- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Series
- Voltage - Supply
- Family
Attribute column
Manufacturer
Diodes Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC2G125RA3-7 Diodes Incorporated | 4845 |
| Datasheet | 25 Weeks | - | - | Surface Mount | 8-XFDFN | YES | - | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 1.8V | 0.3mm | NOT SPECIFIED | - | - | R-PDSO-N8 | - | 3-State | - | - | 5.5V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | LVC/LCX/Z | - | - | - | Buffer, Non-Inverting | TRUE | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G07SE-7 Diodes Incorporated | 143372 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74LVC1G07 | 5 | - | - | Open Drain | - | Inverting, Non-Inverting | - | 3.3V | - | 1 | 10μA | - | - | 100nA | - | - | - | 1.7 ns | 200μA | - | 8.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.024 A | - | - | - | - | - | NO | - | 1 | 150°C | - | 125°C | 1.1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT1G126SE-7 Diodes Incorporated | 4325 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74AHCT1G126 | 5 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | 10μA | - | 2 | - | - | - | 1 | 11 ns | 1μA | - | 11 ns | AHCT/VHCT/VT | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.008 A | - | - | - | - | ENABLE HIGH | - | 1 | - | - | - | - | - | - | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G125SE-7 Diodes Incorporated | 19 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LVC1G125 | 5 | - | 1 | 3-State | - | Non-Inverting | - | 3.3V | - | - | 10μA | - | 2 | - | - | 200μA | 1 | 3.4 ns | 200μA | - | 5.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.024 A | 1 | - | 6 ns | - | ENABLE LOW | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G17DW-7 Diodes Incorporated | 6000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 6.010099mg | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | 40 | 74LVC2G17 | 6 | - | - | Push-Pull | - | Non-Inverting | 5.5V | 3.3V | - | - | 10μA | 50pF | - | - | - | - | - | 13.1 ns | 40μA | - | 13.1 ns | LVC/LCX/Z | Buffer, Inverting, Schmitt Trigger | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | YES | - | 1 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVC1G126SE-7 Diodes Incorporated | 3120 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LVC1G126 | 5 | - | 1 | 3-State | - | Non-Inverting | - | 3.3V | - | - | 10μA | - | 2 | - | - | 10μA | 1 | 3.4 ns | 100nA | - | 9.8 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.024 A | 1 | - | 6 ns | - | ENABLE HIGH | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G125W5-7 Diodes Incorporated | 21000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LVC1G125 | 5 | - | 1 | 3-State | - | Non-Inverting | - | 3.3V | - | - | 10μA | - | 2 | - | - | 200μA | 1 | 3.4 ns | 200μA | - | 12 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.024 A | 1 | - | 6 ns | - | ENABLE LOW | - | - | - | - | - | - | 1.1mm | - | 3mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G126W5-7 Diodes Incorporated | 23500 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LVC1G126 | 5 | - | 1 | 3-State | - | Non-Inverting | - | 3.3V | - | - | 10μA | - | 2 | - | - | 10μA | 1 | 3.4 ns | 100nA | - | 12 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.024 A | 1 | - | - | - | ENABLE HIGH | - | - | - | - | - | - | 1.1mm | - | 3mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT1G125SE-7 Diodes Incorporated | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74AHCT1G125 | 5 | - | - | 3-State | 5V | Non-Inverting | - | 5V | - | - | - | - | 2 | - | - | - | 1 | 11 ns | 1μA | - | 11 ns | AHCT/VHCT/VT | Buffer, Inverting | 1 | - | Buffer, Non-Inverting | - | 0.008 A | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G125SE-7 Diodes Incorporated | 135000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74AHC1G125 | 5 | - | - | 3-State | - | Non-Inverting | - | - | 2V | - | 10μA | - | 2 | - | - | - | 1 | 16.5 ns | 1μA | - | 16.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.008 A | - | - | - | - | ENABLE LOW | - | 1 | - | - | Yes | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G17W5-7 Diodes Incorporated | 9728 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LVC1G17 | 5 | - | 1 | Push-Pull | - | Non-Inverting | - | 3.3V | - | - | 10μA | - | - | - | 32mA | - | - | 14 ns | 200μA | Schmitt Trigger | 14 ns | LVC/LCX/Z | Buffer, Inverting, Schmitt Trigger | - | TOTEM POLE | Buffer, Non-Inverting | - | 0.024 A | 1 | - | 7 ns | - | - | - | - | - | - | Yes | - | 1.3mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G07W5-7 Diodes Incorporated | 2354 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74LVC1G07 | 5 | - | 1 | Open Drain | - | Inverting, Non-Inverting | - | 3.3V | - | - | 10μA | - | - | - | - | - | - | 3 ns | 200μA | - | 8.5 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.024 A | 1 | - | - | - | - | NO | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G17SE-7 Diodes Incorporated | 6000 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~125°C TA | Digi-Reel® | 2003 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74LVC1G17 | 5 | - | 1 | Push-Pull | - | Non-Inverting | - | 3.3V | - | - | 10μA | - | - | - | 32mA | - | - | 14 ns | 200μA | Schmitt Trigger | 14 ns | LVC/LCX/Z | Buffer, Inverting, Schmitt Trigger | - | TOTEM POLE | Buffer, Non-Inverting | - | 0.024 A | 1 | - | 7 ns | - | - | - | - | - | - | Yes | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G17W6-7 Diodes Incorporated | 2 |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | 0.95mm | 40 | 74LVC2G17 | 6 | - | - | Push-Pull | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 50pF | - | - | - | - | - | 13.1 ns | 40μA | - | 13.1 ns | LVC/LCX/Z | Buffer, Inverting, Schmitt Trigger | 2 | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | YES | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVC125AS14-13 Diodes Incorporated | 10 |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 4 | 1.8V | - | 40 | 74LVC125 | 14 | - | - | 3-State | - | Non-Inverting | 5.5V | 3.3V | - | - | - | - | 2 | - | - | - | - | 15.8 ns | 40μA | - | - | LVC/LCX/Z | Buffer, Inverting | 4 | - | Buffer, Non-Inverting | - | - | - | 1 | 6 ns | - | ENABLE LOW | - | - | - | - | - | - | - | - | 8.635mm | 3.895mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G34SE-7 Diodes Incorporated | 9000 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AUP | e3 | yes | Discontinued | 1 (Unlimited) | 5 | - | - | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | - | 5 | - | 1 | Push-Pull | - | Non-Inverting | 3.6V | - | 0.8V | - | - | - | - | - | - | - | - | - | 500nA | - | - | AUP/ULP/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | - | - | - | - | 20.8 ns | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 74AHC1G125W5-7 Diodes Incorporated | 3000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74AHC1G125 | 5 | - | - | 3-State | - | Non-Inverting | - | - | 2V | - | 10μA | - | 2 | - | - | - | 1 | 4.8 ns | 1μA | - | 16.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.008 A | - | - | - | - | ENABLE LOW | - | 1 | - | - | Yes | - | 1.3mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G126SE-7 Diodes Incorporated | 1511 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74AHC1G126 | 5 | - | - | 3-State | - | Non-Inverting | - | - | 2V | - | 10μA | - | 2 | - | - | - | 1 | 16.5 ns | 1μA | - | 14.5 ns | AHC/VHC/H/U/V | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.008 A | - | - | - | - | ENABLE HIGH | - | 1 | - | - | Yes | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVCE1G07SE-7 Diodes Incorporated | 30 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVCE | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 1.4V~5.5V | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | 74LVCE1G07 | 5 | - | - | Open Drain | - | Non-Inverting | - | 3.3V | - | - | - | - | - | - | - | - | - | 9.9 ns | 10μA | - | 9.9 ns | LVC/LCX/Z | Buffer, Inverting | - | - | Buffer, Non-Inverting | - | 0.024 A | 1 | - | - | - | - | NO | - | - | - | - | - | - | - | 2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74AHCT125T14-13 Diodes Incorporated | 308 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | - | 14 | - | - | 3-State | 5V | Non-Inverting | - | - | - | - | - | - | 2 | - | - | - | - | 12.5 ns | 40μA | - | - | AHCT/VHCT/VT | Buffer, Inverting, Schmitt Trigger | 4 | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |