- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Series
- Voltage - Supply
- Family
Attribute column
Manufacturer
Diodes Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Direction | Logic Type | Output Polarity | Number of Bits per Element | High Level Output Current | Low Level Output Current | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI74FCT240ATQ Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | 20-QSOP | 2 | -40°C~85°C TA | Tube | - | 74FCT | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 4.75V~5.25V | - | - | - | - | - | - | - | 74FCT240 | - | 8 | 3-State | 5V | Inverting | - | 8 | 2 | 5.25V | 4.75V | - | 8 | 4.8 ns | 500μA | 6.2 ns | - | Buffer, Inverter | 4 | - | Buffer, Inverting | - | 4 | 64mA | 15mA | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PI74AVC+16245A Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 48-TSSOP | 2 | -40°C~85°C TA | Tube | - | 74AVC+ | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | 1.4V~3.6V | - | - | - | - | - | - | - | 74AVC16245 | - | - | 3-State | - | Non-Inverting | - | 16 | - | 3.6V | 1.4V | - | 8 | 9.3 ns | - | - | - | Inverting, Transceiver | - | Bidirectional | Transceiver, Non-Inverting | - | 8 | 24mA | 24mA | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 74LVC2G126HK3-7 Diodes Incorporated | 110 |
| Datasheet | 23 Weeks | - | Surface Mount | 8-XFDFN | YES | - | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | yes | Active | 1 (Unlimited) | 8 | - | - | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 1.8V | 0.35mm | NOT SPECIFIED | - | R-PDSO-N8 | - | 3-State | - | - | 5.5V | - | - | - | - | 2 | - | - | - | - | LVC/LCX/Z | - | - | - | Buffer, Non-Inverting | TRUE | 1 | - | - | 0.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC2G125HK3-7 Diodes Incorporated | 4900 |
| Datasheet | 24 Weeks | - | Surface Mount | 8-XFDFN | - | - | X2-DFN1410-8 | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | - | Active | 1 (Unlimited) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI74FCT2827ATQ Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | - | 1 | -40°C~85°C TA | Tube | 1999 | 74FCT | - | Obsolete | 1 (Unlimited) | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 74FCT2827 | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | 10 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74LVC1G06QSE-7 Diodes Incorporated | 2602 |
| Datasheet | 13 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | - | Active | 1 (Unlimited) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | 74LVC1G06 | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Inverting | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G07QSE-7 Diodes Incorporated | 3851 |
| Datasheet | 13 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | - | Active | 1 (Unlimited) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | 74LVC1G07 | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G125QSE-7 Diodes Incorporated | 66 |
| Datasheet | 13 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | - | Active | 1 (Unlimited) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | 74LVC1G125 | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G34QSE-7 Diodes Incorporated | 5597 |
| Datasheet | 13 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | - | Active | 1 (Unlimited) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | 74LVC1G34 | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G126QSE-7 Diodes Incorporated | 6000 |
| Datasheet | 13 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | - | Active | 1 (Unlimited) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | 74LVC1G126 | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI74STX1G125CX Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74STX | - | Obsolete | 1 (Unlimited) | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | 74STX1G125 | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PI74LPT244AQ Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | YES | - | - | 2 | -40°C~85°C TA | Tube | - | 74LPT | - | Obsolete | 1 (Unlimited) | 20 | - | - | 2.7V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | 0.635mm | - | 74LPT244 | - | - | 3-State | - | - | 3.6V | - | - | - | - | 2 | - | - | - | - | LPT | - | - | - | Buffer, Non-Inverting | TRUE | 4 | - | - | 1.75mm | 8.65mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() PI74FCT162244ATA Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | 4 | -40°C~85°C TA | Tube | - | 74FCT | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74FCT162244 | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | 4 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PI74ALVCH16652A Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 2 | -40°C~85°C TA | Tube | 2006 | 74ALVCH | - | Obsolete | 1 (Unlimited) | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | 74ALVCH16652 | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver, Non-Inverting | - | 8 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PI74FCT541ATS Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | 1 | -40°C~85°C TA | Tube | - | 74FCT | - | Obsolete | 1 (Unlimited) | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 74FCT541 | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | 8 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PI74LPT16245AAE Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | 2 | -40°C~85°C TA | Tube | 2008 | 74LPT | - | Obsolete | 1 (Unlimited) | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 74LPT16245 | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver, Non-Inverting | - | 8 | - | - | - | - | - | - | - | - | ||
![]() PI74ALVCHR162245AE Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | 2 | -40°C~85°C TA | Tube | - | 74ALVCHR | - | Obsolete | 1 (Unlimited) | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | 74ALVCHR162245 | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver, Non-Inverting | - | 8 | - | - | - | - | - | - | - | - | ||
![]() PI74FCT16245CTAE Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | 2 | -40°C~85°C TA | Tube | - | 74FCT | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74FCT16245 | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver, Non-Inverting | - | 8 | - | - | - | - | - | - | - | - | ||
![]() PI74FCT162245CTAE Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | - | 48-TSSOP | 2 | -40°C~85°C TA | Tube | - | 74FCT | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74FCT162245 | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver, Non-Inverting | - | 8 | - | - | - | - | - | - | - | - | ||
![]() PI74FCT162245CTVE Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | 48-SSOP | 2 | -40°C~85°C TA | Tube | - | 74FCT | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74FCT162245 | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver, Non-Inverting | - | 8 | - | - | - | - | - | - | - | - |