- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Series
- Voltage - Supply
- Family
Attribute column
Manufacturer
Diodes Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Control Type | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AUP2G125RA3-7 Diodes Incorporated | 5000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74AUP | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 1.2V | 0.3mm | NOT SPECIFIED | - | - | - | - | - | 3-State | - | - | 3.6V | - | - | - | - | - | - | 500nA | - | 2 | - | - | - | - | - | - | AUP/ULP/V | Buffer, Inverting | - | Buffer, Non-Inverting | TRUE | - | - | 1 | - | - | - | - | - | - | 2 | - | - | 0.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC245AT20-13 Diodes Incorporated | 7500 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 190.990737mg | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2014 | 74LVC | e3 | - | Active | 3 (168 Hours) | 20 | Matte Tin (Sn) | - | - | - | 500mW | 1.65V~3.6V | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | - | - | - | - | 3-State | - | Non-Inverting | 3.6V | - | - | 2 | - | - | - | 40μA | - | 2 | - | - | 3.8 ns | - | - | - | LVC/LCX/Z | Inverting, Transceiver | - | Transceiver, Non-Inverting | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVCH245AQ20-13 Diodes Incorporated | 18 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | 123.008581mg | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVCH | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | 500mW | 1.65V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | - | - | - | 3-State | - | Non-Inverting | 3.6V | - | - | 2 | - | - | - | 40μA | - | 2 | - | - | 3.8 ns | - | - | - | LVC/LCX/Z | Inverting, Transceiver | - | Transceiver, Non-Inverting | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G34FW4-7 Diodes Incorporated | 25000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | X2-DFN1010-6 | - | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74AUP | - | - | Discontinued | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | 0.8V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | Non-Inverting | - | - | - | - | - | 3.6V | 800mV | - | - | - | - | - | - | 500nA | - | - | - | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | - | 1 | - | 4mA | 4mA | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVCE1G125W5-7 Diodes Incorporated | 57000 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVCE | e3 | yes | Discontinued | 1 (Unlimited) | 5 | - | - | - | TAPE AND REEL | - | 1.4V~5.5V | DUAL | GULL WING | 260 | 1 | 1.95V | - | 40 | - | 5 | - | 1 | - | 3-State | 5V | Non-Inverting | - | 3.3V | - | - | - | - | - | - | - | 2 | 10μA | 1 | 3.6 ns | 10μA | - | 10.1 ns | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | - | 0.024 A | 1 | - | - | - | - | ENABLE LOW | - | - | - | - | 1.1mm | - | 3mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G125FZ4-7 Diodes Incorporated | 19180 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | 40 | 74LVC1G125 | 6 | - | - | - | 3-State | - | Non-Inverting | 5.5V | 3.3V | - | - | - | - | - | - | 50pF | 2 | - | 1 | 12 ns | 200μA | - | 12 ns | LVC/LCX/Z | Buffer, Inverting | 1 | Buffer, Non-Inverting | - | 0.024 A | - | - | - | - | - | ENABLE LOW | - | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVC1G17FZ4-7 Diodes Incorporated | 4900 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 40 | 74LVC1G17 | 6 | - | - | Not Qualified | Push-Pull | - | Non-Inverting | 5.5V | 3.3V | - | - | - | - | - | 10μA | 50pF | - | - | - | 14 ns | 200μA | Schmitt Trigger | 14 ns | LVC/LCX/Z | Buffer, Inverting, Schmitt Trigger | - | Buffer, Non-Inverting | - | 0.024 A | - | - | 7 ns | - | - | - | YES | 1 | - | - | 350μm | - | 1.45mm | 1.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HCT126T14-13 Diodes Incorporated | 1914 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | 4 | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74HCT | - | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74HCT126 | - | - | - | - | 3-State | 5V | Inverting, Non-Inverting | - | - | - | 4 | - | 5.5V | 4.5V | - | - | - | - | - | 38 ns | 40μA | - | - | - | Buffer, Inverting, Schmitt Trigger | 8 | Buffer, Non-Inverting | - | - | - | 1 | - | -4mA | 4mA | - | - | - | - | No | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G125FW4-7 Diodes Incorporated | 30000 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.35mm | 40 | 74LVC1G125 | 6 | - | - | - | 3-State | - | Non-Inverting | 5.5V | 3.3V | - | - | - | - | - | - | 50pF | 2 | - | 1 | 12 ns | 200μA | - | 12 ns | LVC/LCX/Z | Buffer, Inverting | 1 | Buffer, Non-Inverting | - | 0.024 A | - | - | - | - | - | ENABLE LOW | - | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC125T14-13 Diodes Incorporated | 7197 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | 4 | -40°C~125°C TA | Tape & Reel (TR) | 2012 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | 0.65mm | 40 | - | 14 | - | - | - | 3-State | - | Non-Inverting | 6V | - | 2V | - | - | - | - | - | - | 2 | - | - | 150 ns | 40μA | - | - | HC/UH | Buffer, Inverting, Schmitt Trigger | 8 | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | - | Yes | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC244AQ20-13 Diodes Incorporated | 22 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | 123.008581mg | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2014 | 74LVC | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | 500mW | 1.65V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | - | - | - | 3-State | - | Non-Inverting | 3.6V | - | 1.65V | - | - | - | - | 40μA | - | 2 | - | - | 3.8 ns | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | - | 4 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G126FZ4-7 Diodes Incorporated | 60000 |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | TAPE AND REEL | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | 40 | - | 6 | - | - | - | 3-State | - | Non-Inverting | - | - | 0.8V | - | - | - | - | - | 30pF | 2 | - | 1 | 24 ns | 500nA | - | - | AUP/ULP/V | Buffer, Inverting | 1 | Buffer, Non-Inverting | - | - | - | - | - | - | - | ENABLE HIGH | - | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVC2G125HD4-7 Diodes Incorporated | 6 |
| Datasheet | 24 Weeks | - | - | Surface Mount | 8-XFDFN | YES | - | - | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 3-State | - | - | 5.5V | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | LVC/LCX/Z | - | - | Buffer, Non-Inverting | TRUE | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.4mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G06Z-7 Diodes Incorporated | 37 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | SOT-553 | - | 5 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74LVC1G06 | 5 | - | - | - | Open Drain | - | Inverting | - | 3.3V | - | - | 1 | - | - | - | - | - | - | - | 1.7 ns | 200μA | - | 8.5 ns | LVC/LCX/Z | Buffer, Inverter, NOT | - | Buffer, Inverting | - | 0.024 A | - | - | - | - | - | - | NO | - | - | - | 620μm | - | 1.7mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AUP2G07FW4-7 Diodes Incorporated | 78 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C TA | Cut Tape (CT) | 2014 | 74AUP | e4 | - | Discontinued | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | - | 2 | 3V | 0.35mm | - | - | - | - | - | - | Open Drain | - | Non-Inverting | - | - | 0.8V | - | - | - | - | 500nA | - | - | - | - | 19.8 ns | - | - | 12.8 ns | AUP/ULP/V | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | 2 | - | Yes | 370μm | - | 1mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G07FW4-7 Diodes Incorporated | 100 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | 260 | 2 | 3.3V | 0.35mm | 40 | 74LVC2G07 | 6 | - | - | - | Open Drain | - | Non-Inverting | 5.5V | 3.3V | - | - | - | - | - | - | 50pF | - | - | - | 8.4 ns | 40μA | - | - | LVC/LCX/Z | Buffer, Inverting | 2 | Buffer, Non-Inverting | - | - | - | 1 | 4.7 ns | - | - | - | NO | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74AHC125S14-13 Diodes Incorporated | 104 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | 4 | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 40 | - | 14 | - | - | Not Qualified | 3-State | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | - | - | - | - | 2 | - | - | 14.5 ns | 40μA | - | - | AHC/VHC/H/U/V | Buffer, Inverting, Schmitt Trigger | 8 | Buffer, Non-Inverting | - | - | - | 1 | 9.5 ns | - | - | ENABLE LOW | - | - | - | Yes | 1.48mm | - | 8.74mm | 3.99mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC244AT20-13 Diodes Incorporated | 2140 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 190.990737mg | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2014 | 74LVC | e3 | - | Active | 3 (168 Hours) | 20 | Matte Tin (Sn) | - | - | - | 500mW | 1.65V~3.6V | DUAL | GULL WING | - | 2 | 1.8V | 0.65mm | - | - | - | - | 8 | - | 3-State | - | Non-Inverting | 3.6V | - | 1.65V | - | - | - | - | 40μA | - | 2 | - | - | 3.8 ns | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G125FW5-7 Diodes Incorporated | 468 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2005 | 74LVC | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.35mm | 30 | 74LVC1G125 | - | - | - | - | 3-State | - | - | 5.5V | - | - | - | - | - | - | - | - | 2 | - | 1 | - | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | TRUE | - | - | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LV07AT14-13 Diodes Incorporated | 120 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74LV | e3 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | 30 | - | 14 | - | 6 | - | Open Drain | - | Non-Inverting | 5.5V | - | 2V | - | - | - | - | - | - | - | - | - | 8.5 ns | 20μA | - | - | LV/LV-A/LVX/H | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | - | 1 | - | - | - | - | - | - | - | Yes | 1.05mm | - | 5.1mm | 4.5mm | - | - | ROHS3 Compliant | - |