- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Logic Type
- Mounting Type
- Operating Temperature
- Output Type
- Series
- Voltage - Supply
- Family
Attribute column
Manufacturer
Diodes Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Capacitance | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Family | Logic Function | Number of Inputs | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Number of Input Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC1G34FX4-7 Diodes Incorporated | 4900 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2016 | 74LVC | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | 30 | 74LVC1G34 | - | - | - | Push-Pull | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | - | - | 9.5 ns | - | - | - | - | - | 0.4mm | - | 0.9mm | - | - | ROHS3 Compliant | ||
![]() 74LVC2G126RA3-7 Diodes Incorporated | 2400 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 8-XFDFN | YES | - | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 1.8V | 0.3mm | NOT SPECIFIED | - | - | R-PDSO-N8 | - | 3-State | - | 5.5V | - | - | - | - | - | 2 | - | - | - | - | - | LVC/LCX/Z | - | - | Buffer, Non-Inverting | TRUE | - | 1 | - | - | - | - | - | - | - | 0.35mm | - | - | - | - | ROHS3 Compliant | ||
![]() 74AUP1G07FX4-7 Diodes Incorporated | 82 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | 30 | - | 6 | - | Not Qualified | Open Drain | - | - | - | 0.8V | - | 40μA | 30pF | - | - | 24.6 ns | - | - | - | AUP/ULP/V | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | - | 20.7 ns | - | - | NO | 1 | - | - | 0.4mm | - | 0.9mm | - | - | ROHS3 Compliant | ||
![]() 74LVC1G07FS3-7 Diodes Incorporated | 123258 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 4-XFDFN Exposed Pad | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | 74LVC | e4 | - | Active | 1 (Unlimited) | 4 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.48mm | 30 | 74LVC1G07 | - | S-PDSO-N4 | - | Open Drain | - | 5.5V | - | - | - | 100nA | - | - | - | 3 ns | - | - | - | LVC/LCX/Z | Buffer, Inverting | 1 | Buffer, Non-Inverting | - | - | - | - | - | - | - | 1 | - | - | 0.35mm | 0.8mm | 0.8mm | - | - | ROHS3 Compliant | ||
![]() 74AUP1G125FW5-7 Diodes Incorporated | 4900 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.2V | 0.35mm | NOT SPECIFIED | 74AUP1G125 | - | - | - | 3-State | - | - | - | 0.8V | - | - | - | 2 | 1 | - | - | - | - | AUP/ULP/V | Buffer, Inverting | - | Buffer, Non-Inverting | TRUE | - | - | - | 24 ns | - | - | - | - | - | 0.5mm | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVC1G34FW5-7 Diodes Incorporated | 4900 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.35mm | 30 | 74LVC1G34 | - | - | - | Push-Pull | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | - | - | 9.5 ns | - | - | - | - | - | 0.5mm | - | - | - | - | ROHS3 Compliant | ||
![]() 74AUP2G17FW3-7 Diodes Incorporated | 82 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | -40°C~125°C TA | Cut Tape (CT) | 2014 | 74AUP | e3 | - | Discontinued | 1 (Unlimited) | 6 | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | 260 | 2 | 3V | 0.3mm | 30 | - | - | - | - | Push-Pull | Non-Inverting | - | - | 0.8V | - | 500nA | - | - | - | 37.3 ns | - | Schmitt Trigger | 6.9 ns | AUP/ULP/V | Buffer, Inverter, Inverting | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | 2 | Yes | 280μm | - | 900μm | 1mm | - | - | ROHS3 Compliant | ||
![]() 74LVC245AQ20-13 Diodes Incorporated | 5000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | - | 123.008581mg | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2014 | 74LVC | - | - | Active | 1 (Unlimited) | 20 | - | - | - | 500mW | 1.65V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | - | - | 3-State | Non-Inverting | 3.6V | - | - | 2 | 40μA | - | 2 | - | 3.8 ns | - | - | - | LVC/LCX/Z | Inverting, Transceiver | - | Transceiver, Non-Inverting | - | - | 8 | - | - | - | - | - | - | - | - | 4.5mm | - | - | - | ROHS3 Compliant | ||
![]() 74AUP1G17FW5-7 Diodes Incorporated | 2343 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2015 | 74AUP | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.2V | 0.35mm | NOT SPECIFIED | 74AUP1G17 | - | - | - | Push-Pull | - | - | - | 0.8V | - | - | - | - | - | - | - | Schmitt Trigger | - | AUP/ULP/V | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | - | ROHS3 Compliant | ||
![]() 74AUP1G125FZ4-7 Diodes Incorporated | 82 |
| Datasheet | - | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AUP | e4 | yes | Discontinued | 1 (Unlimited) | 6 | - | - | TAPE AND REEL | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | 40 | - | 6 | - | - | 3-State | Non-Inverting | - | - | 0.8V | - | - | 30pF | 2 | 1 | 25.3 ns | 500nA | - | - | AUP/ULP/V | Buffer, Inverting | 1 | Buffer, Non-Inverting | - | - | - | 24 ns | - | ENABLE LOW | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() 74AUP1G125FX4-7 Diodes Incorporated | 110 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | 30 | - | 6 | - | Not Qualified | 3-State | - | - | - | 0.8V | - | - | 30pF | 2 | 1 | - | - | - | - | AUP/ULP/V | Buffer, Inverting | - | Buffer, Non-Inverting | TRUE | - | - | 24 ns | 24 ns | ENABLE LOW | - | - | - | - | 0.4mm | - | 0.9mm | - | - | ROHS3 Compliant | ||
![]() 74LVC1G34FW4-7 Diodes Incorporated | 3750 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74LVC | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.35mm | 30 | 74LVC1G34 | 6 | - | Not Qualified | Push-Pull | - | 5.5V | 3.3V | - | - | 100nA | 50pF | - | - | 3 ns | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | - | 0.024 A | - | 5.5 ns | - | - | NO | 1 | - | - | 0.4mm | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVC1G125FS3-7 Diodes Incorporated | 4900 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 4-XFDFN Exposed Pad | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | 74LVC | e4 | - | Active | 1 (Unlimited) | 4 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.48mm | 30 | 74LVC1G125 | - | S-PDSO-N4 | - | 3-State | - | 5.5V | - | - | - | 100nA | - | 2 | 1 | 3.3 ns | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | TRUE | - | - | - | - | - | - | 1 | - | - | 0.35mm | 0.8mm | 0.8mm | - | - | ROHS3 Compliant | ||
![]() 74AUP1G34FX4-7 Diodes Incorporated | 90360 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | 30 | - | 6 | - | Not Qualified | Push-Pull | - | - | - | 0.8V | - | 75μA | 30pF | - | - | 32.1 ns | - | - | - | AUP/ULP/V | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | - | 20.8 ns | - | - | NO | 1 | - | - | 0.4mm | - | 0.9mm | - | - | ROHS3 Compliant | ||
![]() 74AUP1G125FS3-7 Diodes Incorporated | 19274 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-XFDFN Exposed Pad | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | 4 | - | 6.3pF | TAPE AND REEL | - | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 3V | 0.48mm | 30 | - | 4 | S-PDSO-N4 | Not Qualified | 3-State | - | 3.6V | - | 0.8V | - | 110μA | - | 2 | 1 | 37.4 ns | - | - | - | AUP/ULP/V | Buffer, Inverting | - | Buffer, Non-Inverting | TRUE | - | - | 24 ns | - | ENABLE LOW | - | 1 | - | - | 0.35mm | 0.8mm | 0.8mm | - | - | ROHS3 Compliant | ||
![]() 74LVC2G34FW4-7 Diodes Incorporated | 2478 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | 260 | 2 | 1.8V | 0.35mm | 40 | 74LVC2G34 | 6 | - | - | Push-Pull | Non-Inverting | 5.5V | 3.3V | - | - | - | 50pF | - | - | 10.8 ns | 40μA | - | 10.8 ns | LVC/LCX/Z | Buffer, Inverting | 2 | Buffer, Non-Inverting | - | - | 1 | - | - | - | NO | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() 74LVC241AQ20-13 Diodes Incorporated | 19 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | - | 123.008581mg | 2 | -40°C~125°C TA | Tape & Reel (TR) | 2014 | 74LVC | - | - | Active | 1 (Unlimited) | 20 | - | - | - | 500mW | 1.65V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 2 | 1.8V | 0.5mm | NOT SPECIFIED | - | - | - | - | 3-State | Non-Inverting | 3.6V | - | 1.65V | - | 40μA | - | 2 | - | 3.8 ns | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | 4 | - | - | - | - | 8 | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74LVC2G07FX4-7 Diodes Incorporated | 15000 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 2 | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | 1.65V~5.5V | BOTTOM | BALL | - | 2 | 3.3V | 0.5mm | - | - | 6 | - | - | Open Drain | Non-Inverting | 5.5V | - | - | - | - | - | - | - | 3.7 ns | 40μA | - | - | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | - | - | 1 | - | - | - | - | - | No | 370μm | - | 1.4mm | 900μm | - | - | ROHS3 Compliant | ||
![]() 74LVC1G126FS3-7 Diodes Incorporated | 34 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 4-UFDFN Exposed Pad | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | 74LVC | e4 | - | Active | 1 (Unlimited) | 4 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.48mm | 30 | 74LVC1G126 | - | S-PDSO-N4 | - | 3-State | - | 5.5V | - | - | - | 100nA | - | 2 | 1 | 3 ns | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | TRUE | - | - | - | - | - | - | 1 | - | - | 0.35mm | 0.8mm | 0.8mm | - | - | ROHS3 Compliant | ||
![]() 74LVC1G125FX4-7 Diodes Incorporated | 16500 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | 74LVC | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~5.5V | BOTTOM | BALL | - | 1 | 1.8V | 0.5mm | - | 74LVC1G125 | - | - | - | 3-State | - | 5.5V | - | - | - | 100nA | - | 2 | 1 | 3.3 ns | - | - | - | LVC/LCX/Z | Buffer, Inverting | - | Buffer, Non-Inverting | TRUE | - | - | - | - | - | - | 1 | - | - | 0.4mm | - | 0.9mm | - | - | ROHS3 Compliant |