- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Terminations
- Supply Voltage
- Terminal Position
- Family
- Logic Type
- Max Propagation Delay @ V, Max CL
- Mount
Attribute column
Manufacturer
Diodes Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Logic Type | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC2G06FW4-7 Diodes Incorporated | 3711 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | 260 | 2 | 3.3V | 0.35mm | 40 | 74LVC2G06 | 6 | - | - | - | - | Inverting | 5.5V | 3.3V | - | - | - | - | 50pF | - | 2.9 ns | 40μA | 8.2 ns | LVC/LCX/Z | Buffer, Inverter | - | Inverter | - | 2.9ns @ 5V, 50pF | - | - | - | - | NO | 10μA | - | Open Drain | - | 0.4mm | 1mm | 1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVC2G02RA3-7 Diodes Incorporated | 9943 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 8-XFDFN | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 2 | 1.8V | 0.3mm | 30 | - | - | R-PDSO-N8 | - | - | - | - | 5.5V | - | 1.65V | 2 | - | - | - | - | - | - | - | LVC/LCX/Z | - | 2 | NOR Gate | - | 5.5ns @ 5V, 50pF | - | - | - | - | - | 40μA | - | - | - | 0.35mm | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() 74HC08S14-13 Diodes Incorporated | 4172 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~125°C TA | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | 40 | - | 14 | - | 1 | - | - | - | 6V | - | 2V | 4 | - | - | - | - | 15 ns | 40μA | 125 ns | HC/UH | AND | 2 | AND Gate | - | 15ns @ 6V, 50pF | - | - | - | - | - | 20μA | Yes | - | 1.48mm | - | 8.74mm | 3.99mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G04FW4-7 Diodes Incorporated | 5000 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2015 | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | 260 | 2 | 1.8V | 0.35mm | 40 | 74LVC2G04 | 6 | - | - | - | - | - | 5.5V | 3.3V | - | 2 | - | - | 50pF | - | 3.2 ns | 40μA | 9.5 ns | LVC/LCX/Z | - | - | Inverter | - | 3.2ns @ 5V, 50pF | - | - | - | - | NO | 10μA | - | - | - | 0.4mm | 1mm | 1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74AUP2G86RA3-7 Diodes Incorporated | 11 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-XFDFN | - | 8 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74AUP | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | NOT SPECIFIED | 2 | 1.2V | 0.3mm | NOT SPECIFIED | - | - | - | - | - | - | - | 3.6V | - | - | 2 | - | - | - | - | 7.1 ns | 500nA | - | AUP/ULP/V | OR, XOR | - | XOR (Exclusive OR) | - | 7.1ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | 0.35mm | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G14FZ4-7 Diodes Incorporated | 10000 |
| Datasheet | - | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 0.65V ~ 2.32V | 0.15V ~ 0.88V | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AUP | e4 | yes | Discontinued | 1 (Unlimited) | 6 | - | - | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | 40 | - | 6 | - | - | - | - | - | - | - | 0.8V | 1 | - | - | - | - | 6.1 ns | 500nA | 22.5 ns | AUP/ULP/V | Inverter, Schmitt Trigger | - | Inverter | - | 6.1ns @ 3.3V, 30pF | - | - | - | - | - | - | - | Schmitt Trigger | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G32SE-7 Diodes Incorporated | 2500 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C | Cut Tape (CT) | - | 74AUP | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74AUP1G32 | 5 | - | 1 | - | - | - | 3.6V | - | 0.8V | - | - | - | - | - | 6.4 ns | 500nA | - | AUP/ULP/V | OR | 2 | OR Gate | - | 6.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G86HK3-7 Diodes Incorporated | 2564 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 8-XFDFN | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 2 | 1.8V | 0.35mm | 30 | - | - | R-PDSO-N8 | - | - | - | - | 5.5V | - | 1.65V | 2 | - | - | - | - | - | - | - | LVC/LCX/Z | - | 2 | XOR (Exclusive OR) | - | 5.6ns @ 5V, 50pF | - | - | - | - | - | 40μA | - | - | - | 0.35mm | 1.35mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC2G32RA3-7 Diodes Incorporated | 45 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 8-XFDFN | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 2 | 1.8V | 0.3mm | 30 | - | - | R-PDSO-N8 | - | - | - | - | 5.5V | - | 1.65V | 2 | - | - | - | - | - | - | - | LVC/LCX/Z | - | 2 | OR Gate | - | 4ns @ 5V, 50pF | - | - | 11 ns | - | - | 40μA | - | - | - | 0.35mm | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G02FX4-7 Diodes Incorporated | 84 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | 30 | - | 6 | - | - | Not Qualified | - | - | - | - | 0.8V | 1 | - | - | 30pF | 20mA | 6.4 ns | 500nA | - | AUP/ULP/V | NOR | 2 | NOR Gate | - | 6.4ns @ 3.3V, 30pF | - | - | - | - | NO | - | - | - | - | 0.4mm | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G14FS3-7 Diodes Incorporated | 4900 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 4-XFDFN Exposed Pad | - | - | X2-DFN0808-4 | 1.2V ~ 3.33V | 0.3V ~ 1.45V | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | 74LVC | - | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | 74LVC1G14 | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.65V | - | - | 5 ns | 200μA | 14 ns | - | Inverter | 1 | Inverter | - | 6.5ns @ 5V, 50pF | - | 32mA | - | 32mA | - | 200μA | - | Schmitt Trigger | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G08FX4-7 Diodes Incorporated | 95 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 6.3pF | - | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | 30 | - | 6 | - | - | Not Qualified | - | - | - | - | 0.8V | 1 | - | - | - | 20mA | 6.2 ns | 500nA | 34.4 ns | AUP/ULP/V | AND | 2 | AND Gate | - | 6.2ns @ 3.3V, 30pF | - | - | - | - | NO | - | - | - | - | 0.4mm | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G04FX4-7 Diodes Incorporated | 3782 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | e4 | - | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 6.1pF | TAPE AND REEL | 0.8V~3.6V | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | 30 | - | 6 | - | - | Not Qualified | - | - | - | - | 0.8V | 1 | - | - | - | - | 5.4 ns | 500nA | - | AUP/ULP/V | - | - | Inverter | - | 5.4ns @ 3.3V, 30pF | 27 ns | - | - | - | NO | - | - | - | - | 0.4mm | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74LV05AT14-13 Diodes Incorporated | 45 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 1.5V | 0.5V | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LV | e3 | - | Active | 1 (Unlimited) | 14 | - | - | - | 8542.39.00.01 | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | 30 | - | 14 | - | - | - | - | - | 5.5V | - | 2V | 6 | - | - | - | - | 7.5 ns | 20μA | 8.5 ns | LV/LV-A/LVX/H | - | - | Inverter | - | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | Yes | Open Drain | 1.05mm | - | 5.1mm | 4.5mm | - | - | ROHS3 Compliant | - | ||
![]() PI74STX1GU04TEX Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74STX | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | 74STX1GU04 | - | - | - | - | 5V | - | - | - | - | 1 | 5.5V | 1.65V | - | - | 3.4 ns | 2μA | 6.9 ns | - | Inverter | 1 | Inverter | 1 | 3.4ns @ 5V, 50pF | - | -16mA | - | 16mA | - | 2μA | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74LVC2G06W6-7 Diodes Incorporated | 6000 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 2 | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.95mm | 40 | 74LVC2G06 | 6 | - | - | - | - | Inverting | 5.5V | 3.3V | - | - | - | - | 50pF | - | 3.7 ns | 40μA | 8.2 ns | LVC/LCX/Z | Buffer, Inverter | - | Inverter | - | 3.7ns @ 5V, 50pF | - | - | - | - | NO | 10μA | - | Open Drain | - | 1.35mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74AUP1G32FS3-7 Diodes Incorporated | 36 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-XFDFN Exposed Pad | - | - | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | TAPE AND REEL | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 3V | 0.48mm | 30 | - | 4 | S-PDSO-N4 | - | Not Qualified | - | - | 3.6V | - | 0.8V | 1 | - | - | 30pF | 20mA | 6.4 ns | 500nA | 34.1 ns | AUP/ULP/V | OR | 2 | OR Gate | - | 6.4ns @ 3.3V, 30pF | - | - | - | - | NO | - | - | - | - | 0.35mm | 0.8mm | 0.8mm | - | - | ROHS3 Compliant | - | ||
![]() 74AUP2G14FW3-7 Diodes Incorporated | 71 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 0.6V ~ 2.29V | 0.1V ~ 0.88V | - | -40°C~125°C TA | Cut Tape (CT) | 2014 | 74AUP | e3 | - | Discontinued | 1 (Unlimited) | 6 | - | - | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | - | 2 | 1.2V | 0.3mm | - | - | 6 | - | - | - | - | - | - | - | 0.8V | 2 | - | - | - | - | 5.4 ns | 500nA | 37.3 ns | AUP/ULP/V | Inverter, Schmitt Trigger | - | Inverter | - | 5.4ns @ 3.3V, 30pF | - | - | - | - | - | - | Yes | - | 280μm | - | 900μm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G86FS3-7 Diodes Incorporated | 36 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 4-XFDFN Exposed Pad | - | - | X2-DFN0808-4 | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | - | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | 74LVC1G86 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 4 ns | 200μA | - | - | OR, XOR | 2 | XOR (Exclusive OR) | - | 4ns @ 5V, 50pF | - | 32mA | - | 32mA | - | 200μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LV132AS14-13 Diodes Incorporated | 200000 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.75V ~ 3.5V | 0.75V ~ 1.5V | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | e3 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | - | 30 | - | 14 | - | - | - | - | - | 5.5V | - | 2V | 4 | - | - | - | - | 9.7 ns | 20μA | 11 ns | LV/LV-A/LVX/H | NAND | 2 | NAND Gate | - | 9.7ns @ 5V, 50pF | - | - | - | - | - | - | Yes | Schmitt Trigger | 1.48mm | - | 8.74mm | 3.99mm | - | - | ROHS3 Compliant | - |