- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Terminations
- Supply Voltage
- Terminal Position
- Family
- Logic Type
- Max Propagation Delay @ V, Max CL
- Mount
Attribute column
Manufacturer
Diodes Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHCT08S14-13 Diodes Incorporated | 55000 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 2V | 0.8V | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | - | 14 | - | Not Qualified | - | - | 5.5V | 5V | - | 4 | 50pF | - | 10 ns | 20μA | 11 ns | AHCT/VHCT/VT | AND | 2 | - | AND Gate | 0.008 A | - | 10ns @ 5V, 50pF | - | - | - | Yes | - | 1.48mm | - | 8.74mm | 3.99mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G00W5-7 Diodes Incorporated | 3000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -40°C~125°C | Tape & Reel (TR) | 2017 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74AHC1G00 | 5 | 1 | - | - | - | - | - | 2V | - | - | 8mA | 7.5 ns | 1μA | 7.5 ns | AHC/VHC/H/U/V | NAND | 2 | - | NAND Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | - | Yes | - | 5.5mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G04SE-7 Diodes Incorporated | 6000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -40°C~125°C | Tape & Reel (TR) | 2012 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | Matte Tin (Sn) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74AHC1G04 | 5 | - | - | 5V | - | - | - | 2V | - | - | 8mA | 14.5 ns | 1μA | 14.5 ns | AHC/VHC/H/U/V | - | - | - | Inverter | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G10W6-7 Diodes Incorporated | 6000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 40 | 74LVC1G10 | 6 | - | - | - | - | 5.5V | - | - | - | 50pF | 32mA | 3.6 ns | 40μA | - | LVC/LCX/Z | NAND | 3 | TOTEM POLE | NAND Gate | 0.024 A | 1 | 3.6ns @ 5V, 50pF | - | NO | - | - | - | - | - | 2.85mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC32S14-13 Diodes Incorporated | 2736 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | 40 | - | 14 | - | - | - | - | 6V | - | 2V | 4 | - | - | 15 ns | 20μA | 135 ns | HC/UH | OR | 2 | - | OR Gate | - | - | 15ns @ 6V, 50pF | - | - | - | Yes | - | 1.48mm | - | 8.74mm | 3.99mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT1G00SE-7 Diodes Incorporated | 33600 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2V | 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2017 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74AHCT1G00 | 5 | 1 | - | - | 5V | - | 5V | - | - | - | 8mA | 7.9 ns | 1μA | - | AHCT/VHCT/VT | NAND | 2 | TOTEM POLE | NAND Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G04DW-7 Diodes Incorporated | 6000 | - | Datasheet | 19 Weeks | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2015 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 1.8V | - | 40 | 74LVC2G04 | 6 | - | - | - | - | 5.5V | 3.3V | - | 2 | 50pF | - | 3.8 ns | 40μA | 9.5 ns | LVC/LCX/Z | - | - | - | Inverter | - | - | 3.8ns @ 5V, 50pF | - | NO | 10μA | - | - | - | 1.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G14W5-7 Diodes Incorporated | 1410 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74AHC | e3 | - | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 30 | 74AHC1G14 | 5 | - | - | - | - | - | - | 2V | 1 | - | 8mA | 20.5 ns | 1μA | 4.6 ns | AHC/VHC/H/U/V | - | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | - | - | - | Yes | Schmitt Trigger | 1.3mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVCE1G86SE-7 Diodes Incorporated | 3000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVCE | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 1.4V~5.5V | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | 74LVCE1G86 | 5 | - | - | - | 5V | - | 3.3V | - | - | - | 32mA | 3.6 ns | 10μA | 4.1 ns | LVC/LCX/Z | OR, XOR | 2 | TOTEM POLE | XOR (Exclusive OR) | - | 1 | 3.6ns @ 5V, 50pF | - | NO | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC14AT14-13 Diodes Incorporated | 25000 |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 1.7V ~ 2V | 0.4V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2012 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 14 | - | 8542.39.00.01 | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | 40 | 74LVC14 | 14 | - | - | - | - | 5.5V | 3.3V | - | 6 | 50pF | 50mA | 4.8 ns | 40μA | 9.5 ns | LVC/LCX/Z | Buffer, Inverter, NOT, Schmitt Trigger | - | - | Inverter | - | - | 4.8ns @ 3.3V, 50pF | - | YES | 10μA | - | Schmitt Trigger | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G32W5-7 Diodes Incorporated | 1120 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74LVC1G32 | 5 | - | - | 6.5V | - | - | 3.3V | - | - | - | 32mA | 1.7 ns | 200μA | 5.5 ns | LVC/LCX/Z | OR | 2 | TOTEM POLE | OR Gate | - | 1 | 1.7ns @ 5V, 50pF | 6 ns | NO | - | - | - | 1.45mm | - | 3.1mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G14W6-7 Diodes Incorporated | 15000 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | 6 | 1.5V ~ 3.6V | 0.25V ~ 1.2V | - | -40°C~125°C | Tape & Reel (TR) | - | 74LVC | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.95mm | 40 | 74LVC2G14 | 6 | - | - | - | - | 5.5V | - | - | 2 | - | - | 4.7 ns | 40μA | 12 ns | LVC/LCX/Z | Inverter, Schmitt Trigger | - | - | Inverter | - | - | 4.7ns @ 5V, 50pF | - | - | - | - | - | - | 1.35mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G00SE-7 Diodes Incorporated | 700 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | Matte Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74LVC1G00 | 5 | - | - | 6.5V | - | - | 3.3V | - | - | - | 32mA | 1.8 ns | 200μA | 3.4 ns | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | 1 | 1.8ns @ 5V, 50pF | 6 ns | NO | - | - | - | 1.1mm | - | 2.2mm | 2.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT1G32W5-7 Diodes Incorporated | 1816 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 2V | 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74AHCT1G32 | 5 | 1 | - | - | 5V | - | 5V | - | - | - | 8mA | 7.9 ns | 1μA | - | AHCT/VHCT/VT | OR | 2 | TOTEM POLE | OR Gate | 0.008 A | - | 7.9ns @ 5V, 50pF | - | NO | - | - | - | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G14SE-7 Diodes Incorporated | 558 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 1 | -40°C~125°C | Tape & Reel (TR) | 2011 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | Matte Tin (Sn) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74AHC1G14 | 5 | - | - | - | - | - | - | 2V | - | - | 8mA | 20.5 ns | 1μA | 4.6 ns | AHC/VHC/H/U/V | - | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | - | - | - | Yes | Schmitt Trigger | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G02SE-7 Diodes Incorporated | 6000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | Matte Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74LVC1G02 | 5 | - | - | 6.5V | - | - | 3.3V | - | - | - | 32mA | 1.7 ns | 200μA | 3.4 ns | LVC/LCX/Z | NOR | 2 | - | NOR Gate | - | 1 | 1.7ns @ 5V, 50pF | 6 ns | NO | - | - | - | 1.1mm | - | 2.2mm | 2.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G02FW4-7 Diodes Incorporated | 44331 |
| Datasheet | 19 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | 260 | 1 | 1.8V | 0.35mm | 40 | 74LVC1G02 | 6 | 1 | - | - | - | 5.5V | 3.3V | - | - | 50pF | - | 1.7 ns | 200μA | - | LVC/LCX/Z | NOR | 2 | - | NOR Gate | - | - | 1.7ns @ 5V, 50pF | - | NO | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVC1G86SE-7 Diodes Incorporated | 7310 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | Matte Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74LVC1G86 | 5 | - | - | 6.5V | - | - | 3.3V | - | - | - | 32mA | 4 ns | 200μA | 3.3 ns | LVC/LCX/Z | XOR | 2 | TOTEM POLE | XOR (Exclusive OR) | - | 1 | 4ns @ 5V, 50pF | - | NO | - | - | - | 1.1mm | - | 2.2mm | 2.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHC1G04W5-7 Diodes Incorporated | 415 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74AHC1G04 | 5 | - | - | - | - | - | - | 2V | 1 | - | 8mA | 7.5 ns | 1μA | 14.5 ns | AHC/VHC/H/U/V | - | - | - | Inverter | 0.008 A | - | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G04SE-7 Diodes Incorporated | 9000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C | Cut Tape (CT) | - | 74AUP | e3 | yes | Active | 1 (Unlimited) | 5 | Matte Tin (Sn) | - | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74AUP1G04 | 5 | - | - | - | - | 3.6V | - | 0.8V | 1 | - | - | 5.4 ns | 500nA | 27 ns | AUP/ULP/V | - | - | - | Inverter | - | - | 5.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |