- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Terminations
- Supply Voltage
- Terminal Position
- Family
- Logic Type
- Max Propagation Delay @ V, Max CL
- Mount
Attribute column
Manufacturer
Diodes Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC2G00HK3-7 Diodes Incorporated | 4134 |
| Datasheet | 24 Weeks | - | - | Surface Mount | 8-XFDFN | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | 74LVC | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | 260 | 2 | 1.8V | 0.35mm | 30 | - | - | R-PDSO-N8 | - | - | - | - | 5.5V | - | - | 1.65V | 2 | - | - | - | - | - | - | - | LVC/LCX/Z | - | 2 | - | NAND Gate | - | - | 4.2ns @ 5V, 50pF | - | - | 10.8 ns | - | - | 40μA | - | - | - | 0.35mm | 1.35mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() 74AHCT86S14-13 Diodes Incorporated | 1530 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 2V | 0.8V | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | - | 14 | - | - | Not Qualified | - | - | 5.5V | 5V | - | - | 4 | - | - | 50pF | - | 10 ns | 20μA | - | AHCT/VHCT/VT | OR, XOR | 2 | - | XOR (Exclusive OR) | 0.008 A | - | 10ns @ 5V, 50pF | 11 ns | - | - | - | NO | - | - | - | - | 1.73mm | 8.635mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT1G04W5-7 Diodes Incorporated | 6000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 2V | 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2007 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74AHCT1G04 | 5 | - | - | - | 5V | - | - | 5V | - | - | 1 | - | - | - | 8mA | 7.7 ns | 1μA | - | AHCT/VHCT/VT | - | - | TOTEM POLE | Inverter | 0.008 A | - | 7.7ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVCE1G32FZ4-7 Diodes Incorporated | 40 |
| Datasheet | - | Gold | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVCE | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | 1.4V~5.5V | DUAL | - | 260 | 1 | 1.5V | 0.5mm | 40 | 74LVCE1G32 | 6 | - | 1 | - | - | - | 5.5V | 3.3V | - | - | - | - | - | 50pF | - | 3.6 ns | 10μA | - | LVC/LCX/Z | OR | 2 | TOTEM POLE | OR Gate | - | - | 3.6ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVC00AT14-13 Diodes Incorporated | 2318 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Cut Tape (CT) | 2012 | 74LVC | e3 | yes | Discontinued | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | - | 14 | - | 1 | - | - | - | 5.5V | 3.3V | - | - | 4 | - | - | 50pF | - | 4.1 ns | 40μA | 6.5 ns | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | - | 4.1ns @ 3.3V, 50pF | 5.5 ns | - | - | - | - | 10μA | No | - | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AUP2G06DW-7 Diodes Incorporated | 1151 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | 6.010099mg | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Tape & Reel (TR) | 2014 | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | - | - | - | - | 0.8V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.2V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G6 | - | - | - | - | 3.6V | - | - | 0.8V | 2 | - | - | - | - | 10.6 ns | 500nA | 19.8 ns | AUP/ULP/V | - | 1 | - | Inverter | - | - | 10.6ns @ 3.3V, 30pF | - | - | - | - | - | - | - | Open Drain | - | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AHC14S14-13 Diodes Incorporated | 32500 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | 40 | - | 14 | - | - | Not Qualified | 5V | - | - | - | - | 2V | 6 | - | - | 50pF | - | 10.6 ns | 40μA | 13.5 ns | AHC/VHC/H/U/V | Inverter, Schmitt Trigger | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | - | - | - | - | - | - | Yes | Schmitt Trigger | 1.48mm | - | 8.74mm | 3.99mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G04Z-7 Diodes Incorporated | 1361 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | SOT-553 | - | 5 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74LVC1G04 | 5 | - | - | - | - | - | - | 3.3V | - | - | 1 | - | - | - | - | 1.6 ns | 200μA | 9.5 ns | LVC/LCX/Z | Inverter, NOT | - | - | Inverter | 0.024 A | - | 1.6ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | 620μm | - | 1.7mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT86T14-13 Diodes Incorporated | 36 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 2V | 0.8V | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | - | 14 | - | - | Not Qualified | - | - | 5.5V | 5V | - | - | 4 | - | - | 50pF | - | 10 ns | 20μA | - | AHCT/VHCT/VT | OR, XOR | 2 | - | XOR (Exclusive OR) | 0.008 A | - | 10ns @ 5V, 50pF | 11 ns | - | - | - | NO | - | - | - | - | - | 5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHC00T14-13 Diodes Incorporated | 84 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | - | 14 | - | 1 | Not Qualified | - | - | 5.5V | - | - | 2V | 4 | - | - | 50pF | - | 7.5 ns | 40μA | - | AHC/VHC/H/U/V | NAND | 2 | - | NAND Gate | 0.008 A | - | 7.5ns @ 5V, 50pF | 9.5 ns | - | - | - | NO | 20μA | - | - | - | - | 5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HCT86T14-13 Diodes Incorporated | 3000 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 2V | 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74HCT86 | 14 | - | - | - | - | - | 5.5V | - | - | - | 4 | - | - | - | - | 32 ns | 20μA | 48 ns | HCT | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | 32ns @ 4.5V, 50pF | - | - | - | - | - | - | Yes | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G02Z-7 Diodes Incorporated | 3700 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | SOT-553 | - | 5 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 74LVC1G02 | 5 | - | 1 | - | - | - | - | 3.3V | - | - | - | - | - | - | - | 1.7 ns | 200μA | 7 ns | LVC/LCX/Z | NOR | 2 | - | NOR Gate | - | - | 1.7ns @ 5V, 50pF | 6 ns | - | - | - | NO | - | - | - | 620μm | - | 1.7mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LV86AT14-13 Diodes Incorporated | 4044 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 1.5V | 0.5V | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | e3 | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | 0.65mm | - | - | 14 | - | - | - | - | - | 5.5V | - | - | 2V | 4 | - | - | - | - | 8.8 ns | 20μA | 11 ns | LV/LV-A/LVX/H | OR, XOR | 2 | - | XOR (Exclusive OR) | - | - | 8.8ns @ 5V, 50pF | - | - | - | - | - | - | Yes | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC05S14-13 Diodes Incorporated | 40 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | 40 | - | 14 | - | - | - | - | - | 5.5V | 2/5.5V | - | 2V | 6 | - | - | 50pF | - | 7.5 ns | 20μA | 14.5 ns | AHC/VHC/H/U/V | Inverter, Schmitt Trigger | - | - | Inverter | 0.008 A | - | 7.5ns @ 5V, 50pF | 9.5 ns | - | - | - | - | - | No | Open Drain | 1.48mm | - | 8.74mm | 3.99mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC06AT14-13 Diodes Incorporated | 2277 |
| Datasheet | 9 Weeks | Tin | Surface Mount | - | TSSOP | - | 14 | - | - | - | 6 | - | Cut Tape (CT) | 2012 | - | e3 | yes | Discontinued | 1 (Unlimited) | 14 | - | 125°C | -40°C | 8542.39.00.01 | TAPE AND REEL | - | DUAL | GULL WING | 260 | 6 | 3.3V | - | 40 | - | 14 | - | - | - | - | Inverting | - | 3.3V | AUTOMOTIVE | - | - | 5.5V | 1.65V | 50pF | - | 2.5 ns | 40μA | 7.6 ns | LVC/LCX/Z | Buffer, Inverter, NOT | - | OPEN-DRAIN | - | 0.024 A | - | - | - | -32mA | - | 32mA | NO | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LV14AT14-13 Diodes Incorporated | 10000 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 1.75V ~ 3.5V | 0.75V ~ 1.5V | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | e3 | - | Active | 1 (Unlimited) | 14 | - | - | - | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | 30 | - | 14 | - | - | - | - | - | 5.5V | - | - | 2V | 6 | - | - | - | - | 10.6 ns | 20μA | 12 ns | LV/LV-A/LVX/H | - | - | - | Inverter | - | - | 10.6ns @ 5V, 50pF | - | - | - | - | - | - | Yes | Schmitt Trigger | 1.05mm | - | 5.1mm | 4.5mm | - | - | ROHS3 Compliant | - | ||
![]() 74AUP1G08SE-7 Diodes Incorporated | 24000 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AUP | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | 0.8V~3.6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | - | 5 | - | 1 | - | - | - | 3.6V | - | - | 0.8V | - | - | - | - | - | 6.2 ns | 500nA | - | AUP/ULP/V | AND | 2 | - | AND Gate | - | - | 6.2ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G11FZ4-7 Diodes Incorporated | 4500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN | - | 6 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2011 | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | 40 | 74LVC1G11 | 6 | - | - | - | - | - | 5.5V | - | - | - | 1 | - | - | 50pF | - | 3.5 ns | 40μA | 20.6 ns | LVC/LCX/Z | AND | 3 | - | AND Gate | 0.024 A | - | 3.5ns @ 5V, 50pF | 5.9 ns | - | - | - | - | - | No | - | 350μm | - | 1.45mm | 1.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT1G14W5-7 Diodes Incorporated | 3000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | -40°C~125°C | Tape & Reel (TR) | 2008 | 74AHCT | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74AHCT1G14 | 5 | - | - | - | 5V | - | - | 5V | - | - | 1 | - | - | - | 8mA | 8 ns | 2μA | 10 ns | AHCT/VHCT/VT | Inverter, Schmitt Trigger | - | - | Inverter | 0.008 A | - | 8ns @ 5V, 50pF | - | - | - | - | YES | - | - | - | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVCE1G00W5-7 Diodes Incorporated | 31 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVCE | e3 | - | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 1.4V~5.5V | DUAL | GULL WING | - | - | 3.3V | - | - | 74LVCE1G00 | - | - | - | - | 5V | - | - | 3.3V | - | - | - | - | - | - | 32mA | 3.6 ns | 10μA | 3.8 ns | - | NAND | 2 | - | NAND Gate | - | 1 | 3.6ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | 1.3mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | - |