- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Number of Terminations
- Supply Voltage
- Terminal Position
- Family
- Logic Type
- Max Propagation Delay @ V, Max CL
- Mount
Attribute column
Manufacturer
Diodes Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Logic Type | Max I(ol) | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AUP2G04DW-7 Diodes Incorporated | 50 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | 6.010099mg | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | Matte Tin (Sn) | - | - | - | - | 0.8V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.2V | 0.65mm | NOT SPECIFIED | - | - | R-PDSO-G6 | - | - | 3.6V | - | - | 0.8V | 2 | - | - | - | - | 5.4 ns | 500nA | - | AUP/ULP/V | - | 1 | - | Inverter | - | 5.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC04S14-13 Diodes Incorporated | 40 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74AHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | 1.27mm | 40 | - | 14 | - | - | - | 5.5V | - | - | 2V | 6 | - | - | - | - | 7.5 ns | 40μA | 14.5 ns | AHC/VHC/H/U/V | Inverter, Schmitt Trigger | - | - | Inverter | - | 7.5ns @ 5V, 50pF | - | - | - | - | 20μA | No | - | 1.48mm | - | 8.74mm | 3.99mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AUP2G06FZ4-7 Diodes Incorporated | 4891 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C | Cut Tape (CT) | 2014 | 74AUP | e3 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 2 | 3V | 0.5mm | 30 | 74AUP2G06 | - | - | - | - | - | - | - | 0.8V | 2 | - | - | - | - | 10.6 ns | 500nA | 19.8 ns | AUP/ULP/V | Inverter, Schmitt Trigger | - | - | Inverter | - | 10.6ns @ 3.3V, 30pF | - | - | - | - | - | No | Open Drain | 370μm | - | 1.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G08FZ4-7 Diodes Incorporated | 5000 |
| Datasheet | 19 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 1.65V~5.5V | DUAL | - | 260 | 1 | 1.8V | 0.5mm | 40 | 74LVC1G08 | 6 | - | 1 | - | 5.5V | 3.3V | - | - | - | - | - | 50pF | - | 5.5 ns | 200μA | - | LVC/LCX/Z | AND | 2 | TOTEM POLE | AND Gate | - | 5.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC86T14-13 Diodes Incorporated | 200 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | 0.65mm | 40 | - | 14 | - | - | - | 6V | - | - | 2V | 4 | - | - | - | - | 15 ns | 20μA | - | HC/UH | OR, XNOR, XOR | 2 | - | XOR (Exclusive OR) | - | 15ns @ 6V, 50pF | - | - | - | - | - | - | - | - | - | 5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LV06AT14-13 Diodes Incorporated | 30000 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.5V | 0.5V | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LV | e3 | - | Active | 1 (Unlimited) | 14 | - | - | - | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | 30 | - | 14 | - | - | - | 5.5V | - | - | 2V | 6 | - | - | - | - | 7.5 ns | 20μA | 8.5 ns | LV/LV-A/LVX/H | - | - | - | Inverter | - | 7.5ns @ 5V, 50pF | - | - | - | - | - | Yes | Open Drain | 1.05mm | - | 5.1mm | 4.5mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVCE1G04SE-7 Diodes Incorporated | 3200 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74LVCE | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 1.4V~5.5V | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | 74LVCE1G04 | 5 | - | - | - | - | 3.3V | - | - | - | - | - | - | 32mA | 7.5 ns | 10μA | 7.5 ns | LVC/LCX/Z | - | - | TOTEM POLE | Inverter | 0.024 A | 3.3ns @ 5V, 50pF | 3.4 ns | - | - | NO | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G32FW4-7 Diodes Incorporated | 30 |
| Datasheet | - | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AUP | e4 | yes | Discontinued | 1 (Unlimited) | 6 | - | - | - | - | - | 0.8V~3.6V | DUAL | NO LEAD | 260 | 1 | 3V | 0.35mm | 40 | - | 6 | - | 1 | - | - | - | - | 0.8V | - | - | - | - | - | 6.4 ns | 500nA | - | AUP/ULP/V | OR | 2 | - | OR Gate | - | 6.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | 0.4mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G00FW4-7 Diodes Incorporated | 70 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | 260 | 1 | 1.8V | 0.35mm | 40 | 74LVC1G00 | 6 | - | 1 | - | 5.5V | 3.3V | - | - | - | - | - | 50pF | - | 5.5 ns | 200μA | - | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | 5.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74AUP1G09FW4-7 Diodes Incorporated | 590 |
| Datasheet | - | - | Surface Mount | - | DFN | 6 | - | - | - | - | - | - | Cut Tape (CT) | - | - | e4 | yes | Discontinued | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | - | DUAL | NO LEAD | 260 | 1 | 3V | 0.35mm | 40 | - | 6 | - | - | - | - | - | AUTOMOTIVE | - | 1 | 3.6V | 800mV | - | - | 12.7 ns | 500nA | - | AUP/ULP/V | AND | 2 | OPEN-DRAIN | - | - | - | - | - | - | - | - | - | - | - | 0.4mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 74HCT00S14-13 Diodes Incorporated | 45 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | - | 14 | - | - | - | 5.5V | - | - | - | 4 | - | - | - | - | 22 ns | 20μA | 29 ns | HCT | NAND | 2 | - | NAND Gate | - | 22ns @ 4.5V, 50pF | - | - | - | - | - | Yes | - | 1.48mm | - | 8.74mm | 3.99mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVCE1G08FZ4-7 Diodes Incorporated | 50000 |
| Datasheet | - | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVCE | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 1.4V~5.5V | DUAL | - | 260 | 1 | 1.5V | 0.5mm | 40 | - | 6 | - | 1 | - | 5.5V | 3.3V | - | - | - | - | - | 50pF | - | 3.6 ns | 10μA | - | LVC/LCX/Z | AND | 2 | TOTEM POLE | AND Gate | - | 3.6ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74AUP1G02FZ4-7 Diodes Incorporated | 4900 |
| Datasheet | - | - | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AUP | e4 | yes | Discontinued | 1 (Unlimited) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | 40 | - | 6 | - | 1 | - | - | - | - | 0.8V | - | - | - | - | - | 6.4 ns | 500nA | - | AUP/ULP/V | NOR | 2 | - | NOR Gate | - | 6.4ns @ 3.3V, 30pF | - | - | - | - | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVC2G04FX4-7 Diodes Incorporated | 4138 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | e4 | - | Active | 1 (Unlimited) | 6 | - | - | - | - | - | 1.65V~5.5V | BOTTOM | BALL | - | 2 | 3.3V | 0.5mm | - | - | 6 | - | - | - | 5.5V | - | - | - | 2 | - | - | - | - | 3.8 ns | 10μA | 3.8 ns | LVC/LCX/Z | - | - | - | Inverter | - | 3.8ns @ 5V, 50pF | - | - | - | - | - | No | - | 370μm | - | 1.4mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G04FW4-7 Diodes Incorporated | 1353 |
| Datasheet | 19 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | 260 | 1 | 1.8V | 0.35mm | 40 | 74LVC1G04 | 6 | - | - | - | 5.5V | 3.3V | - | - | 1 | - | - | 50pF | - | 3.7 ns | 200μA | 9.5 ns | LVC/LCX/Z | - | - | - | Inverter | 0.024 A | 3.7ns @ 5V, 50pF | 5.5 ns | - | - | NO | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74AUP1G09FZ4-7 Diodes Incorporated | 10000 |
| Datasheet | - | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1.6V ~ 2V | 0.7V ~ 0.9V | - | -40°C~125°C TA | Cut Tape (CT) | - | 74AUP | e4 | yes | Discontinued | 1 (Unlimited) | 6 | - | - | - | - | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | 40 | - | 6 | - | 1 | - | - | - | - | 0.8V | - | - | - | - | - | 12.7 ns | 500nA | - | AUP/ULP/V | AND | 2 | - | AND Gate | - | 12.7ns @ 3.3V, 30pF | - | - | - | - | - | - | Open Drain | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74HCT00T14-13 Diodes Incorporated | 1926 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 2V | 0.8V | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | - | 14 | - | 1 | 5V | - | - | - | - | 4 | - | - | - | - | 22 ns | 40μA | 29 ns | HCT | NAND | 2 | - | NAND Gate | - | 22ns @ 4.5V, 50pF | - | - | - | - | 20μA | Yes | - | 1.05mm | - | 5.1mm | 4.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVCE1G86FZ4-7 Diodes Incorporated | 50000 |
| Datasheet | 18 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVCE | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | 1.4V~5.5V | DUAL | - | 260 | 1 | 1.5V | 0.5mm | 40 | 74LVCE1G86 | 6 | - | 1 | - | 5.5V | 3.3V | - | - | - | - | - | 50pF | - | 3.6 ns | 10μA | - | LVC/LCX/Z | OR, XOR | 2 | TOTEM POLE | XOR (Exclusive OR) | - | 3.6ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 74LVC1G32FW4-7 Diodes Incorporated | 155000 |
| Datasheet | 19 Weeks | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | - | 260 | 1 | 1.8V | 0.35mm | 40 | 74LVC1G32 | 6 | - | 1 | - | 5.5V | 3.3V | - | - | - | - | - | 50pF | - | 5.5 ns | 200μA | - | LVC/LCX/Z | OR | 2 | - | OR Gate | - | 5.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 0.4mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AHC08S14-13 Diodes Incorporated | 4336 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SO | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | 4 | -40°C~125°C TA | Tape & Reel (TR) | 2007 | 74AHC | - | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 5.5V | 2V | - | - | 7.5 ns | 20μA | 14.5 ns | - | AND | 2 | - | AND Gate | - | 7.5ns @ 5V, 50pF | - | 8mA | 8mA | - | 20μA | Yes | - | 1.48mm | - | 8.74mm | 3.99mm | - | No SVHC | ROHS3 Compliant | Lead Free |