- Circuit
- Factory Lead Time
- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Voltage Supply Source
- Moisture Sensitivity Level (MSL)
- Operating Temperature
Attribute column
Manufacturer
Diodes Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Load Capacitance | Number of Ports | Power Dissipation | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Supply Type | Output Polarity | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Voltage Supply Source | Independent Circuits | Number of Output Lines | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI3B3245LE Diodes Incorporated | 2727 | - | Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | -40°C~85°C | Tube | 2015 | e3 | Obsolete | 1 (Unlimited) | 20 | EAR99 | Bus Switch | 10Ohm | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 3245 | - | - | 3.3V | 8 x 1:1 | 3.63V | - | 2.97V | - | - | 2 | - | 8 | - | 4.5 ns | 3μA | 4.5 ns | CBTLV/3B | - | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | 1 | - | - | 6.5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI5C3257QEX Diodes Incorporated | 2800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | - | Matte Tin (Sn) | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 4 | 5V | 0.635mm | 40 | PI5C3257 | 4 | - | 5V | 4 x 2:1 | - | 5V | - | - | 50pF | 3 | 500mW | 1 | - | 250 ps | 3μA | 5.2 ns | CBT/FST/QS/5C/B | Demultiplexer, Demux, Multiplexer, Mux | - | 8 | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | 1 | - | - | - | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI5C3384QE Diodes Incorporated | 35 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | -40°C~85°C | Tube | - | e3 | Active | 1 (Unlimited) | 24 | EAR99 | Bus Switch | 10Ohm | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 40 | 3384 | - | - | 5V | 5 x 1:1 | - | 5V | - | - | 50pF | 2 | 500mW | 10 | SPST | 250 ps | 3μA | 6.5 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | 2 | - | 1.75mm | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI3B3126QEX Diodes Incorporated | 27500 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Bus Switch | 10Ohm | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 40 | PI3B3126 | - | - | 3.3V | 1 x 1:1 | 3.63V | - | 2.97V | - | - | 2 | - | 4 | - | 250 ps | 3μA | 4 ns | CBTLV/3B | - | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | - | - | 1.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() PI3C3306UEX Diodes Incorporated | 37008 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Bus Switch | 8Ohm | - | - | 2.3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | 3306 | - | - | - | 1 x 1:1 | 3.63V | - | - | - | - | 2 | - | 1 | SPST | 250 ps | 500μA | 9.8 ns | - | - | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | - | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI5C3861QE Diodes Incorporated | 209 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | -40°C~85°C | Tube | 2007 | e3 | Active | 1 (Unlimited) | 24 | EAR99 | Bus Switch | 10Ohm | MATTE TIN | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 40 | 3861 | - | - | 5V | 10 x 1:1 | - | 5V | - | - | - | 2 | 500mW | 10 | SPST | 6.5 ns | 10μA | 6.5 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | 1 | - | - | 8.65mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI5C3251QEX Diodes Incorporated | 60000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | - | - | - | 4V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 40 | PI5C3251 | - | Not Qualified | 5V | 1 x 8:1 | - | 5V | - | - | 50pF | 2 | - | 8 | - | 250 ps | 3μA | 6 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | 1 | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() PI3B3257QE Diodes Incorporated | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C | Tube | 2013 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | - | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.635mm | 40 | 3257 | 4 | - | 3.3V | 4 x 2:1 | 3.63V | - | 2.97V | 4 | - | - | 500mW | - | DPST | 4.8 ns | 3μA | 4.8 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | 8 | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | 1 | - | - | - | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI5C3390QE Diodes Incorporated | 9180 | - | Datasheet | 27 Weeks | Tin | Surface Mount | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | - | 28 | 1 | - | -40°C~85°C | Tube | 2016 | e3 | Obsolete | 1 (Unlimited) | 28 | EAR99 | Multiplexer/Demultiplexer | 10Ohm | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 40 | 3390 | - | - | 5V | 1 x 16:8 | - | 5V | - | - | - | - | 500mW | 16 | - | 250 ps | 30μA | 6.5 ns | CBT/FST/QS/5C/B | Demultiplexer, Demux, Multiplexer, Mux | - | 16 | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | - | 8 | - | 9.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI5C3126QEX Diodes Incorporated | 13824 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Bus Switch | 22Ohm | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 40 | PI5C3126 | - | Not Qualified | 5V | 1 x 1:1 | - | 5V | - | - | 50pF | 2 | - | 4 | - | 5.4 ns | 3μA | - | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | - | - | 1.75mm | - | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() PI5C3306LEX Diodes Incorporated | 10000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Bus Switch | 10Ohm | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | PI5C3306 | - | - | 5V | 1 x 1:1 | - | 5V | - | - | 50pF | 2 | - | 1 | - | 250 ps | 3μA | 5.5 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | - | - | - | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI3B3126QE Diodes Incorporated | 16 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 4 | - | -40°C~85°C | Tube | 2004 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Bus Switch | 10Ohm | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.635mm | 40 | 3126 | - | - | 3.3V | 1 x 1:1 | 3.63V | - | 2.97V | - | - | 2 | - | 4 | SPST | 250 ps | 3μA | 4 ns | CBTLV/3B | - | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | - | - | 1.75mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PI5C3125QEX Diodes Incorporated | 18451 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Bus Switch | 22Ohm | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 40 | PI5C3125 | - | - | 5V | 1 x 1:1 | - | 5V | - | - | 50pF | 2 | - | 4 | - | 250 ps | 3μA | 5.4 ns | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | - | - | 1.75mm | - | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI3CH800QEX Diodes Incorporated | 255 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Bus Switch | 7Ohm | - | ALSO OPERATES AT 3.3V SUPPLY | 1.8V 2.5V 3.3V | DUAL | GULL WING | 260 | 8 | 2.5V | 0.635mm | 40 | PI3CH800 | - | - | - | 1 x 8:8 | 2.75V | 2.5/3.3V | 2.25V | - | - | 2 | - | 1 | - | 300 ps | 800μA | - | 3CH | - | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | 1 | - | - | 8.65mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() PI3B3251LE Diodes Incorporated | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | -40°C~85°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | - | MATTE TIN (787) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | - | - | - | 3.3V | 1 x 8:1 | 3.63V | - | 2.97V | - | - | 2 | - | 8 | - | - | - | - | CBTLV/3B | Demultiplexer, Multiplexer | - | - | 3-STATE | - | TRUE | -120mA | 0.25 ns | 120mA | Single Supply | 1 | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | - | ||
![]() PI5C3384LEX Diodes Incorporated | 2466 | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 24 | EAR99 | Bus Switch | - | Matte Tin (Sn) | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | PI5C3384 | - | Not Qualified | 5V | 5 x 1:1 | - | - | - | - | - | 2 | - | 10 | - | 6.5 ns | 3μA | - | CBT/FST/QS/5C/B | - | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | 2 | - | - | 7.8mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() PI3B3253QEX Diodes Incorporated | 63 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | 10Ohm | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.635mm | 40 | 3253 | - | - | 3.3V | 2 x 4:1 | 3.63V | - | - | - | - | 5 | - | 8 | 4PST | 250 ps | 3μA | 5.2 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | 1 | 2 | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI5C3306LE Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | 2 | - | -40°C~85°C | Tray | 2010 | e3 | Last Time Buy | 1 (Unlimited) | 8 | EAR99 | Bus Switch | 10Ohm | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | 3306 | - | - | 5V | 1 x 1:1 | - | 5V | - | - | 50pF | 2 | 500mW | 1 | SPST | 250 ps | 3μA | 5.5 ns | CBT/FST/QS/5C/B | - | 100 Mbps | - | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | - | - | - | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI5C3253QE Diodes Incorporated | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~85°C | Tube | 2009 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 2 | 5V | 0.635mm | 40 | 3253 | 2 | - | 5V | 2 x 4:1 | - | 5V | - | - | 50pF | 2 | 500mW | 4 | 4PST | 250 ps | 3μA | 6 ns | CBT/FST/QS/5C/B | Demultiplexer, Demux, Multiplexer, Mux | - | 8 | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | 1 | - | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() PI3B3253LE Diodes Incorporated | 3744 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -40°C~85°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer/Demultiplexer | - | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 30 | 3253 | 2 | - | 3.3V | 2 x 4:1 | 3.63V | - | - | 2 | - | 5 | 500mW | 4 | 4PST | 250 ps | 3μA | 5.2 ns | CBTLV/3B | Demultiplexer, Multiplexer | - | 8 | 3-STATE | Single | TRUE | -120mA | - | 120mA | Single Supply | 1 | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free |