- Internal Switch(s)
- Mounting Type
- Output Isolation
- Package / Case
- Topology
- Fault Protection
- Packaging
- Operating Temperature
- Part Status
- Voltage - Supply (Vcc/Vdd)
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
Diodes PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Analog IC - Other Type | Operating Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Internal Switch(s) | Fault Protection | Memory IC Type | Max Duty Cycle | Isolation | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP3776BMTR-G1 Diodes Incorporated | 40000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 73.992255mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 260 | - | - | 30 | - | - | 1 | 14V | - | - | - | SWITCHING CONTROLLER | - | 67mA | 6.1V~28V | - | - | - | Flyback | - | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | Non-Isolated | - | Isolated | - | 13V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3125AKTR-G1 Diodes Incorporated | 39000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.95mm | - | - | R-PDSO-G6 | 1 | - | - | 16V | - | SWITCHING CONTROLLER | 1.2A | 350mA | 10V~25V | - | - | - | Flyback | CURRENT-MODE | - | 65kHz | 25V | PULSE WIDTH MODULATION | - | - | SINGLE | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 80 % | - | 75% | Isolated | - | 15.8V | - | - | 2.96mm | - | ROHS3 Compliant | Lead Free | ||
![]() AP3983BMTR-G1 Diodes Incorporated | 10000 |
| Datasheet | 24 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | e3 | yes | Active | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | 6W | - | - | - | - | - | 260 | - | - | 30 | - | - | - | - | - | - | - | - | - | - | 6.82V~25V | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | STANDARD SRAM | - | - | - | Isolated | 650V | 15.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3983RMTR-G1 Diodes Incorporated | 3401 |
| Datasheet | 23 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | 10W | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 6.82V~25V | - | - | - | Flyback | - | - | 80kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | 700V | 15.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3105NVKTR-G1 Diodes Incorporated | 174000 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | e3 | - | Obsolete | 3 (168 Hours) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95mm | 30 | - | - | - | 13V | - | 16V | - | SWITCHING CONTROLLER | - | 350mA | 10V~25V | 2mA | - | 10V | Flyback | CURRENT-MODE | - | 65kHz | 25V | PULSE WIDTH MODULATION | 150ns | 50 ns | SINGLE | No | Current Limiting, Over Load, Over Voltage | - | 80 % | - | 75% | Isolated | - | 15.5V | 1.3mm | - | 3.1mm | 1.7mm | ROHS3 Compliant | - | ||
![]() AP3301K6TR-G1 Diodes Incorporated | 20000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SWITCHING CONTROLLER | - | - | 10V~25V | - | - | - | Flyback | - | - | 120kHz | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | - | 15.8V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3302K6TR-G1 Diodes Incorporated | 500 |
| Datasheet | 23 Weeks | - | - | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 10V~28V | - | - | - | Flyback | - | - | 120kHz | - | - | - | - | - | No | Current Limiting, Over Voltage | - | - | - | - | Isolated | - | 15.8V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3105VKTR-G1 Diodes Incorporated | 69000 |
| - | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95mm | - | - | R-PDSO-G6 | - | - | - | 16V | - | SWITCHING CONTROLLER | - | - | 10V~25V | - | - | 10V | Flyback | CURRENT-MODE | - | 65kHz | 25V | PULSE WIDTH MODULATION | - | - | SINGLE | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | - | 15.5V | - | 1.45mm | 2.96mm | 1.6mm | ROHS3 Compliant | - | ||
![]() AP3103AKTR-G1 Diodes Incorporated | 276000 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | 30 | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 10V~25V | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Voltage | - | - | - | 75% | Isolated | - | 15.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3988MTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 24 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | 7 | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | - | Active | 3 (168 Hours) | 7 | EAR99 | - | - | - | - | ALSO OPERATES IN VOLTAGE MODE | - | 5.5W | DUAL | GULL WING | - | 1 | - | - | AP3988 | - | 1 | - | - | 15V | - | SWITCHING CONTROLLER | 650μA | - | 5.8V~25V | - | 5.5W | - | Flyback | CURRENT/VOLTAGE-MODE | - | 60kHz | 25V | PULSE FREQUENCY MODULATION | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | 700V | 15V | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | Lead Free | ||
![]() AP3125VKTR-G1 Diodes Incorporated | 2390 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | e3 | - | Active | 3 (168 Hours) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.95mm | - | - | R-PDSO-G6 | 1 | 13V | - | 16V | - | SWITCHING CONTROLLER | 1.2mA | 350mA | 10V~25V | - | - | - | Flyback | CURRENT-MODE | - | 65kHz | 25V | PULSE WIDTH MODULATION | - | - | SINGLE | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 80 % | - | 75% | Isolated | - | 15.8V | - | - | 2.96mm | - | ROHS3 Compliant | Lead Free | ||
![]() AP3983CMTR-G1 Diodes Incorporated | 400 | - | Datasheet | 24 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | - | - | Matte Tin (Sn) | - | - | 6W | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | 6.82V~25V | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | STANDARD SRAM | - | - | - | Isolated | 650V | 15.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3105NAKTR-G1 Diodes Incorporated | 1268 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | e3 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.95mm | 30 | - | - | - | - | - | 16V | 1 | SWITCHING CONTROLLER | - | - | 10V~25V | 2mA | - | - | Flyback | CURRENT-MODE | 0.35A | 65kHz | 25V | PULSE WIDTH MODULATION | - | - | SINGLE | No | Current Limiting, Over Load, Over Voltage | - | - | - | 75% | Isolated | - | 15.5V | 1.3mm | - | 3.1mm | 1.7mm | ROHS3 Compliant | - | ||
![]() AP3125BKTR-G1 Diodes Incorporated | 2650 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | 14.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | SWITCHING CONTROLLER | 1.2A | 350mA | 10V~25V | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 80 % | - | 75% | Isolated | - | 15.8V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3783AK6TR-G1 Diodes Incorporated | 10000 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SWITCHING CONTROLLER | - | - | 6.8V~35V | - | - | - | Flyback | - | - | 60kHz | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | 15.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3766K6TR-G1 Diodes Incorporated | 30000 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-23-6 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | AP3766 | - | 1 | - | 36V | - | - | - | - | 30mA | 9V~36V | - | - | - | Flyback | - | - | - | - | - | - | - | - | No | Short Circuit | - | - | - | - | Isolated | - | 18.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3971P7-G1 Diodes Incorporated | 102700 | - | Datasheet | 22 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | -40°C~85°C TA | Tube | 2013 | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 12W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 5.3V~22V | - | - | - | Buck, Flyback | - | - | 60kHz | - | - | - | - | - | Yes | Over Temperature, Short Circuit | - | - | - | - | Either | - | 15V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3127KTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 10V~28V | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Voltage | - | - | - | 75% | Isolated | - | 15.8V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP3105VKTR-BG1 Diodes Incorporated | 23 |
| - | 24 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~25V | - | - | - | Flyback | - | - | 65kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 75% | Isolated | - | 15.5V | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP31261KTR-G1 Diodes Incorporated | 3265 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e3 | - | Active | 3 (168 Hours) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95mm | 30 | - | - | - | - | 25V | 16V | - | SWITCHING CONTROLLER | - | 350mA | 10V~25V | - | - | 10V | Flyback | CURRENT-MODE | - | 65kHz | - | PULSE WIDTH MODULATION | 150ns | 50 ns | SINGLE | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 80 % | - | 75% | Isolated | - | 15.8V | - | 1.45mm | - | - | ROHS3 Compliant | - |