- Internal Switch(s)
- Mounting Type
- Output Isolation
- Package / Case
- Topology
- Fault Protection
- Packaging
- Operating Temperature
- Part Status
- Voltage - Supply (Vcc/Vdd)
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
Diodes PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Analog IC - Other Type | Operating Supply Current | Output Current | Voltage - Supply (Vcc/Vdd) | Input Voltage (Min) | Topology | Control Mode | Frequency - Switching | Input Voltage (Max) | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Internal Switch(s) | Fault Protection | Memory IC Type | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP3125HBKTR-G1 Diodes Incorporated | 10271 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 260 | - | - | 30 | - | 1 | - | - | - | - | SWITCHING CONTROLLER | 1.2A | 350mA | 10V~25V | - | Flyback | - | 100kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 80 % | 75% | Isolated | - | 15.8V | - | - | - | ROHS3 Compliant | ||
![]() AP3776MTR-G1 Diodes Incorporated | 1000 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | 30 | - | - | - | - | - | - | BATTERY CHARGE CONTROLLER | - | - | 6.1V~28V | - | Flyback | - | - | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | 13V | - | - | - | ROHS3 Compliant | ||
![]() AP3983EP7-G1 Diodes Incorporated | 6000 | - | Datasheet | 24 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C TA | Tube | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | 20W | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 6.82V~25V | - | Flyback | - | 65kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | 700V | 15.5V | - | - | - | ROHS3 Compliant | ||
![]() AP3125LKTR-G1 Diodes Incorporated | 31000 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | e3 | - | Active | 3 (168 Hours) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 0.95mm | - | R-PDSO-G6 | 1 | 13V | - | 16V | - | SWITCHING CONTROLLER | 1.2mA | 350mA | 10V~25V | - | Flyback | CURRENT-MODE | 65kHz | 25V | PULSE WIDTH MODULATION | - | - | SINGLE | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 80 % | 75% | Isolated | - | 15.8V | - | 2.96mm | - | ROHS3 Compliant | ||
![]() AP3125B1KTR-G1 Diodes Incorporated | 120000 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | SOT-26 | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~25V | - | Flyback | - | 65kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | - | 15.8V | - | - | - | RoHS Compliant | ||
![]() AP3783RBK6TR-G1 Diodes Incorporated | 480000 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8V~35V | - | Flyback | - | 80kHz | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | 15.5V | - | - | - | ROHS3 Compliant | ||
![]() AP3127HKTR-G1 Diodes Incorporated | 9000 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 10V~28V | - | Flyback | - | 100kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Voltage | - | - | 75% | Isolated | - | 15.8V | - | - | - | ROHS3 Compliant | ||
![]() AP3785TMTR-G1 Diodes Incorporated | 42 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SO | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 3 (168 Hours) | - | - | - | 150°C | -40°C | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9V~30V | - | Flyback | - | 80kHz | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | 13V | - | - | - | ROHS3 Compliant | ||
![]() AP3105CVKTR-G1 Diodes Incorporated | In Stock | - | - | - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~150°C TJ | Cut Tape (CT) | 2017 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~25V | - | Flyback | - | 65kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | - | 15.5V | - | - | - | ROHS3 Compliant | ||
![]() AP3783BK6TR-G1 Diodes Incorporated | 5700 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 260 | - | - | 30 | - | - | - | - | - | 1 | SWITCHING CONTROLLER | - | - | 6.8V~35V | - | Flyback | - | 60kHz | - | - | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | - | 15.5V | - | - | - | ROHS3 Compliant | ||
![]() AP3984MTR-G1 Diodes Incorporated | 5500 | - | Datasheet | 24 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 4.6V~25V | - | Flyback | - | 60kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | - | - | - | Isolated | 700V | 13V | - | - | - | ROHS3 Compliant | ||
![]() AP3772AK6TR-G1-2 Diodes Incorporated | 13 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V~30V | - | Flyback | - | - | - | - | - | - | - | No | Open Circuit, Over Voltage, Short Circuit | - | - | - | Isolated | - | 15.5V | - | - | - | ROHS3 Compliant | ||
![]() AP3125CMKTR-G1 Diodes Incorporated | 6000 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | SOT-26 | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | - | Active | 3 (168 Hours) | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V~25V | - | Flyback | - | 65kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | 3.3V~14.5V | 15.8V | - | - | - | ROHS3 Compliant | ||
![]() AP3107ZMTR-G1 Diodes Incorporated | 13 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | 30 | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 10V~25V | - | Flyback | - | 65kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 75% | Isolated | - | 16V | - | - | - | ROHS3 Compliant | ||
![]() AP3772HBK6TR-G1-2 Diodes Incorporated | In Stock | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V~30V | - | Flyback | - | - | - | - | - | - | - | No | Open Circuit, Over Voltage, Short Circuit | - | - | - | Isolated | - | 15.5V | - | - | - | RoHS Compliant | ||
![]() AP3125HAKTR-G1 Diodes Incorporated | 1536 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | 260 | - | - | 30 | - | 1 | 13V | - | - | - | SWITCHING CONTROLLER | 1.2mA | 350mA | 10V~25V | - | Flyback | - | 100kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 80 % | 75% | Isolated | - | 15.8V | - | - | - | ROHS3 Compliant | ||
![]() AP3772BNK6TR-G1-2 Diodes Incorporated | In Stock | - | - | 23 Weeks | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V~30V | - | Flyback | - | - | - | - | - | - | - | No | Open Circuit, Over Voltage, Short Circuit | - | - | - | Isolated | - | 15.5V | - | - | - | RoHS Compliant | ||
![]() AP3983DP7-G1 Diodes Incorporated | 6000 | - | Datasheet | 24 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~105°C TA | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | 18W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 6.82V~25V | - | Flyback | - | 65kHz | - | - | - | - | - | Yes | Over Temperature, Over Voltage, Short Circuit | STANDARD SRAM | - | - | Isolated | 650V | 15.5V | - | - | - | ROHS3 Compliant | ||
![]() AP3105KTR-G1 Diodes Incorporated | 30032 |
| Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | e3 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.95mm | 30 | - | - | - | 25V | 16V | - | SWITCHING CONTROLLER | - | 350mA | 10V~25V | 10V | Flyback | CURRENT-MODE | 65kHz | - | PULSE WIDTH MODULATION | 250ns | 100 ns | SINGLE | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 80 % | 75% | Isolated | - | 15.5V | 1.3mm | 3.1mm | 1.7mm | ROHS3 Compliant | ||
![]() AP3105DKTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | e3 | yes | Obsolete | 3 (168 Hours) | - | - | Matte Tin (Sn) | - | - | - | - | - | - | 260 | - | - | 30 | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 10V~25V | - | Flyback | - | 65kHz | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 75% | Isolated | - | 15.5V | - | - | - | ROHS3 Compliant |