- Internal Switch(s)
- Mounting Type
- Output Isolation
- Package / Case
- Topology
- Fault Protection
- Packaging
- Operating Temperature
- Part Status
- Voltage - Supply (Vcc/Vdd)
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
Diodes PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Input / Supply Voltage - Max | Input / Supply Voltage - Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Power (Watts) | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Input Voltage-Nom | Analog IC - Other Type | Output Current | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Frequency - Switching | Input Voltage (Max) | Control Technique | Switcher Configuration | Internal Switch(s) | Fault Protection | Isolation | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Product | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP3770BNK6TR-G1-2 Diodes Incorporated | In Stock | - | - | 23 Weeks | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | 120kHz | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | 52% | Isolated | - | - | - | - | - | - | RoHS Compliant | ||
![]() AP3772APK6TR-G1-2 Diodes Incorporated | In Stock | - | - | 22 Weeks | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V~30V | - | - | Flyback | - | - | - | - | - | No | Open Circuit, Over Voltage, Short Circuit | - | - | Isolated | - | 15.5V | - | - | - | - | ROHS3 Compliant | ||
![]() AP3128S-13 Diodes Incorporated | 1637 |
| - | - | - | Surface Mount | SOIC-8 | 8-SO Type A1 | - | 2500 | 50 V | 10 V | + 85 C | Diodes Incorporated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 105 kHz | -40°C ~ 85°C (TA) | Cut Tape | - | - | - | - | - | - | - | - | PWM Controller | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - 800 mA to 300 mA | 10V ~ 50V | Soft Start | - | Flyback, PWM | - | 23kHz ~ 105kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | Non-Isolated | - | Isolated | 700V | - | AC/DC Converters | - | - | - | - | ||
![]() AP3772HCK6TR-GA Diodes | In Stock | - | - | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | - | - | - | Diodes Incorporated | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5V ~ 30V | - | - | Flyback | - | - | - | - | - | No | Open Circuit, Over Voltage, Short Circuit | - | - | Isolated | - | 15.5 V | - | - | - | - | - | ||
![]() AP3970P7-AG1 Diodes | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7-PDIP | - | - | - | - | - | Diodes Incorporated | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 12 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3V ~ 22V | - | - | Flyback | - | 60kHz | - | - | - | Yes | Over Temperature, Short Circuit | - | - | Isolated | 700V | 15 V | - | - | - | - | - | ||
![]() AP3970SP7-G1 Diodes | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7-PDIP | - | - | - | - | - | Diodes Incorporated | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 12 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3V ~ 22V | - | - | Flyback | - | 60kHz | - | - | - | Yes | Over Temperature, Short Circuit | - | - | Isolated | 700V | 15 V | - | - | - | - | - | ||
![]() AP3902P-G1 Diodes | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | AP3902 | - | - | - | - | Diodes Incorporated | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 13 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.55V ~ 6.3V | - | - | Flyback | - | 60kHz | - | - | - | Yes | Open Circuit, Over Voltage, Short Circuit | - | 75% | Either | 700V | 5.25 V | - | - | - | - | - | ||
![]() AP3125AEKTR-G1 Diodes Incorporated | 3000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP3965MTR-G1 Diodes | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | 7-SO | AP3965 | - | - | - | - | Diodes Incorporated | - | - | Tape & Reel (TR) | Obsolete | Non-Compliant | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3V ~ 22V | - | - | Buck, Flyback | - | 60kHz | - | - | - | Yes | Over Temperature, Short Circuit | - | - | Either | - | 15 V | - | - | - | - | - | ||
![]() AP3304W6-7 Diodes Incorporated | 1763 |
| - | - | - | Surface Mount | SOT-26 | SOT-26 (Type A1) | - | 3000 | 50 V | 10 V | + 85 C | Diodes Incorporated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | 100 kHz | -40°C ~ 85°C (TA) | Cut Tape | - | - | - | - | - | - | - | - | PWM Controller | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - 800 mA to 300 mA | 10V ~ 50V | Soft Start | - | Flyback, PWM | - | 23kHz ~ 100kHz | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | Non-Isolated | - | Isolated | - | 15.8 V | AC/DC Converters | - | - | - | - | ||
![]() AP3706MTR-G1 Diodes | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | Diodes Incorporated | - | - | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.3V ~ 30V | - | - | Flyback | - | - | - | - | - | No | Open Circuit, Over Voltage, Short Circuit | - | - | Isolated | - | 18.5 V | - | - | - | - | - | ||
![]() AP3710P-E1 Diodes | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | AP3710 | - | - | - | - | Diodes Incorporated | - | - | Tube | Obsolete | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.65V ~ 6.3V | Frequency Control | - | Buck | - | 60kHz | - | - | - | Yes | Short Circuit, UVLO | - | 75% | Isolated | - | 5.6 V | - | - | - | - | - | ||
![]() AP3105LKTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | yes | Obsolete | 3 (168 Hours) | 6 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95mm | - | 30 | R-PDSO-G6 | - | 16V | SWITCHING CONTROLLER | - | 10V~25V | - | 10V | Flyback | CURRENT-MODE | 65kHz | 25V | PULSE WIDTH MODULATION | SINGLE | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 75% | Isolated | - | 15.5V | - | 1.45mm | 2.96mm | 1.6mm | ROHS3 Compliant | ||
![]() AP3770APK6TR-G1-2 Diodes Incorporated | In Stock | - | - | 23 Weeks | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | - | 120kHz | - | - | - | No | Over Temperature, Over Voltage, Short Circuit | - | 52% | Isolated | - | - | - | - | - | - | RoHS Compliant | ||
![]() AP3968DMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | 8542.39.00.01 | 4W | - | - | - | - | - | unknown | - | - | - | - | SWITCHING REGULATOR | - | 5.3V~22V | - | - | Flyback | - | 60kHz | - | - | - | Yes | Over Temperature, Short Circuit | - | - | Isolated | - | 15V | - | - | - | - | RoHS Compliant | ||
![]() AP3705KTR-G1 Diodes Incorporated | In Stock | - | - | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V | Soft Start | - | Flyback | - | - | - | - | - | Yes | Over Temperature, Short Circuit | - | - | Non-Isolated | - | 19.5V | - | - | - | - | Non-RoHS Compliant | ||
![]() GP168MTR-G1 Diodes Incorporated | In Stock | - | - | 23 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AP3917BS7-13 Diodes Incorporated | 3900 | - | Datasheet | 23 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2V~8.8V | - | - | Buck, Flyback | - | - | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Short Circuit | - | - | Non-Isolated | 650V | - | - | - | - | - | ROHS3 Compliant | ||
![]() AL17050WT-7 Diodes Incorporated | 30000 | - | Datasheet | 19 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 260 | - | - | - | 30 | - | - | - | SWITCHING REGULATOR | - | 5.3V~5.6V | - | - | Step-Down (Buck) | - | - | - | - | - | No | Over Load, Open Loop, Short Circuit, Thermal Shutdown | - | - | Non-Isolated | 500V | 2.4V | - | - | - | - | ROHS3 Compliant | ||
![]() AP39303S16-13 Diodes Incorporated | In Stock | - | Datasheet | 47 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 12 Leads, Fused Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 10V~28V | - | - | Flyback | - | 24kHz~120kHz | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | Isolated | 700V | 15.8V | - | - | - | - | ROHS3 Compliant |