- Package / Case
- Sensing Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
- Supply Voltage-Max
- Supply Voltage-Min
- Packaging
- Function
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Diodes PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Factory Pack Quantity | Input Voltage Range | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Part Status | Function | Operating Supply Current | Output Current | Accuracy | Sensing Method | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZXCT213QBDW-7 Diodes | 2415 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT215CDW-7 Diodes | 2430 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT213ADW-7 Diodes | 3249 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT214QCDW-7 Diodes | 2391 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT211QCDW-7 Diodes | 2415 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT214QBDW-7 Diodes | 3014 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT212QADW-7 Diodes | 2415 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT210QBDW-7 Diodes | 3024 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT213QCDW-7 Diodes | 3644 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT215QCDW-7 Diodes | 2404 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT214QADW-7 Diodes | 2719 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT212QBDW-7 Diodes | 2407 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT215QBDW-7 Diodes | 2719 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT211CDW-7 Diodes | 3605 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT212BDW-7 Diodes | 2413 |
| - | - | SOT-363-6 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT213ADSJ-7 Diodes | 3521 |
| - | - | QFN1418-10 | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT210CDSJ-7 Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 10-UFQFN | U-QFN1418-10 | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Active | Current Monitor | - | - | ±0.5% | High/Low-Side | - | ||
![]() ZXCT180QA3W5-7 Diodes Incorporated | In Stock | - | - | - | SOT25-5 | - | 3000 | 2.7 V to 5.5 V | + 125 C | - 40 C | SMD/SMT | RoHS Compliant | 5.5 V | 2.7 V | - | Reel | ZXCT180Q | - | - | 370 uA | 8 mA | - | High or Low Side | Current Monitors | ||
![]() ZXCT181QA1W6-7 Diodes Incorporated | In Stock | - | - | - | SOT-26-6 | - | 3000 | 2.7 V to 5.5 V | + 125 C | - 40 C | SMD/SMT | RoHS Compliant | 5.5 V | 2.7 V | - | Reel | ZXCT181Q | - | - | 300 uA | 8 mA | - | High or Low Side | Current Monitors | ||
![]() ZXCT180QB2W5-7 Diodes Incorporated | In Stock | - | - | - | SOT25-5 | - | 3000 | 2.7 V to 5.5 V | + 125 C | - 40 C | SMD/SMT | RoHS Compliant | 5.5 V | 2.7 V | - | Reel | ZXCT180Q | - | - | 370 uA | 8 mA | - | High or Low Side | Current Monitors |