- Package / Case
- Sensing Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
- Supply Voltage-Max
- Supply Voltage-Min
- Packaging
- Function
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Diodes PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Subcategory | Function | Operating Supply Current | Output Current | Current - Output | Accuracy | Product Type | Sensing Method | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZXCT180QB1W5-7 Diodes Incorporated | In Stock | - | - | - | SOT25-5 | - | - | 3000 | - | 2.7 V to 5.5 V | - | + 125 C | - | - 40 C | SMD/SMT | - | - | RoHS Compliant | 5.5 V | 2.7 V | - | Reel | ZXCT180Q | - | - | 370 uA | 8 mA | - | - | - | High or Low Side | Current Monitors | - | ||
![]() ZXCT180QA4W5-7 Diodes Incorporated | In Stock | - | - | - | SOT25-5 | - | - | 3000 | - | 2.7 V to 5.5 V | - | + 125 C | - | - 40 C | SMD/SMT | - | - | RoHS Compliant | 5.5 V | 2.7 V | - | Reel | ZXCT180Q | - | - | 370 uA | 8 mA | - | - | - | High or Low Side | Current Monitors | - | ||
![]() ZXCT180QA2W5-7 Diodes Incorporated | In Stock | - | - | - | SOT25-5 | - | - | 3000 | - | 2.7 V to 5.5 V | - | + 125 C | - | - 40 C | SMD/SMT | - | - | RoHS Compliant | 5.5 V | 2.7 V | - | Reel | ZXCT180Q | - | - | 370 uA | 8 mA | - | - | - | High or Low Side | Current Monitors | - | ||
![]() ZXCT180QB4W5-7 Diodes Incorporated | In Stock | - | - | - | SOT25-5 | - | - | 3000 | - | 2.7 V to 5.5 V | - | + 125 C | - | - 40 C | SMD/SMT | - | - | RoHS Compliant | 5.5 V | 2.7 V | - | Reel | ZXCT180Q | - | - | 370 uA | 8 mA | - | - | - | High or Low Side | Current Monitors | - | ||
![]() ZXCT199A2DW-7 Diodes | 3765 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | Diodes Incorporated | - | 3000 | - | Diodes Incorporated | - | Diodes Incorporated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -40°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q100 | PMIC - Power Management ICs | Current Monitor | - | - | - | - | Current & Power Monitors & Regulators | High/Low-Side | - | Current & Power Monitors & Regulators | ||
![]() ZXCT199A3DW-7 Diodes | 3093 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | Diodes Incorporated | - | 3000 | - | Diodes Incorporated | - | Diodes Incorporated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -40°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q100 | PMIC - Power Management ICs | Current Monitor | - | - | - | - | Current & Power Monitors & Regulators | High/Low-Side | - | Current & Power Monitors & Regulators | ||
![]() ZXCT215BDW-7 Diodes | 3631 |
| - | - | SOT-363-6 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | Current Monitors | - | ||
![]() ZXCT215ADSJ-7 Diodes | 3640 |
| - | - | QFN1418-10 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | Current Monitors | - | ||
![]() ZXCT213BDSJ-7 Diodes | 3640 |
| - | - | QFN1418-10 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | Current Monitors | - | ||
![]() ZXCT212ADSJ-7 Diodes | 3640 |
| - | - | QFN1418-10 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | Current Monitors | - | ||
![]() ZXCT214CDW-7 Diodes | 2097 |
| - | - | SOT-363-6 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | Current Monitors | - | ||
![]() ZXCT212BDSJ-7 Diodes | 3640 |
| - | - | QFN1418-10 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | Current Monitors | - | ||
![]() ZXCT214BDSJ-7 Diodes | 3631 |
| - | - | QFN1418-10 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | Current Monitors | - | ||
![]() ZXCT211BDSJ-7 Diodes | 3640 |
| - | - | QFN1418-10 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | Current Monitors | - | ||
![]() ZXCT210ADSJ-7 Diodes | 3631 |
| - | - | QFN1418-10 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | Current Monitors | - | ||
![]() ZXCT199B3DW-7 Diodes | 2646 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | Diodes Incorporated | - | 3000 | - | Diodes Incorporated | - | Diodes Incorporated | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q100 | PMIC - Power Management ICs | Current Monitor | - | - | - | - | Current & Power Monitors & Regulators | High/Low-Side | - | Current & Power Monitors & Regulators | ||
![]() ZXCT199B1DW-7 Diodes | 2257 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | Diodes Incorporated | - | 3000 | - | Diodes Incorporated | - | Diodes Incorporated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -40°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q100 | PMIC - Power Management ICs | Current Monitor | - | - | - | - | Current & Power Monitors & Regulators | High/Low-Side | - | Current & Power Monitors & Regulators | ||
![]() ZXCT210CDW-7 Diodes | 2825 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | - | - | - | - | + 125 C | Diodes Incorporated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 26 V | 2.7 V | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | Current Monitor | - | - | - | ±0.5% | - | High/Low-Side | Current Monitors | - | ||
![]() ZXCT199QB2DW-7 Diodes | 3294 |
| - | - | SOT-363-7 | - | - | - | - | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | 26 V | 2.7 V | - | - | - | - | - | 100 uA | - | - | 1 % | - | High or Low Side | Current Monitors | - | ||
![]() ZXCT210BDW-7 Diodes | 2693 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | - | - | - | - | - | + 125 C | Diodes Incorporated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 26 V | 2.7 V | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | Current Monitor | - | - | - | ±0.8% | - | High/Low-Side | Current Monitors | - |