- Package / Case
- Sensing Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
- Supply Voltage-Max
- Supply Voltage-Min
- Packaging
- Function
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Diodes PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Function | Operating Supply Current | Current - Output | Accuracy | Sensing Method | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZXCT213QADW-7 Diodes | 2407 |
| - | - | SOT-363-6 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT212QCDW-7 Diodes | 2406 |
| - | - | SOT-363-6 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT210ADW-7 Diodes | 2355 |
| - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SOT-363 | + 125 C | Diodes Incorporated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 26 V | 2.7 V | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | Current Monitor | - | - | ±0.8% | High/Low-Side | Current Monitors | ||
![]() ZXCT211QADW-7 Diodes | 2407 |
| - | - | SOT-363-6 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT210QADW-7 Diodes | 2415 |
| - | - | SOT-363-6 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT214BDW-7 Diodes | 3347 |
| - | - | SOT-363-6 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT215CDSJ-7 Diodes | 2430 |
| - | - | QFN1418-10 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT214ADW-7 Diodes | 3292 |
| - | - | SOT-363-6 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT211BDW-7 Diodes | 3347 |
| - | - | SOT-363-6 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT210BDSJ-7 Diodes | 2430 |
| - | - | QFN1418-10 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT214CDSJ-7 Diodes | 2324 |
| - | - | QFN1418-10 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT212ADW-7 Diodes | 2422 |
| - | - | SOT-363-6 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT211CDSJ-7 Diodes | 2430 |
| - | - | QFN1418-10 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT199QB3DW-7 Diodes | 3123 |
| - | - | SOT-363-7 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | 100 uA | - | 1 % | High or Low Side | Current Monitors | ||
![]() ZXCT199QA2DW-7 Diodes | 3317 |
| - | - | SOT-363-7 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | 100 uA | - | 1 % | High or Low Side | Current Monitors | ||
![]() ZXCT213CDSJ-7 Diodes | 3605 |
| - | - | QFN1418-10 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT212CDSJ-7 Diodes | 3605 |
| - | - | QFN1418-10 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors | ||
![]() ZXCT199QC3DW-7 Diodes | 3315 |
| - | - | SOT-363-7 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | 100 uA | - | 0.8 % | High or Low Side | Current Monitors | ||
![]() ZXCT199QB1DW-7 Diodes | 970 |
| - | - | SOT-363-7 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | 100 uA | - | 1 % | High or Low Side | Current Monitors | ||
![]() ZXCT215QADW-7 Diodes | 3644 |
| - | - | SOT-363-6 | - | + 125 C | - | - 40 C | SMD/SMT | - | - | 26 V | 2.7 V | - | - | - | - | - | - | - | Current Monitors |