- Package / Case
- Sensing Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product
- Supply Voltage-Max
- Supply Voltage-Min
- Packaging
- Function
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Diodes PMIC - Current Regulation/Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Factory Pack Quantity | Input Voltage Range | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Analog IC - Other Type | Operating Supply Current | Output Current | Adjustable Threshold | Accuracy | Sensing Method | Product | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZXCT211QBDW-7 Diodes | 3644 |
| - | - | - | - | SOT-363-6 | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Monitors | - | - | - | - | - | - | ||
![]() ZXCT210QCDW-7 Diodes | 2692 |
| - | - | - | - | SOT-363-6 | - | - | - | - | + 125 C | - 40 C | SMD/SMT | - | 26 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Monitors | - | - | - | - | - | - | ||
![]() ZXCT213CDW-7 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SOT-363 | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | ZXCT21x | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Monitor | - | - | - | - | - | - | - | - | - | ±0.5% | High/Low-Side | - | - | - | - | - | - | - | ||
![]() ZXCT215ADW-7 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SOT-363 | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | ZXCT21x | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Monitor | - | - | - | - | - | - | - | - | - | ±0.8% | High/Low-Side | - | - | - | - | - | - | - | ||
![]() ZXCT180QA1W5-7 Diodes Incorporated | In Stock | - | - | - | - | - | SOT25-5 | - | - | 3000 | 2.7 V to 5.5 V | + 125 C | - 40 C | SMD/SMT | RoHS Compliant | 5.5 V | 2.7 V | - | - | Reel | - | ZXCT180Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370 uA | 8 mA | - | - | High or Low Side | Current Monitors | - | - | - | - | - | - | ||
![]() ZXCT180QB3W5-7 Diodes Incorporated | In Stock | - | - | - | - | - | SOT25-5 | - | - | 3000 | 2.7 V to 5.5 V | + 125 C | - 40 C | SMD/SMT | RoHS Compliant | 5.5 V | 2.7 V | - | - | Reel | - | ZXCT180Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370 uA | 8 mA | - | - | High or Low Side | Current Monitors | - | - | - | - | - | - | ||
![]() ZXCT181QA2W6-7 Diodes Incorporated | In Stock | - | - | - | - | - | SOT-26-6 | - | - | 3000 | 2.7 V to 5.5 V | + 125 C | - 40 C | SMD/SMT | RoHS Compliant | 5.5 V | 2.7 V | - | - | Reel | - | ZXCT181Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 uA | 8 mA | - | - | High or Low Side | Current Monitors | - | - | - | - | - | - | ||
![]() ZXCT181QA3W6-7 Diodes Incorporated | In Stock | - | - | - | - | - | SOT-26-6 | - | - | 3000 | 2.7 V to 5.5 V | + 125 C | - 40 C | SMD/SMT | RoHS Compliant | 5.5 V | 2.7 V | - | - | Reel | - | ZXCT181Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 uA | 8 mA | - | - | High or Low Side | Current Monitors | - | - | - | - | - | - | ||
![]() ZXCT181QA4W6-7 Diodes Incorporated | In Stock | - | - | - | - | - | SOT-26-6 | - | - | 3000 | 2.7 V to 5.5 V | + 125 C | - 40 C | SMD/SMT | RoHS Compliant | 5.5 V | 2.7 V | - | - | Reel | - | ZXCT181Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 uA | 8 mA | - | - | High or Low Side | Current Monitors | - | - | - | - | - | - | ||
![]() ZXCT1080QE5TA Diodes Incorporated | 5050 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | COMMON-MODE SENSE INPUT RANGE IS 3 V TO 60 V | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.95mm | NOT SPECIFIED | - | R-PDSO-G5 | Current Monitor | - | 12V | 4.5V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | ±3% | High-Side | - | - | 1.4mm | 3mm | 1.6mm | - | ROHS3 Compliant | ||
![]() ZXCT1085QE5TA Diodes Incorporated | 24000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.95mm | NOT SPECIFIED | - | R-PDSO-G5 | Current Monitor | - | 40V | 2.7V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | ±2% | High-Side | - | - | 1.4mm | 3mm | 1.6mm | - | ROHS3 Compliant | ||
![]() NIS5135MN2-FN-7 Diodes Incorporated | 2014 |
| Datasheet | 27 Weeks | Surface Mount | Surface Mount | 10-UFDFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | - | - | Obsolete | 3 (168 Hours) | 10 | - | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | 5V | 0.5mm | 30 | - | S-PDSO-N10 | Electronic Fuse | - | 18V | 3.1V | - | - | ANALOG CIRCUIT | - | - | - | - | High-Side | - | - | 0.63mm | 3mm | 3mm | - | ROHS3 Compliant | ||
![]() NIS5132MN2-FN-7 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-UFDFN Exposed Pad | 10 | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2014 | - | e4 | Obsolete | 3 (168 Hours) | 10 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | NO LEAD | - | 12V | 0.5mm | - | NIS5132 | - | Electronic Fuse | 1 | - | - | 1 | 18V | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | High-Side | - | 580μm | - | 3.1mm | 3.1mm | - | ROHS3 Compliant | ||
![]() NIS5132MN1-FN-7 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-UFDFN Exposed Pad | 10 | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2014 | - | e4 | Obsolete | 3 (168 Hours) | 10 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | NO LEAD | - | 12V | 0.5mm | - | - | - | Electronic Fuse | 1 | - | - | 1 | 18V | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | High-Side | - | 580μm | - | 3.1mm | 3.1mm | - | ROHS3 Compliant | ||
![]() ZXCT1012DAATA Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 5-WDFN Exposed Pad | - | 5-TDFN (3x3) | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | ZXCT1012 | - | Current Monitor | - | - | - | - | - | - | - | - | - | ±2.5% | High-Side | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() AP2331W-7-01 Diodes Incorporated | 4236 |
| Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | AP2331 | - | Current Switch | - | - | - | - | - | - | - | - | - | - | High-Side | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NIS5132MN2-FN-7-82 Diodes Incorporated | In Stock | - | - | - | - | Surface Mount | 10-UFDFN Exposed Pad | - | U-DFN3030-10 | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronic Fuse | - | - | - | - | - | - | - | - | - | - | High-Side | - | - | - | - | - | - | - |