- Package / Case
- Mounting Type
- Operating Temperature
- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Packaging
- Rise / Fall Time (Typ)
- Voltage - Supply
- Input Type
- Number of Drivers
Attribute column
Manufacturer
Diodes PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Analog IC - Other Type | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Control Technique | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Min Output Voltage | Continuous Drain Current (ID) | Output Polarity | Logic IC Type | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Consumer IC Type | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | Max Junction Temperature (Tj) | High Side Driver | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DGD2103S8-13 Diodes Incorporated | 2522 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e3 | - | Obsolete | 3 (168 Hours) | - | - | EAR99 | Matte Tin (Sn) | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 100ns 35ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | 600V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DGD2136S28-13 Diodes Incorporated | 2799 | - | Datasheet | 22 Weeks | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | - | Half-Bridge | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 90ns 35ns | - | 3-Phase | 6 | - | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | - | 600V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZXGD3006E6TA Diodes Incorporated | 3000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | SOT26 (SC74R) | Low-Side | - | - | - | -55°C~150°C TJ | Cut Tape (CT) | 2011 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | 1.1W | 40V Max | - | GULL WING | 260 | 1 | - | 0.95mm | - | 40 | ZXGD3006 | 6 | - | 1 | - | - | 10A | - | - | 5/30V | - | - | - | 50nA | Dual | 50nA | 1.1W | 10A | - | - | Non-Inverting | - | - | - | 48ns | - | 35 ns | - | - | 4A | - | - | - | 48ns 35ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | IGBT, SiC MOSFET | 10A 10A | 150°C | NO | - | 1.4mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ZXGD3003E6TA Diodes Incorporated | 9000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 14.996898mg | - | Low-Side | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | 1.1W | 40V Max | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | ZXGD3003 | 6 | - | 1 | - | 39.6V | 5A | - | - | - | - | - | - | 20nA | - | - | 1.1W | 1.4A | - | 2 ns | Non-Inverting | 2 ns | 39.6V | - | 8.9ns | - | 8.9 ns | - | 400mV | - | TRUE | - | STANDARD | 8.9ns 8.9ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 5A | IGBT, N-Channel MOSFET | 5A 5A | 150°C | NO | - | 1.4mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ZXGD3005E6TA Diodes Incorporated | 15000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 29.993795mg | SOT26 (SC74R) | Low-Side | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | - | 1.1W | 25V Max | DUAL | GULL WING | 260 | - | - | - | - | 40 | ZXGD3005 | 6 | - | - | Not Qualified | - | 10A | - | - | - | - | - | - | 100mA | - | 50nA | 1.1W | 10A | - | 10 ns | Non-Inverting | 10 ns | - | - | 8ns | 25V | 16 ns | - | - | - | - | BUFFER | - | 48ns 35ns | - | Single | 1 | - | - | IGBT, N-Channel MOSFET | 10A 10A | 150°C | - | - | 1.4mm | - | 3mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ZXGD3009DYTA Diodes Incorporated | 57150 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | Low-Side | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | - | 320mW | 40V Max | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | R-PDSO-G6 | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | 20nA | - | Non-Inverting | - | - | - | - | - | - | - | - | - | TRUE | - | - | 210ns 240ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | N-Channel MOSFET | 2A 2A | - | NO | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZXGD3004E6TA Diodes Incorporated | 1090 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 14.996898mg | - | Low-Side | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | 1.1W | 40V Max | DUAL | GULL WING | 260 | 1 | 15V | 0.95mm | - | 40 | ZXGD3004 | 6 | - | 1 | - | - | 8A | - | - | - | - | - | - | 50nA | - | - | 1.1W | 1.9A | - | 1 ns | Non-Inverting | 1 ns | 39.6V | - | 77.9ns | - | 12.4 ns | - | 400mV | - | - | - | - | 13.4ns 12.4ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 8A | IGBT, N-Channel MOSFET | 8A 8A | 150°C | NO | - | 1.4mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ZXGD3009E6TA Diodes Incorporated | 15000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | Low-Side | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | - | 1.1W | 40V Max | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 30 | - | - | R-PDSO-G6 | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | 20nA | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 210ns 240ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | N-Channel MOSFET | 2A 2A | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() ZXGD3002E6TA Diodes Incorporated | 5722 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 14.996898mg | - | Low-Side | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | 1.1W | 20V Max | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 40 | ZXGD3002 | 6 | - | 1 | - | 19.6V | 9A | - | - | - | - | 20V | - | 50nA | - | - | 1.1W | 2A | - | 2 ns | Non-Inverting | 2 ns | 19.6V | - | 11ns | - | 11 ns | - | 400mV | - | - | - | - | 8.3ns 10.8ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 9A | IGBT, N-Channel MOSFET | 9A 9A | - | NO | - | 1.3mm | - | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DGD05473FN-7 Diodes Incorporated | 4360 | - | Datasheet | 22 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | - | - | Half-Bridge | 0.8V 2.4V | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | - | e3 | - | Active | 3 (168 Hours) | - | - | EAR99 | Matte Tin (Sn) | - | - | 0.3V~60V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS/TTL | - | - | - | - | - | - | - | - | - | - | - | - | 16ns 12ns | - | Independent | 2 | - | - | N-Channel MOSFET | 1.5A 2.5A | - | - | 50V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZXGD3001E6TA Diodes Incorporated | 47 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 14.996898mg | - | Low-Side | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | 1.1W | 12V Max | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | - | 40 | ZXGD3001 | 6 | - | 1 | Not Qualified | 11.6V | 9A | - | - | - | - | - | - | 50nA | - | - | 1.1W | 2.2A | - | 3 ns | Non-Inverting | 3 ns | 11.6V | - | 7.3ns | - | 11 ns | - | 400mV | - | - | - | - | 7.3ns 11ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 9A | IGBT, N-Channel MOSFET | 9A 9A | - | NO | - | 1.3mm | - | 3.1mm | 1.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ZXGD3103N8TC Diodes Incorporated | 43 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 73.992255mg | - | High-Side or Low-Side | - | 15 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 490mW | 5V~15V | DUAL | GULL WING | 260 | 1 | 10V | - | - | 40 | ZXGD3103 | 8 | - | 1 | Not Qualified | 9.5V | 6A | - | - | - | - | - | - | 5.16mA | - | - | 490mW | - | - | 150 ns | Non-Inverting | 150 ns | - | - | 450ns | - | 21 ns | - | - | - | - | - | - | 450ns 21ns | HALF BRIDGE BASED MOSFET DRIVER | Single | - | - | - | N-Channel MOSFET | 2.5A 6A | - | YES | - | 1.5mm | - | 5.3mm | 4.1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ZXGD3006E6QTA Diodes Incorporated | 9000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Low-Side | - | - | Automotive grade | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | - | - | 40V Max | - | - | 260 | - | - | - | - | 40 | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 48ns 35ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | IGBT, SiC MOSFET | 10A 10A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZXGD3105N8TC Diodes Incorporated | 2500 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 73.992255mg | - | Low-Side | - | 15 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 785mW | 4.5V~25V | DUAL | GULL WING | 260 | 1 | 10V | - | 500kHz | 30 | ZXGD3105 | 8 | - | - | Not Qualified | 9.4V | 9A | - | - | - | - | - | - | 1.56mA | - | - | 785mW | 5A | - | - | Non-Inverting | 70 ns | - | - | 77ns | - | 26 ns | - | - | - | - | - | - | 77ns 26ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 7A | N-Channel MOSFET | 4A 9A | - | NO | - | 1.75mm | - | 4.95mm | 3.95mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DGD2184S8-13 Diodes Incorporated | 10000 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 3 (168 Hours) | - | - | EAR99 | Matte Tin (Sn) | - | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | 2.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 40ns 20ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | - | 600V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DGD2103MS8-13 Diodes Incorporated | 3000 |
| Datasheet | 23 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | Half-Bridge | 0.8V 2.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | - | EAR99 | Matte Tin (Sn) | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 70ns 35ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | 600V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DGD2101MS8-13 Diodes Incorporated | 20000 | - | Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | High-Side or Low-Side | 0.8V 2.5V | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | - | 30 | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 70ns 35ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 0.6A | IGBT, N-Channel MOSFET | 290mA 600mA | - | YES | 600V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() ZXGD3101T8TA Diodes Incorporated | 30 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | High-Side or Low-Side | - | 15 ns | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | 500mW | 5V~15V | DUAL | - | 260 | 1 | - | - | - | 40 | - | 8 | - | 1 | - | 9.5V | 2.5A | 10V | - | - | - | - | SWITCHING CONTROLLER | 8mA | - | - | 500mW | 2.5A | - | - | Non-Inverting | 525 ns | - | PULSE WIDTH MODULATION | 305ns | - | 20 ns | 10V | - | - | - | - | - | 305ns 20ns | - | Single | - | - | - | N-Channel MOSFET | 2.5A 2.5A | - | - | - | 1.6mm | - | 6.7mm | 3.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DGD2110S16-13 Diodes Incorporated | 599 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | Half-Bridge | 6V 9.5V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 3 (168 Hours) | - | - | EAR99 | Matte Tin (Sn) | - | - | 10V~20V | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 15ns 13ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 2.5A 2.5A | - | - | 500V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DGD05463FN-7 Diodes Incorporated | 27000 |
| Datasheet | 22 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | YES | - | - | - | Half-Bridge | 0.8V 2.4V | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 10 | - | EAR99 | Matte Tin (Sn) | - | - | 4.5V~14V | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | - | 30 | - | - | S-PDSO-N10 | - | - | - | - | - | 14V | - | 4.5V | - | - | - | - | - | - | - | - | - | CMOS/TTL | - | - | - | - | - | - | - | - | - | - | - | - | 17ns 12ns | - | Synchronous | 2 | CONSUMER CIRCUIT | - | N-Channel MOSFET | 1.5A 2.5A | - | - | 50V | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - |