- Package / Case
- Mounting Type
- Operating Temperature
- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Packaging
- Rise / Fall Time (Typ)
- Voltage - Supply
- Input Type
- Number of Drivers
Attribute column
Manufacturer
Diodes PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Max Output Current | Input Voltage-Nom | Analog IC - Other Type | Operating Supply Current | Power Dissipation | Propagation Delay | Input Type | Turn On Delay Time | Input Voltage (Min) | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DGD2108S8-13 Diodes Incorporated | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Half-Bridge | 0.6V 2.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 600mA | - | - | - | - | - | Non-Inverting | - | - | - | - | 100ns 35ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | 600V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ZXGD3102T8TA Diodes Incorporated | 40000 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | High-Side or Low-Side | - | 105 ns | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 500mW | 5V~15V | DUAL | - | 260 | 1 | 10V | - | 40 | ZXGD3102 | 8 | - | 7A | - | - | 2.4mA | 500mW | 880 ns | Non-Inverting | 880 ns | - | 5.1μs | 110 ns | 9840ns 78ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.032 μs | 4A | N-Channel MOSFET | 2A 5A | YES | - | - | - | - | 6.5mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DGD2113S16-13 Diodes Incorporated | 2028 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Half-Bridge | 6V 9.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 10V~20V | - | - | 260 | - | - | - | 30 | - | - | - | 2.5A | - | - | - | - | - | Non-Inverting | - | - | - | - | 15ns 13ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 2.5A 2.5A | - | - | 600V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DGD0507AFN-7 Diodes Incorporated | 2415 |
| Datasheet | 22 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | Half-Bridge | 0.8V 2.4V | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 8V~14V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | CMOS/TTL | - | - | - | - | 16ns 18ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 1.5A 2A | - | - | 50V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DGD1503S8-13 Diodes Incorporated | 480 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Half-Bridge | 0.8V 2.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 600mA | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 70ns 35ns | - | Independent | 2 | - | - | N-Channel MOSFET | 290mA 600mA | - | - | 250V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZXGD3104N8TC Diodes Incorporated | 190 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | High-Side or Low-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | 785mW | 5V~25V | DUAL | GULL WING | 260 | 1 | 19V | 250kHz | 30 | ZXGD3104 | - | - | 7A | - | ANALOG CIRCUIT | - | 785mW | 325 ns | Non-Inverting | 325 ns | - | 990ns | 65 ns | 480ns 50ns | - | Single | 1 | - | - | N-Channel MOSFET | 2.5A 7A | - | - | - | - | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DGD2104MS8-13 Diodes Incorporated | 11250 |
| Datasheet | 23 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Half-Bridge | 0.8V 2.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 70ns 35ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | 600V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZXGD3101N8TC Diodes Incorporated | 5259 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | High-Side or Low-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | 490mW | 5V~15V | DUAL | GULL WING | 260 | 1 | - | - | 40 | ZXGD3101 | 8 | - | 2.5A | 10V | SWITCHING CONTROLLER | - | 490mW | - | Non-Inverting | - | 5V | 305ns | 20 ns | 305ns 20ns | - | Single | 1 | - | - | N-Channel MOSFET | 2.5A 2.5A | - | - | - | - | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() DGD0506AFN-7 Diodes Incorporated | 33000 |
| Datasheet | 22 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | Half-Bridge | 0.8V 2.4V | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 8V~14V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | CMOS/TTL | - | - | - | - | 17ns 12ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 1.5A 2A | - | - | 50V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DGD2104S8-13 Diodes Incorporated | 2295 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Half-Bridge | 0.8V 2.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 600mA | - | - | - | - | - | Non-Inverting | - | - | - | - | 70ns 35ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | 600V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DGD2190S8-13 Diodes Incorporated | 169 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Half-Bridge | 0.8V 2.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | yes | Not For New Designs | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 4.5A | - | - | - | - | - | Non-Inverting | - | - | - | - | 25ns 20ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 4.5A 4.5A | - | - | 600V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DGD21032S8-13 Diodes Incorporated | 30609 | - | Datasheet | 15 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | 10V~20V | DUAL | GULL WING | 260 | 1 | - | - | 30 | - | - | R-PDSO-G8 | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 70ns 35ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | TRANSIENT | 600V | SOURCE SINK | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DGD2190MS8-13 Diodes Incorporated | 57500 | - | Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.5V | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | - | - | R-PDSO-G8 | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 25ns 20ns | - | Independent | 2 | - | 4.5A | IGBT, N-Channel MOSFET | 4.5A 4.5A | YES | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() DGD2181S8-13 Diodes Incorporated | 50000 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Half-Bridge | 0.8V 2.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 2.3A | - | - | - | - | - | Non-Inverting | - | - | - | - | 40ns 20ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | - | 600V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DGD2101S8-13 Diodes Incorporated | 10000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Half-Bridge | 0.8V 2.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | yes | Not For New Designs | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 600mA | - | - | - | - | - | Non-Inverting | - | - | - | - | 70ns 35ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | 600V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DGD21042S8-13 Diodes Incorporated | 10000 | - | Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | 10V~20V | DUAL | GULL WING | 260 | 1 | - | - | 30 | - | - | R-PDSO-G8 | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 70ns 35ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | TRANSIENT | 600V | SOURCE SINK | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() ZXGD3107N8TC Diodes Incorporated | 10000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Low-Side | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | 40V Max | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 7A | - | - | - | - | - | Non-Inverting | - | - | - | - | 175ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | N-Channel MOSFET | 2A 7A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DGD0503FN-7 Diodes Incorporated | 62880 |
| Datasheet | 22 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | Half-Bridge | 0.8V 2.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 70ns 35ns | - | Independent | 2 | - | - | N-Channel MOSFET | 290mA 600mA | - | - | 100V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DGD21904MS14-13 Diodes Incorporated | 5527 |
| Datasheet | 22 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | Half-Bridge | 0.8V 2.5V | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) | - | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | - | 30 | - | - | R-PDSO-G14 | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 25ns 20ns | - | Independent | 2 | - | 4.5A | IGBT, N-Channel MOSFET | 4.5A 4.5A | YES | - | 600V | - | 1.73mm | 8.61mm | 3.94mm | - | - | ROHS3 Compliant | - | ||
![]() DGD2117S8-13 Diodes Incorporated | 70745 | - | Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | High-Side | 6V 9.5V | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | - | 10V~20V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 75ns 35ns | - | Single | 1 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | 600V | - | - | - | - | - | - | ROHS3 Compliant | - |