- Package / Case
- Mounting Type
- Operating Temperature
- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Packaging
- Rise / Fall Time (Typ)
- Voltage - Supply
- Input Type
- Number of Drivers
Attribute column
Manufacturer
Diodes PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Max Output Current | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZXGD3109N8TC Diodes Incorporated | In Stock | - | - | 15 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 4.5V~12V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | 42ns 42ns | HALF BRIDGE BASED MOSFET DRIVER | Synchronous | 1 | - | - | N-Channel MOSFET | 5A 5A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD2106S8-13 Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.6V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | - | Not For New Designs | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 10V~20V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 600mA | Non-Inverting | 100ns 35ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | 600V | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() DGD2304S8-13 Diodes Incorporated | 9435 | - | Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Half-Bridge | 0.7V 2.3V | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | 10V~20V | DUAL | GULL WING | 260 | 1 | - | 30 | R-PDSO-G8 | - | Non-Inverting | 70ns 35ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | TRANSIENT | 600V | SOURCE SINK | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() DGD2103AS8-13 Diodes Incorporated | 62880 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 10V~20V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 600mA | Inverting, Non-Inverting | 100ns 50ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | 600V | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZXGD3110N8TC Diodes Incorporated | In Stock | - | - | 15 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 4.5V~12V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | 42ns 42ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 1 | - | - | N-Channel MOSFET | 5A 5A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD21904S14-13 Diodes Incorporated | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | Half-Bridge | 0.8V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 10V~20V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | Non-Inverting | 25ns 20ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 4.5A 4.5A | - | - | 600V | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD21084S14-13 Diodes Incorporated | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | Half-Bridge | 0.6V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 10V~20V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | Non-Inverting | 100ns 35ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 200mA 600mA | - | - | 600V | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD0507FN-7 Diodes Incorporated | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | - | - | Half-Bridge | 1V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Not For New Designs | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 8V~14V | - | - | 260 | - | - | 30 | - | - | Non-Inverting | 17ns 13ns | - | Independent | 2 | - | - | N-Channel MOSFET | 1.5A 2.5A | - | - | 50V | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD0547FN-7 Diodes Incorporated | 1 | - | Datasheet | 22 Weeks | - | Surface Mount | 10-WFDFN Exposed Pad | - | - | - | - | Half-Bridge | 0.8V 2.4V | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 0.3V~60V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | CMOS/TTL | 16ns 12ns | - | Synchronous | 2 | - | - | N-Channel MOSFET | 1.5A 2A | - | - | 50V | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD2104AS8-13 Diodes Incorporated | 1610 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Half-Bridge | 0.8V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 10V~20V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 360mA | Non-Inverting | 100ns 50ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 210mA 360mA | - | - | 600V | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZXGD3113W6-7 Diodes Incorporated | 3000 |
| Datasheet | 15 Weeks | - | Surface Mount | SOT-23-6 | - | - | - | - | Low-Side | - | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 3.5V~40V | - | - | 260 | - | - | 30 | - | - | - | 360ns 210ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | 1 | - | - | N-Channel MOSFET | 1.5A 3A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD21844S14-13 Diodes Incorporated | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | Half-Bridge | 0.8V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 10V~20V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | Non-Inverting | 40ns 20ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 1.4A 1.8A | - | - | 600V | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD2106MS8-13 Diodes Incorporated | 3912 |
| Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Half-Bridge | 0.6V 2.5V | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | 30 | R-PDSO-G8 | - | Non-Inverting | 100ns 35ns | - | Synchronous | 2 | 0.3 μs | 0.6A | IGBT, N-Channel MOSFET | 290mA 600mA | YES | - | 600V | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() DGD21064S14-13 Diodes Incorporated | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | Half-Bridge | 0.6V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 10V~20V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | Non-Inverting | 100ns 35ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | 600V | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD21064MS14-13 Diodes Incorporated | 10796 |
| Datasheet | 22 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Half-Bridge | 0.6V 2.5V | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | 14 | EAR99 | Matte Tin (Sn) | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | 30 | R-PDSO-G14 | - | Non-Inverting | 100ns 35ns | - | Independent | 2 | 0.3 µs | 0.6A | IGBT, N-Channel MOSFET | 290mA 600mA | YES | - | 600V | - | 1.73mm | 8.61mm | 3.94mm | - | ROHS3 Compliant | ||
![]() DGD21814S14-13 Diodes Incorporated | 22300 |
| Datasheet | 22 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | Half-Bridge | 0.8V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | yes | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 10V~20V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | Non-Inverting | 40ns 20ns | - | Independent | 2 | - | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | - | 600V | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD1504S8-13 Diodes Incorporated | 2300 |
| Datasheet | 22 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | Half-Bridge | 0.8V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) | 10V~20V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | Non-Inverting | 70ns 35ns | - | Synchronous | 2 | - | - | IGBT, N-Channel MOSFET | 290mA 600mA | - | - | 250V | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZXGD3003E6QTA Diodes Incorporated | 19287 |
| - | 13 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | Low-Side | - | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 40V Max | - | - | - | - | - | - | - | 5A | Non-Inverting | 8.9ns 8.9ns | - | Single | 1 | - | - | IGBT, N-Channel MOSFET | 5A 5A | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD0597FUQ-7 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 8-VQFN Exposed Pad | - | - | V-QFN3030-8 | DGD0597 | Half-Bridge | 0.8V, 2.5V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Non-Inverting | 7ns, 5ns | - | Independent | 2 | - | - | N-Channel MOSFET | 1.5A, 2.5A | - | - | 40 V | - | - | - | - | - | - | ||
![]() DGD0597FU-7 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 8-VQFN Exposed Pad | - | - | V-QFN3030-8 | DGD0597 | Half-Bridge | 0.8V, 2.5V | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Non-Inverting | 7ns, 5ns | - | Independent | 2 | - | - | N-Channel MOSFET | 1.5A, 2.5A | - | - | 40 V | - | - | - | - | - | - |