- Package / Case
- Mounting Type
- Operating Temperature
- Channel Type
- Current - Peak Output (Source, Sink)
- Driver Configuration
- Gate Type
- Packaging
- Rise / Fall Time (Typ)
- Voltage - Supply
- Input Type
- Number of Drivers
Attribute column
Manufacturer
Diodes PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Consumer IC Type | Gate Type | Current - Peak Output (Source, Sink) | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DGD2181MS8-13 Diodes Incorporated | 30000 |
| Datasheet | 22 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | 0.8V 2.5V | 150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | Matte Tin (Sn) | 10V~20V | - | - | 260 | - | - | - | 30 | - | - | - | - | Non-Inverting | 40ns 20ns | - | Independent | 2 | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 600V | - | - | - | ROHS3 Compliant | ||
![]() DGD0216WT-7 Diodes Incorporated | 213 |
| Datasheet | 22 Weeks | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | Low-Side | 0.8V 2.4V | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | Matte Tin (Sn) | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | 15ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | IGBT, N-Channel MOSFET | 1.9A 1.8A | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD2005S8-13 Diodes Incorporated | 301 |
| Datasheet | 22 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | 0.6V 2.5V | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 3 (168 Hours) | - | Matte Tin (Sn) | 10V~20V | - | - | 260 | - | - | - | 30 | - | - | - | - | Non-Inverting | 100ns 35ns | - | Independent | 2 | - | N-Channel MOSFET | 290mA 600mA | - | 200V | - | - | - | ROHS3 Compliant | ||
![]() DGD0636MS28-13 Diodes Incorporated | 1218 |
| Datasheet | 22 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Half-Bridge | 0.8V 2.4V | 150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 28 | Matte Tin (Sn) | 10V~20V | DUAL | GULL WING | - | 1 | 15V | 1.27mm | - | R-PDSO-G28 | 20V | 10V | BRUSHLESS DC MOTOR CONTROLLER | Inverting | 90ns 35ns | - | 3-Phase | 6 | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | 100V | - | 18mm | 7.5mm | ROHS3 Compliant | ||
![]() DGD0590AFU-7 Diodes Incorporated | 2699 |
| Datasheet | 22 Weeks | Surface Mount | 8-VQFN Exposed Pad | - | Half-Bridge | - | 150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | Matte Tin (Sn) | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | Non-Inverting | 27ns 29ns | - | Independent | 2 | - | N-Channel MOSFET | 1A 3A | - | 50V | - | - | - | ROHS3 Compliant | ||
![]() DGD2136MS28-13 Diodes Incorporated | 3612 |
| Datasheet | 22 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | Half-Bridge | 0.8V 2.4V | 150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | Matte Tin (Sn) | 10V~20V | - | - | 260 | - | - | - | 30 | - | - | - | - | Inverting | 90ns 35ns | - | 3-Phase | 6 | - | IGBT, N-Channel MOSFET | 200mA 350mA | - | 600V | - | - | - | ROHS3 Compliant | ||
![]() DGD0280WT-7 Diodes Incorporated | 1245 |
| Datasheet | 12 Weeks | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | Low-Side | 0.8V 2V | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | CMOS, TTL | 20ns 15ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | IGBT, N-Channel, P-Channel MOSFET | 2.5A 2.8A | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD21844MS14-13 Diodes Incorporated | 1650 |
| Datasheet | 22 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | 0.8V 2.5V | 150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | Matte Tin (Sn) | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 40ns 20ns | - | Synchronous | 2 | - | IGBT, N-Channel MOSFET | 1.4A 1.8A | - | 600V | - | - | - | ROHS3 Compliant | ||
![]() DGD05473FNQ-7 Diodes Incorporated | 20083 |
| Datasheet | 18 Weeks | Surface Mount | 10-UFDFN Exposed Pad | - | Half-Bridge | 0.8V 2.4V | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | - | Matte Tin (Sn) | 4.7V~14V | - | - | 260 | - | - | - | 30 | - | - | - | - | CMOS/TTL | 16ns 12ns | - | Independent | 2 | - | N-Channel MOSFET | 1.5A 2.5A | - | 50V | - | - | - | ROHS3 Compliant | ||
![]() DGD21814MS14-13 Diodes Incorporated | 1170 |
| Datasheet | 22 Weeks | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | Half-Bridge | 0.8V 2.5V | 150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | - | - | Inverting | 40ns 20ns | - | Independent | 2 | - | IGBT, N-Channel MOSFET | 1.9A 2.3A | - | 600V | - | - | - | ROHS3 Compliant | ||
![]() DGD0590FU-7 Diodes Incorporated | 2705 |
| - | 22 Weeks | Surface Mount | 8-VQFN Exposed Pad | - | Half-Bridge | 1V 3.3V | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | Matte Tin (Sn) | 4.5V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | Non-Inverting | 27ns 29ns | - | Independent | 2 | - | N-Channel MOSFET | 1A 3A | - | 50V | - | - | - | ROHS3 Compliant | ||
![]() DGD0636S28-13 Diodes Incorporated | 37 |
| - | 22 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Half-Bridge | 0.8V 2.4V | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 28 | Matte Tin (Sn) | 10V~20V | DUAL | GULL WING | 260 | 1 | 15V | 1.27mm | 30 | R-PDSO-G28 | 20V | 10V | BRUSHLESS DC MOTOR CONTROLLER | Inverting | 90ns 35ns | - | 3-Phase | 6 | - | N-Channel MOSFET | 200mA 350mA | - | 100V | - | 18mm | 7.5mm | ROHS3 Compliant | ||
![]() DGD05463M10-13 Diodes Incorporated | 2460 | - | - | 18 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | Half-Bridge | 0.8V 2.4V | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | Matte Tin (Sn) | 4.5V~14V | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | 17ns 12ns | - | Synchronous | 2 | CONSUMER CIRCUIT | N-Channel MOSFET | 1.5A 2.5A | - | 50V | - | - | - | ROHS3 Compliant | ||
![]() DGD0227S8-13 Diodes Incorporated | 680 |
| - | 22 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Low-Side | 0.7V 2.4V | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | Matte Tin (Sn) | 4.5V~18V | - | - | 260 | - | - | - | 30 | - | - | - | - | Non-Inverting | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | IGBT, N-Channel MOSFET | 4A 4A | - | - | - | - | - | ROHS3 Compliant | ||
![]() DGD23892S28-13 Diodes Incorporated | 247 | - | - | 22 Weeks | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | Half-Bridge | 0.8V 2.4V | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 28 | Matte Tin (Sn) | 10V~15V | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 30 | R-PDSO-G28 | - | - | - | Inverting | 40ns 25ns | - | 3-Phase | 6 | - | IGBT, N-Channel MOSFET | 350mA 650mA | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | 600V | SOURCE SINK | 18mm | 7.5mm | ROHS3 Compliant | ||
![]() DGD36030S28-13 Diodes Incorporated | In Stock | - | - | 22 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |