- Factory Lead Time
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Type
- Number of Outputs
- RoHS Status
- JESD-609 Code
Attribute column
Manufacturer
Diodes PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Voltage - Output | Topology | Output Current per Channel | Interface IC Type | Internal Switch(s) | fmax-Min | Dimming | Supply Voltage1-Nom | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Multiplexed Display Capability | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AL5890-20D-13 Diodes Incorporated | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | Active | 3 (168 Hours) | - | - | Linear | Matte Tin (Sn) | Lighting, Signage | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | PWM | - | - | 400V | 7V | - | - | - | - | - | ROHS3 Compliant | ||
![]() AL5890-30D-13 Diodes Incorporated | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | Active | 3 (168 Hours) | - | - | Linear | Matte Tin (Sn) | Lighting, Signage | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | PWM | - | - | 400V | 7V | - | - | - | - | - | ROHS3 Compliant | ||
![]() AL5890-40Y-13 Diodes Incorporated | 2480 | - | Datasheet | 15 Weeks | - | Surface Mount | SOT-89-5/6 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | - | - | Linear | Matte Tin (Sn) | Lighting, Signage | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | PWM | - | - | 400V | 7V | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZXLD1366QEN8TC Diodes Incorporated | 25000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | DC DC Regulator | Matte Tin (Sn) | Automotive, Lighting | DUAL | GULL WING | - | 1 | 24V | - | 1MHz | - | - | R-PDSO-G8 | 1 | - | - | - | 60V | - | Step-Down (Buck) | 1A | - | Yes | 0.625 MHz | PWM | - | 2 | - | 6V | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() ZXLD1937ET5TC Diodes Incorporated | In Stock | - | - | - | - | - | SOT-23 | YES | 5 | -40°C | 300mW | - | - | - | - | e3 | - | - | 5 | EAR99 | - | MATTE TIN | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | 5 | - | - | 5.5V | 3V | INDUSTRIAL | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | 3 | - | - | NO | 1mm | 2.9mm | 1.6mm | No | RoHS Compliant | ||
![]() AP3021AMTR-G1 Diodes Incorporated | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AL3065AS16-13 Diodes Incorporated | 33300 | - | Datasheet | 19 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 16 | - | DC DC Controller | Matte Tin (Sn) | Backlight | DUAL | GULL WING | 260 | 1 | 12V | 1.27mm | 100kHz~1MHz | 30 | - | R-PDSO-G16 | 4 | - | - | - | - | 60V | Step-Up (Boost) | - | - | No | 0.025 MHz | Analog, PWM | - | 12 | 33V | 4.5V | - | 1.26mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | ||
![]() AL1782T16E-13 Diodes Incorporated | 259 | - | Datasheet | 19 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 16 | - | Linear | Matte Tin (Sn) | Lighting | DUAL | GULL WING | - | 1 | 12V | 0.65mm | - | - | - | R-PDSO-G16 | 2 | - | - | - | - | - | - | - | - | No | 0.04 MHz | PWM | - | 4 | 30V | 6.5V | - | 1.08mm | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() AL1781T16E-13 Diodes Incorporated | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 16 | - | Linear | - | Lighting | DUAL | GULL WING | - | 1 | 12V | 0.65mm | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | 0.04 MHz | PWM | - | 2 | 30V | 6.5V | - | - | 5mm | 4.4mm | - | RoHS Compliant | ||
![]() AL1772T16E-13 Diodes Incorporated | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 16 | - | Linear | Matte Tin (Sn) | Lighting | DUAL | GULL WING | - | 1 | 12V | 0.65mm | 120kHz | - | - | R-PDSO-G16 | 2 | - | - | - | - | - | - | - | - | No | 0.04 MHz | PWM | 12V | 4 | 30V | 6.5V | - | 1.08mm | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() AL5890-10D-13 Diodes Incorporated | 461 | - | Datasheet | 15 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | Active | 3 (168 Hours) | - | - | Linear | Matte Tin (Sn) | Lighting, Signage | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | PWM | - | - | 400V | 7V | - | - | - | - | - | ROHS3 Compliant | ||
![]() AL5890-20Y-13 Diodes Incorporated | 2500 |
| Datasheet | 15 Weeks | - | Surface Mount | SOT-89-5/6 | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | - | - | Linear | Matte Tin (Sn) | Lighting, Signage | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | PWM | - | - | 400V | 7V | - | - | - | - | - | ROHS3 Compliant | ||
![]() AL3644TTCH12-7 Diodes Incorporated | 1958 |
| Datasheet | 19 Weeks | - | Surface Mount | 12-UFBGA, WLBGA | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | - | - | DC DC Regulator | Matte Tin (Sn) | Camera Flash | - | - | - | - | - | - | 4MHz | - | - | - | 2 | - | - | - | - | - | Step-Up (Boost) | - | - | Yes | - | I2C, PWM | - | - | 5V | 2.5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() AL8862QSP-13 Diodes Incorporated | 2500 | - | Datasheet | 24 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | Linear | - | Automotive | - | - | - | - | - | - | 1MHz | - | - | - | 1 | - | - | - | - | - | Constant Current | - | - | Yes | - | Analog, PWM | - | - | 55V | 5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCR430UW6-7 Diodes Incorporated | 79980 |
| Datasheet | 12 Weeks | - | Surface Mount | SOT-23-6 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Linear | - | Lighting | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 0.5V~40V | Constant Current | - | - | No | - | PWM | - | - | 42V | 5V | - | - | - | - | - | - | ||
![]() AL8871QT16E-13 Diodes Incorporated | 2769 |
| Datasheet | 23 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | - | - | DC DC Controller | Matte Tin (Sn) | Automotive | - | - | - | - | - | - | 300kHz~1MHz | - | - | - | 1 | - | - | - | - | - | Step-Down (Buck), Step-Up (Boost) | - | - | No | - | Analog, PWM | - | - | 60V | 5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() AL1771T16E-13 Diodes Incorporated | 26 |
| Datasheet | 24 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 16 | - | Linear | Matte Tin (Sn) | Lighting | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 120kHz | 30 | - | - | 1 | - | - | - | - | - | - | - | - | No | 0.04 MHz | PWM | 12V | 2 | 30V | 6.5V | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | ||
![]() AL8853S-13 Diodes Incorporated | 13802 | - | Datasheet | 32 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | DC DC Controller | - | - | - | - | - | - | - | - | 5kHz~50kHz | - | - | - | 1 | - | - | - | - | - | Step-Up (Boost) | - | - | Yes | - | Analog, PWM | - | - | 40V | 6V | - | - | - | - | - | - | ||
![]() AL1698-20CS7-13 Diodes Incorporated | 2929 |
| Datasheet | 26 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~105°C TA | Digi-Reel® | - | - | - | Active | 1 (Unlimited) | - | - | AC DC Offline Switcher | - | Lighting | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | - | No | - | Triac | - | - | 10.5V | 7.1V | - | - | - | - | - | - | ||
![]() AL8843QSP-13 Diodes Incorporated | 22896 |
| Datasheet | 24 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | DC DC Regulator | - | Automotive | - | - | - | - | - | - | 1MHz | - | - | - | 1 | - | - | - | - | - | Step-Down (Buck) | - | - | Yes | - | Analog, PWM | - | - | 40V | 4.5V | - | - | - | - | - | ROHS3 Compliant |