- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Interface
- Function
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Mount
- Applications
Attribute column
Manufacturer
Diodes PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Output Configuration | Output Current | Max Supply Current | Logic Function | Collector Emitter Voltage (VCEO) | Max Collector Current | Voltage - Load | Sensors/Transducers Type | Motor Type | Motor Type - AC, DC | Magnetic Field Range-Min | Magnetic Field Range-Max | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZXBM5210-S-13 Diodes Incorporated | 25 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 3V~18V | DUAL | GULL WING | - | - | 12V | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 18V | - | - | - | 3V | 1 | PWM | - | - | - | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | AND | - | - | 3V~18V | - | - | Brushed DC | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZXBM5210-SP-13 Diodes Incorporated | 21856 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 3V~18V | DUAL | GULL WING | - | - | 12V | - | - | - | - | - | R-PDSO-G8 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 18V | - | - | - | 3V | 1 | PWM | - | - | - | BRUSH DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | AND | - | - | 3V~18V | - | - | Brushed DC | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZXBM2004Q16TC Diodes Incorporated | 97500 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | - | 288.002805mg | -40°C~110°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | 8542.39.00.01 | - | 4.7V~18V | DUAL | GULL WING | 260 | - | 12V | 0.635mm | - | 40 | - | - | - | Controller - Commutation, Direction Management | - | - | - | 500mV | - | - | 18V | 12V | - | 4.7V | - | PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 7.5mA | Pre-Driver - Half Bridge (2) | 80mA | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.73mm | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH2984-PG-B Diodes Incorporated | 1342 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | -40°C~150°C TJ | Bulk | 2014 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | - | - | 2.5V~15V | SINGLE | - | 260 | - | 12V | 1.27mm | - | 40 | AH2984 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | 15V | - | - | 2.5V | - | On/Off | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 3.5mA | Low Side (2) | - | - | AND | - | - | 2.5V~15V | - | - | Brushless DC (BLDC) | - | - | - | 5.27mm | 5.22mm | 1.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH287-PG-B Diodes Incorporated | 1000 | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | -40°C~150°C TJ | Bulk | 2012 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | - | - | 3.8V~28V | SINGLE | - | 260 | - | 24V | 1.27mm | - | 40 | AH287 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | 28V | - | - | 3.8V | - | On/Off | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | - | AND | - | - | 3.8V~28V | - | - | Brushless DC (BLDC) | - | - | - | 5.27mm | 5.22mm | 1.55mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AM4961GSTR-G1 Diodes Incorporated | 21167 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-TSSOP | - | -30°C~90°C TA | Tape & Reel (TR) | 2002 | - | - | Active | 3 (168 Hours) | - | - | - | 90°C | -30°C | General Purpose | - | - | 3.5V~16V | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | PWM | 16V | 3.5V | - | - | - | Half Bridge (2) | - | - | AND | 16V | 1A | 3.5V~16V | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 1.55mm | - | 5.1mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ZXBM1004Q16TC Diodes Incorporated | 782 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | - | 288.002805mg | -40°C~110°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | 8542.39.00.01 | 500mW | 4.7V~18V | DUAL | GULL WING | 260 | - | 12V | 0.635mm | 24kHz | 40 | ZXBM1004 | - | - | Controller - Commutation, Direction Management | - | - | - | 18V | - | - | - | 12V | - | 4.7V | - | PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 8.5mA | Pre-Driver - Half Bridge (2) | 100mA | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ZXBM2003X10TC Diodes Incorporated | 14487 | - | Datasheet | 27 Weeks | - | Surface Mount | - | MSOP | 10 | - | - | - | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.5mm | - | 40 | - | 10 | - | - | - | - | - | - | - | - | 18V | - | INDUSTRIAL | 4.5V | - | PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 3.25mA | - | 80mA | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ZXBM1016ST20TA Diodes Incorporated | 43000 | - | Datasheet | - | - | Surface Mount | - | TSSOP | 20 | - | 190.990737mg | - | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | - | 40 | - | 20 | - | - | - | - | - | - | - | - | 18V | 12V | INDUSTRIAL | 6.7V | - | PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 6.5mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AH5795-WU-7 Diodes Incorporated | 38 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | 6 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | Fan Motor Driver | 8542.39.00.01 | - | 1.8V~6V | DUAL | GULL WING | 260 | - | 5V | 0.95mm | - | 40 | AH5795 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | 6V | - | - | 1.8V | - | PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 2.2mA | Half Bridge (2) | - | 2.2mA | AND | - | - | 1.8V~6V | - | - | Brushless DC (BLDC) | - | - | - | 1mm | 2.9mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ZXBM1021Q20TC Diodes Incorporated | 5000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | 20 | - | - | -40°C~110°C TA | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 20 | - | Matte Tin (Sn) | - | - | Fan Controller | 8542.39.00.01 | - | 6.8V~18V | DUAL | GULL WING | - | - | 12V | 0.635mm | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | 18V | - | - | - | 6.8V | - | PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 1.73mm | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() AH5798-WTG-7 Diodes Incorporated | 3000 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 25 | - | - | -40°C~105°C TA | Cut Tape (CT) | 2010 | e3 | yes | Discontinued | 1 (Unlimited) | 5 | EAR99 | - | - | - | Fan Motor Driver | 8542.39.00.01 | - | 1.8V~5V | DUAL | GULL WING | 260 | - | 5V | 0.95mm | - | 40 | AH5798 | - | R-PDSO-G5 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | - | - | - | - | - | 5.5V | - | - | 1.8V | - | On/Off | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 5mA | Half Bridge (2) | 800mA | 5mA | AND | - | - | 1.8V~5V | - | - | Brushless DC (BLDC) | - | - | - | 0.9mm | 2.9mm | 1.6mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AH5771-PG-B Diodes Incorporated | 13656 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | -40°C~100°C TA | Bulk | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | - | - | 2.5V~15V | SINGLE | - | 260 | - | 12V | 1.27mm | - | 40 | AH5771 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | 15V | - | - | 2.5V | - | On/Off | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 5mA | Half Bridge (2) | - | - | AND | - | - | 2.5V~15V | - | - | Brushless DC (BLDC) | - | - | - | 5.27mm | 5.22mm | 1.55mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AH5773-MP-13 Diodes Incorporated | 499 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8 | - | 18.99418mg | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 2.4V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | - | NOT SPECIFIED | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 20V | - | - | - | 2.4V | - | PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (2) | - | 4.5mA | AND | - | - | 2.4V~18V | - | - | Brushless DC (BLDC) | - | - | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() AM4406MTR-G1 Diodes Incorporated | 20000 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -40°C~95°C TA | Tape & Reel (TR) | 2002 | - | - | Active | 3 (168 Hours) | - | - | - | 95°C | -40°C | Fan Controller | - | - | 4V~28V | - | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | - | On/Off | 28V | 4V | - | - | - | Pre-Driver - Low Side (2) | - | - | - | 28V | - | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 1.45mm | - | 5.1mm | 4mm | - | No | - | ROHS3 Compliant | - | ||
![]() AM4961GHTR-G1 Diodes Incorporated | 80000 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) + 2 Heat Tabs | 14 | 14-HTSSOP | - | -30°C~90°C TA | Tape & Reel (TR) | 2002 | - | - | Active | 3 (168 Hours) | - | - | - | 90°C | -30°C | General Purpose | - | - | 3.5V~16V | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 16V | - | - | - | - | - | PWM | - | - | - | - | - | Half Bridge (2) | - | - | AND | - | - | 3.5V~16V | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AH5792-YG-13 Diodes Incorporated | 38 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | SOT-89-5/6 | 6 | - | - | -40°C~100°C TA | Cut Tape (CT) | 2016 | e3 | yes | Discontinued | 1 (Unlimited) | 5 | - | - | - | - | General Purpose | - | - | 1.8V~5V | - | - | - | - | - | - | - | - | AH5792 | - | - | Driver - Fully Integrated, Control and Power Stage | - | 4.5mm | 2.5 mm | - | ANALOG VOLTAGE | - | - | 1.8/5V | - | - | - | On/Off | - | - | SOLDER | - | - | Half Bridge (2) | - | 5mA | AND | - | - | 1.8V~5V | MAGNETIC FIELD SENSOR,HALL EFFECT | - | Brushless DC (BLDC) | -5 mT | 5 mT | - | - | - | - | 1.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() AM4406FMTR-G1 Diodes Incorporated | 20000 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -40°C~95°C TA | Tape & Reel (TR) | 2002 | - | - | Active | 1 (Unlimited) | - | - | - | 95°C | -40°C | Fan Controller | - | - | 4V~28V | - | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | - | On/Off | 28V | 4V | - | - | - | Pre-Driver - Low Side (2) | - | - | - | 28V | - | - | - | Brushless DC (BLDC) | Brushless DC (BLDC) | - | - | 1.45mm | - | 5.1mm | 4mm | - | No | - | ROHS3 Compliant | - | ||
![]() AM4951RMMTR-G1 Diodes Incorporated | 22996 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 105°C | -40°C | Fan Motor Driver | - | - | 2.2V~24V | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | Parallel | 24V | 2.2V | - | - | - | Half Bridge (2) | - | - | AND | 24V | 500mA | 2.2V~24V | - | Brushless DC (BLDC) | Brushed DC | - | - | 970μm | - | 3.1mm | 3.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AH289-YG-13 Diodes Incorporated | 10000 | - | Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | SOT-89-5/6 | 6 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | 8542.39.00.01 | - | 3.8V~28V | DUAL | FLAT | 260 | - | 24V | 1.5mm | - | 40 | AH289 | - | R-PDSO-F5 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | - | - | - | - | - | 28V | - | - | 3.8V | - | On/Off | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | - | AND | - | - | 3.8V~28V | - | - | Brushless DC (BLDC) | - | - | - | - | 4.5mm | 2.5mm | - | - | No SVHC | ROHS3 Compliant | - |