- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Interface
- Function
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Mount
- Applications
Attribute column
Manufacturer
Diodes PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Output Configuration | Output Current | Max Supply Current | Logic Function | Output Current-Max | Resolution | Collector Emitter Voltage (VCEO) | Max Collector Current | Output Polarity | Voltage - Load | Linearity | Sensing Method | Sensors/Transducers Type | Consumer IC Type | Motor Type | Hysteresis | Motor Type - AC, DC | Output Range | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZXBM2001X10TA Diodes Incorporated | 40 | - | Datasheet | 27 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | - | - | 4.5V~18V | DUAL | GULL WING | 260 | - | 12V | 0.5mm | - | - | 40 | ZXBM2001 | - | - | Controller - Commutation, Direction Management | 1 | - | - | - | - | - | - | - | - | - | 4.5V | PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 3.25mA | Pre-Driver - Half Bridge (2) | 80mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() AH5792-ZG-7 Diodes Incorporated | 6000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SOT-553 | - | 5 | - | 3.005049mg | - | -40°C~100°C TA | Digi-Reel® | 2009 | e3 | yes | Discontinued | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 1.8V~5V | - | - | - | - | - | - | - | - | - | AH5792 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | 1.6mm | - | ANALOG VOLTAGE | - | 3.3V | - | - | - | - | On/Off | - | - | SOLDER | - | - | Half Bridge (2) | - | 5mA | AND | - | - | - | - | - | 1.8V~5V | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | 6 mT | Brushless DC (BLDC) | 0.60-4.40V | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AH288-YG-13 Diodes Incorporated | 1275 | - | Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | SOT-89-5/6 | - | 6 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | - | Matte Tin (Sn) | - | - | Fan Motor Driver | - | - | 3.8V~28V | - | - | - | - | - | - | - | - | - | AH288 | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | 4.5mm | 2.5 mm | CURRENT OUTPUT | - | - | - | 24V | - | - | On/Off | - | - | SOLDER | - | - | Low Side (2) | - | - | AND | - | - | - | - | COMPLEMENTARY | 3.8V~28V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | 1.5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() AH477AZ4-AG1 Diodes Incorporated | 25 | - | Datasheet | 18 Weeks | - | Through Hole | Surface Mount | 4-SIP | - | 4 | TO-94 | - | - | -20°C~85°C TA | Bulk | 2002 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -20°C | Fan Motor Driver | - | - | 3.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | Half Bridge (2) | - | - | AND | - | - | - | - | - | 3.5V~18V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AH284-YG-13 Diodes Incorporated | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Surface Mount | SOT-89-5/6 | - | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | - | - | 3.8V~20V | DUAL | FLAT | 260 | - | 12V | 1.5mm | - | - | 40 | AH284 | - | R-PDSO-F5 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | 20V | - | - | 3.8V | On/Off | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | - | AND | - | - | - | - | - | 3.8V~20V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.6mm | - | 2.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AM4962GHTR-G1 Diodes Incorporated | 52 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) + 2 Heat Tabs | - | 14 | 14-HTSSOP | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 3 (168 Hours) | - | - | - | 90°C | -30°C | General Purpose | - | - | 3.5V~16V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | 16V | - | - | - | - | PWM | - | - | - | - | - | Half Bridge (2) | - | - | AND | - | - | - | - | - | 3.5V~16V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AH9282RTR-G1 Diodes Incorporated | 302 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | SOT-89-5/6 | - | 5 | SOT-89-5 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 125°C | -40°C | Fan Motor Driver | - | - | 2.5V~16V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | On/Off | 16V | 2.5V | - | - | - | Low Side (2) | - | - | AND | - | - | 16V | 600mA | - | 2.5V~16V | - | - | - | - | Brushless DC (BLDC) | - | Brushless DC (BLDC) | - | 1.6mm | - | 4.6mm | 2.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() AH5775-P-B Diodes Incorporated | 50000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | 4-SIP | - | - | - | - | - | -40°C~150°C TJ | Bulk | 2016 | e3 | - | Active | 1 (Unlimited) | 4 | - | Matte Tin (Sn) | - | - | Fan Motor Driver | SEATED HT-CALCULATED | 8542.39.00.01 | 2.5V~18V | SINGLE | - | NOT SPECIFIED | - | 12V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PSIP-T4 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | 18V | - | - | 2.5V | On/Off | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | AND | - | - | - | - | - | 2.5V~18V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 5.17mm | 5.22mm | 1.56mm | - | - | - | ROHS3 Compliant | - | ||
![]() PT8A977BWE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -10°C~40°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 1.8V~5V | DUAL | GULL WING | - | - | - | 1.27mm | compliant | - | - | - | - | R-PDSO-G14 | Controller - Commutation, Direction Management | - | Not Qualified | - | - | - | - | - | - | 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PT8A978BLWE Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -10°C~40°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 2V~5V | - | - | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH291-PL-B Diodes Incorporated | 728 |
| Datasheet | - | - | Through Hole | - | SIP | - | 4 | - | 1.518004g | - | - | Bulk | 2012 | e3 | - | Obsolete | 3 (168 Hours) | 4 | EAR99 | Matte Tin (Sn) | 150°C | -20°C | - | INPUT VOLTAGE LIMIT-MAX=8 | - | - | SINGLE | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | - | 4 | - | - | - | - | - | - | - | - | - | - | 5V | OTHER | - | On/Off | 5.75V | 1.8V | - | BRUSHLESS DC MOTOR CONTROLLER | 4mA | - | 400mA | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.3mm | 5.22mm | 1.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH5795-FDC-7 Diodes Incorporated | 920 |
| Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2009 | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | Fan Motor Driver | - | 8542.39.00.01 | 1.8V~6V | DUAL | NO LEAD | 260 | - | 5V | - | - | - | 40 | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | - | 6V | 6V | - | - | 1.8V | PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 2.2mA | Half Bridge (2) | - | 2.2mA | AND | - | - | - | - | - | 1.8V~6V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 2.0125mm | 2.0125mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AH284-PL-B Diodes Incorporated | 7462 |
| Datasheet | - | - | Through Hole | - | SIP | - | 4 | - | 1.518004g | - | - | Bulk | 2016 | e3 | yes | Discontinued | 3 (168 Hours) | 4 | EAR99 | Matte Tin (Sn) | 100°C | -40°C | - | - | - | - | SINGLE | - | 260 | 1 | 12V | 1.27mm | - | - | 40 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | On/Off | 20V | 3.8V | - | BRUSHLESS DC MOTOR CONTROLLER | 4mA | - | 500mA | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.27mm | 5.22mm | 1.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AM4953MMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-MSOP | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 105°C | -40°C | Fan Motor Driver | - | - | 2.2V~16V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | 16V | - | - | - | - | Parallel | - | - | - | - | - | Half Bridge (2) | - | - | AND | - | - | - | - | - | 2.2V~16V | - | - | - | - | - | - | Brushed DC | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AM4967RGSTR-G1 Diodes Incorporated | 40000 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 16-SSOP | - | - | -30°C~105°C TA | Tape & Reel (TR) | 2002 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -30°C | General Purpose | - | - | 5.5V~16V | - | - | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | 16V | - | - | - | - | PWM | - | - | - | - | - | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() AH284-YL-13 Diodes Incorporated | 4025 |
| Datasheet | - | - | Surface Mount | Surface Mount | SOT-89-5/6 | - | 6 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | e3 | - | Obsolete | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | INPUT VOLTAGE LIMIT-MAX=24 | 8542.39.00.01 | 3.8V~20V | DUAL | FLAT | 260 | - | 12V | 1.5mm | - | 500mA | 40 | AH284 | - | R-PDSO-F5 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | - | - | 20V | - | - | 3.8V | On/Off | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | - | AND | 0.7A | - | - | - | - | 3.8V~20V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 4.5mm | 2.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH2984-YG-13 Diodes Incorporated | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | SOT-89-5/6 | - | 6 | - | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2014 | e3 | yes | Obsolete | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | - | 8542.39.00.01 | 2.5V~15V | DUAL | FLAT | 260 | - | 12V | 1.5mm | - | - | 40 | AH2984 | - | R-PDSO-F5 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | 15V | - | - | 2.5V | On/Off | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | 3.5mA | Low Side (2) | - | - | AND | - | - | - | - | - | 2.5V~15V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | 4.5mm | 2.5mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AM4964GTR-G1 Diodes Incorporated | 4437 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2016 | e3 | - | Active | 3 (168 Hours) | 20 | - | Matte Tin (Sn) | - | - | Fan Motor Driver | - | 8542.39.00.01 | 3.5V~16V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G20 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | 16V | - | - | 3.5V | PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | AND | - | - | - | - | - | 3.5V~16V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.2mm | 6.5mm | 4.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() AH8500-FDC-7 Diodes Incorporated | 3000 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | - | - | Industrial grade | - | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | IT HAS SENSITIVITY OF 3.55 MILLI VOLT PER GAUSS, IT HAS A RESISTANCE OF 10000 OHM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 2 mm | Analog Voltage | 10mA | - | 3.6V | - | - | 1.6V | - | - | - | SOLDER | - | - | - | 10mA | 1.5mA | - | - | 1 B | - | - | - | - | 99.9 % | Hall Effect | - | - | - | - | - | - | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AM9469-T16E-13 Diodes Incorporated | 142500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | - | 8542.39.00.01 | 2.4V~18V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.65mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | 18V | - | - | 2.4V | PWM | - | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | AND | - | - | - | - | - | 2.4V~18V | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | 1.2mm | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | - |