- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Interface
- Function
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Mount
- Applications
Attribute column
Manufacturer
Diodes PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Point Min/Max | Package | Product Status | Release Point Min/Max (Brp) | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Termination Style | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Operating Supply Current | Output Configuration | Output Current | Current - Output | Logic Function | Supply Current-Max (Isup) | Product Type | Voltage - Load | Consumer IC Type | Motor Type - AC, DC | Motor Type - Stepper | Step Resolution | Product | Product Category | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZXBM2003X10TA Diodes Incorporated | 399 |
| Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) | - | - | Fan Controller | - | 8542.39.00.01 | - | - | - | 4.5V~18V | DUAL | GULL WING | - | - | 12V | 0.5mm | - | - | - | ZXBM2003 | - | - | - | Controller - Commutation, Direction Management | - | Not Qualified | - | - | 18V | - | - | - | 4.5V | PWM | BRUSHLESS DC MOTOR CONTROLLER | 3.25mA | Pre-Driver - High Side (2) | 80mA | - | - | - | - | - | - | Brushless DC (BLDC) | - | - | - | - | 1.1mm | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AH9481M8TR-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | Fan Motor Driver | - | - | - | - | - | 2.5V~16V | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 16V | - | - | - | - | On/Off | - | - | Half Bridge (2) | - | - | AND | - | - | 2.5V~16V | - | Brushless DC (BLDC) | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PT8A978BPE Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~40°C TA | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | 2.5V~5V | DUAL | - | - | - | - | 2.54mm | - | - | - | - | - | - | R-PDIP-T16 | Controller - Commutation, Direction Management | - | - | - | - | - | 5V | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 5.33mm | 19.175mm | 7.62mm | - | - | - | - | ||
![]() AH286-PL-B Diodes Incorporated | 1012 |
| Datasheet | - | Through Hole | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | e3 | yes | Discontinued | 3 (168 Hours) | 5 | EAR99 | - | Matte Tin (Sn) | 150°C | -40°C | - | INPUT VOLTAGE LIMIT-MAX=24 | 8542.39.00.01 | - | - | - | - | SINGLE | - | 260 | 1 | 12V | 0.95mm | - | - | 40 | - | 5 | - | - | - | - | Not Qualified | - | - | - | 20V | - | INDUSTRIAL | 3.8V | On/Off | BRUSHLESS DC MOTOR CONTROLLER | - | - | 500mA | - | AND | - | - | - | - | - | - | - | - | - | - | 5.22mm | 1.55mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AM4961AGSTR-G1 Diodes Incorporated | 5094 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | - | 130.010913mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | - | 800mW | - | 3.5V~16V | DUAL | GULL WING | 260 | - | 12V | 0.635mm | - | 25kHz | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | 1 | - | 18V | - | 12V | - | - | - | 3.5V | PWM | BRUSHLESS DC MOTOR CONTROLLER | 8mA | Half Bridge (2) | - | - | AND | - | - | 3.5V~16V | - | Brushless DC (BLDC) | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() AM4951RMPTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 8-SO-EP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 105°C | -40°C | Fan Motor Driver | - | - | - | - | - | 2.2V~24V | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 24V | - | - | - | - | Parallel | - | - | Half Bridge (2) | - | - | AND | - | - | 2.2V~24V | - | Brushed DC | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS8A0132BWEX Diodes Incorporated | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT8A9001QE Diodes Incorporated | In Stock | - | - | 28 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH9485-WUF-7 Diodes Incorporated | 510 |
| Datasheet | 27 Weeks | Surface Mount | Surface Mount | SOT-23-6 Flat Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | - | Matte Tin (Sn) | - | - | Fan Motor Driver | - | 8542.39.00.01 | - | - | - | 2V~6V | DUAL | - | NOT SPECIFIED | - | 5V | 0.95mm | - | - | NOT SPECIFIED | - | - | - | R-PDSO-F6 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 6V | - | - | 2V | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (2) | - | - | AND | - | - | 2V~6V | - | Brushless DC (BLDC) | - | - | - | - | 0.8mm | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() AH292-YL-13 Diodes Incorporated | 2000 |
| Datasheet | - | Surface Mount | Surface Mount | SOT-89-5/6 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~100°C | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 3 (168 Hours) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | Fan Motor Driver | INPUT VOLTAGE LIMIT-MAX=8 | 8542.39.00.01 | - | - | - | 1.8V~5.75V | DUAL | FLAT | 260 | - | 5V | 1.5mm | 2.6mA | - | 40 | - | - | - | R-PDSO-F5 | Driver - Fully Integrated, Control and Power Stage | - | Not Qualified | - | - | - | 5.75V | - | - | 1.8V | On/Off | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | - | AND | - | - | 1.8V~5.75V | - | Brushless DC (BLDC) | - | - | - | - | - | 4.5mm | 2.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PT8A2767FWEX-2017 Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | 2500 | Diodes Incorporated | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | - | - | - | - | - | Motor / Motion / Ignition Controllers & Drivers | - | - | - | - | - | - | - | ||
![]() AH1713-SA-7 Diodes | 2362 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | - | - | - | - | - | - | Diodes Incorporated | - | SMD/SMT | 16 G to 81 G | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - 81 G to - 16 G | - | -40°C ~ 125°C (TA) | - | - | Automotive, AEC-Q100 | - | - | - | - | - | - | Hall Effect Latch | - | - | - | General Purpose | - | - | - | - | NMOS | 2.4V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Open Drain | 2.4 V to 5.5 V | - | - | - | - | - | - | 2 mA | Low Side | - | 20mA | - | - | - | - | - | Brushless DC (BLDC) | - | - | Hall Effect Latches / Switches | - | - | - | - | - | - | - | - | ||
![]() AH1712-SA-7 Diodes | 2822 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | - | - | - | - | - | - | Diodes Incorporated | - | SMD/SMT | 5 G to 37 G | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - 37 G to - 5 G | - | -40°C ~ 125°C (TA) | - | - | Automotive, AEC-Q100 | - | - | - | - | - | - | Hall Effect Latch | - | - | - | General Purpose | - | - | - | - | NMOS | 2.4V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Open Drain | 2.4 V to 5.5 V | - | - | - | - | - | - | 2 mA | Low Side | - | 20mA | - | - | - | - | - | Brushless DC (BLDC) | - | - | Hall Effect Latches / Switches | - | - | - | - | - | - | - | - | ||
![]() ZXBM5408Q-S14-13 Diodes | 2280 |
| - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SO | - | ZXBM5408 | Diodes Incorporated | 2500 | Diodes Incorporated | - | - | Diodes Incorporated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Non-Compliant | -40°C ~ 125°C (TA) | Reel | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | NMOS, PMOS | 8V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | - | - | - | - | - | - | Half Bridge (2) | - | 800mA | - | - | - | - | - | Brushed DC, DC Servo | Bipolar | - | - | Diodes Inc. | - | - | - | - | - | - | - | ||
![]() ZXBM5408Q-N-U Diodes | 3254 |
| - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | Diodes Incorporated | 3600 | Diodes Incorporated | + 125 C | - | Diodes Incorporated | - 40 C | Through Hole | - | Tube | Active | - | - | -40°C ~ 125°C (TA) | - | - | Automotive, AEC-Q100 | - | - | - | - | - | - | Half Bridge | - | - | - | Automotive | - | - | - | - | NMOS, PMOS | 8V ~ 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | 8 V to 18 V | - | - | - | - | - | - | 1.45 mA | Half Bridge (2) | 800 mA | 800mA | - | - | - | - | - | Brushed DC, DC Servo | Bipolar | - | Brushed DC Motor Drivers | Diodes Inc. | - | - | - | - | - | - | - | ||
![]() AH1711-SA-7 Diodes | 123 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | - | - | - | - | + 125 C | 20 mA | Diodes Incorporated | - 40 C | SMD/SMT | - 2 G to 20 G | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - 20 G to 2 G | - | -40°C ~ 125°C (TA) | - | - | Automotive, AEC-Q100 | - | - | - | - | - | - | Hall Effect Latch | - | - | - | General Purpose | - | - | - | - | NMOS | 2.4V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Open Drain | 2.4 V to 5.5 V | - | - | - | - | - | - | 2 mA | Low Side | - | 20mA | - | - | - | - | - | Brushless DC (BLDC) | - | - | Hall Effect Latches / Switches | - | - | - | - | - | - | - | - | ||
![]() AH1714-SA-7 Diodes | 3542 |
| - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | - | - | - | - | - | - | Diodes Incorporated | - | SMD/SMT | 5 G to 37 G | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - 37 G to - 5 G | - | -40°C ~ 125°C (TA) | - | - | Automotive, AEC-Q100 | - | - | - | - | - | - | Hall Effect Latch | - | - | - | General Purpose | - | - | - | - | NMOS | 2.4V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | Open Drain | 2.4 V to 5.5 V | - | - | - | - | - | - | 2 mA | Low Side | - | 20mA | - | - | - | - | - | Brushless DC (BLDC) | - | - | Hall Effect Latches / Switches | - | - | - | - | - | - | - | - | ||
![]() PT8A995PE Diodes Incorporated | In Stock | - | Datasheet | 27 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH287-YG-13 Diodes Incorporated | 10000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SOT-89-5/6 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | Fan Motor Driver | - | 8542.39.00.01 | - | - | - | 3.8V~28V | DUAL | FLAT | 260 | - | 24V | 1.5mm | - | - | 40 | AH287 | - | - | R-PDSO-F5 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | 28V | 24V | - | 3.8V | On/Off | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | - | AND | 4mA | - | 3.8V~28V | - | Brushless DC (BLDC) | - | - | - | - | - | 4.5mm | 2.5mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ZXBM2004JA16TC Diodes Incorporated | 2209 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-UFQFN Exposed Pad | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Fan Controller | - | 8542.39.00.01 | - | - | - | 4.7V~18V | QUAD | - | 260 | - | 12V | 0.5mm | - | - | 40 | - | - | - | - | Controller - Commutation, Direction Management | - | - | - | - | - | 18V | 12V | - | 4.7V | PWM | BRUSHLESS DC MOTOR CONTROLLER | - | Pre-Driver - Half Bridge (2) | - | - | - | 7.5mA | - | - | - | Brushless DC (BLDC) | - | - | - | - | 0.65mm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - |