- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Interface
- Function
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Mount
- Applications
Attribute column
Manufacturer
Diodes PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Output Configuration | Output Current | Logic Function | Voltage - Load | Consumer IC Type | Built-in Protections | Output Current Flow Direction | Motor Type - AC, DC | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS8AES08WEX Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH287-PL-B Diodes Incorporated | In Stock | - | Datasheet | - | Through Hole | - | SIP | - | 4 | - | 1.518004g | - | Bulk | 2012 | e3 | - | Obsolete | 3 (168 Hours) | 4 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | INPUT VOLTAGE LIMIT-MAX=30 | - | - | SINGLE | - | 260 | 1 | 24V | 1.27mm | - | - | 40 | - | 4 | - | - | - | - | - | - | INDUSTRIAL | - | On/Off | 28V | 3.8V | BRUSHLESS DC MOTOR CONTROLLER | 4mA | - | 400mA | AND | - | - | - | - | - | - | 5.27mm | 5.22mm | 1.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PT8T1301WEX Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZXBM2002X10TC Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | - | - | Fan Controller | - | 8542.39.00.01 | 4.5V~18V | DUAL | GULL WING | 260 | - | 12V | 0.5mm | - | - | 40 | ZXBM2002 | - | - | Controller - Commutation, Direction Management | - | - | 18V | - | - | 4.5V | PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | 3.25mA | Pre-Driver - Half Bridge (2) | - | - | - | - | - | - | Brushless DC (BLDC) | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() PS8AES01WEX Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS8AES06WEX Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS8AES05WEX Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH291-WL-7 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | INPUT VOLTAGE LIMIT-MAX=8 | 8542.39.00.01 | 1.8V~5.75V | DUAL | GULL WING | 260 | - | 5V | 0.95mm | - | 2.6mA | 40 | AH291 | - | R-PDSO-G5 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 5.75V | - | - | - | 1.8V | On/Off | - | - | BRUSHLESS DC MOTOR CONTROLLER | 4mA | Low Side (2) | - | AND | 1.8V~5.75V | - | - | - | Brushless DC (BLDC) | - | 1.35mm | 2.85mm | 1.6mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AH285-PL-B Diodes Incorporated | 953 |
| Datasheet | - | Surface Mount, Through Hole | - | SIP | - | - | - | - | - | Bulk | 2016 | e3 | yes | Discontinued | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | INPUT VOLTAGE LIMIT-MAX=24 | 8542.39.00.01 | - | SINGLE | - | 260 | 1 | 12V | 0.95mm | - | - | 40 | - | 5 | - | - | - | - | 20V | - | INDUSTRIAL | 3.8V | On/Off | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | 500mA | AND | - | - | - | - | - | - | - | 5.22mm | 1.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS8A67BAQEX Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS8AES07WEX Diodes Incorporated | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH292-WL-7 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -20°C~150°C TJ | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | INPUT VOLTAGE LIMIT-MAX=8 | 8542.39.00.01 | 1.8V~5.75V | DUAL | GULL WING | 260 | - | 5V | 0.95mm | - | 2.6mA | 40 | AH292 | - | R-PDSO-G5 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | - | 5.75V | - | - | 1.8V | On/Off | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | AND | 1.8V~5.75V | - | - | - | Brushless DC (BLDC) | - | 1.35mm | 2.85mm | 1.6mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AM9800GSTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 16-SSOP | - | -30°C~95°C TA | Tape & Reel (TR) | 2012 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 95°C | -30°C | General Purpose | - | - | 2.2V~6V | - | - | - | - | - | - | - | - | - | - | - | - | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | PWM | - | - | - | - | Half Bridge (3) | - | AND | 2.2V~6V | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH9486-WUF-7 Diodes Incorporated | 8 |
| Datasheet | 27 Weeks | Surface Mount | Surface Mount | SOT-23-6 Flat Leads | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | e3 | - | Active | 3 (168 Hours) | 6 | - | Matte Tin (Sn) | - | - | Fan Motor Driver | - | 8542.39.00.01 | 2V~6V | DUAL | - | NOT SPECIFIED | - | 5V | 0.95mm | - | - | NOT SPECIFIED | - | - | R-PDSO-F6 | Driver - Fully Integrated, Control and Power Stage | - | - | 6V | - | - | 2V | PWM | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Half Bridge (2) | - | AND | 2V~6V | - | - | - | Brushless DC (BLDC) | - | 0.8mm | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() PT8A990APE Diodes Incorporated | In Stock | - | Datasheet | 27 Weeks | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | 18 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 3V~5.5V | DUAL | - | - | - | - | 2.54mm | compliant | - | - | - | - | R-PDIP-T18 | Controller - Commutation, Direction Management | Not Qualified | - | 5V | 4V | - | 3V | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 4.31mm | 22.84mm | 7.62mm | - | - | RoHS Compliant | - | ||
![]() AH285-WL-7 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | e3 | no | Obsolete | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | INPUT VOLTAGE LIMIT-MAX=24 | 8542.39.00.01 | 3.8V~20V | DUAL | GULL WING | 260 | - | 12V | 0.95mm | - | 2mA | 40 | AH285 | - | R-PDSO-G5 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 20V | - | - | - | 3.8V | On/Off | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | AND | 3.8V~20V | - | - | - | Brushless DC (BLDC) | 1.2mm | - | 3mm | 1.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AH286-WL-7 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | e3 | no | Obsolete | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | INPUT VOLTAGE LIMIT-MAX=24 | 8542.39.00.01 | 3.8V~20V | DUAL | GULL WING | 260 | - | 12V | 0.95mm | - | 2mA | 40 | AH286 | - | R-PDSO-G5 | Driver - Fully Integrated, Control and Power Stage | Not Qualified | 20V | - | - | - | 3.8V | On/Off | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | AND | 3.8V~20V | - | - | - | Brushless DC (BLDC) | 1.2mm | - | 3mm | 1.7mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AH288-PL-B Diodes Incorporated | 825 |
| Datasheet | - | Through Hole | Through Hole | 5-SIP | - | 5 | - | - | -40°C~150°C TJ | Bulk | 2012 | e3 | yes | Discontinued | 3 (168 Hours) | 5 | EAR99 | Matte Tin (Sn) | - | - | Fan Motor Driver | INPUT VOLTAGE LIMIT-MAX=30 | - | 3.8V~28V | SINGLE | - | 260 | - | 24V | - | - | - | 40 | AH288 | - | - | Driver - Fully Integrated, Control and Power Stage | Not Qualified | - | 28V | - | - | 3.8V | On/Off | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | Low Side (2) | - | AND | 3.8V~28V | - | - | - | Brushless DC (BLDC) | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PT8A992APE Diodes Incorporated | In Stock | - | Datasheet | 27 Weeks | - | Through Hole | 18-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | 18 | EAR99 | - | - | - | - | - | 8542.39.00.01 | 3V~5.5V | DUAL | - | - | - | - | 2.54mm | compliant | - | - | - | - | R-PDIP-T18 | Controller - Commutation, Direction Management | Not Qualified | - | 5V | 4V | - | 3V | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 4.31mm | 22.84mm | 7.62mm | - | - | RoHS Compliant | - | ||
![]() PAM8016AKR Diodes Incorporated | 54000 |
| Datasheet | 14 Weeks | - | Surface Mount | 9-UFLGA | YES | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 9 | - | - | - | - | Mobile Communications | - | - | 2.8V~5.5V | BOTTOM | BUTT | NOT SPECIFIED | - | 5V | 0.5mm | - | - | NOT SPECIFIED | - | - | S-XBGA-B9 | Driver - Fully Integrated, Control and Power Stage | - | - | - | - | - | - | Analog, PWM | - | - | - | - | Half Bridge (2) | - | - | 2.8V~5.5V | - | OVER CURRENT; THERMAL | SOURCE SINK | ERM, LRA | - | 0.65mm | 1.5mm | 1.5mm | - | - | ROHS3 Compliant | - |