- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Voltage - Supply
- Applications
- FET Type
- Internal Switch(s)
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Diodes PMIC - OR Controllers, Ideal Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Current Limit | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | On Resistance - Max | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Current - Supply (Disable) (Max) | Operating Supply Current | Current - Output (Max) | Output Current | Spread Spectrum Bandwidth | Turn On Delay Time | Current - Supply | FET Type | Product Type | Ratio - Input:Output | Interface IC Type | Internal Switch(s) | Absolute Pull Range (APR) | Product | Delay Time - OFF | Delay Time - ON | Product Category | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZXGD3108N8TC Diodes Incorporated | 50 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 ns | Military grade | -50°C~150°C | Tape & Reel (TR) | 2016 | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | General Purpose | - | - | 4V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200μA | - | - | - | 400 ns | - | N-Channel | - | N:1 | - | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZXGD3112N7TC Diodes Incorporated | 858 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 ns | - | -50°C~150°C | Tape & Reel (TR) | 2007 | - | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | N+1 ORing Controller | Matte Tin (Sn) | General Purpose | 8542.39.00.01 | - | 4V~20V | DUAL | GULL WING | - | 1 | 12V | 1.27mm | - | - | - | - | R-PDSO-G7 | - | - | - | - | - | 20V | 4V | - | 260μA | - | - | - | 400 ns | - | N-Channel | - | N:1 | - | No | - | - | - | - | - | 1.7mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() ZXGD3111N7TC Diodes Incorporated | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 ns | - | -50°C~150°C | Tape & Reel (TR) | 2016 | - | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | N+1 ORing Controller | Matte Tin (Sn) | General Purpose | 8542.39.00.01 | - | 4V~20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200μA | - | - | - | 400 ns | - | N-Channel | - | N:1 | - | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZXGD3114N7TC Diodes Incorporated | 1794 | - | - | 15 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | 4V~20V | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP74700QW6-7 Diodes | 45970 |
| - | - | - | Surface Mount | 8-SMD, No Lead | - | SOT-26 | 580 | Diodes Incorporated | - | 3000 | Diodes Incorporated | + 125 C | CTS-Frequency Controls | - 40 C | SMD/SMT | 2 Ohms | Tape & Reel (TR) | Active | 65 V | 3.2 V | - | - | -20°C ~ 70°C | MouseReel | - | 580 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | VCTCXO | - | Automotive | - | Switch ICs | 2.5V | - | - | - | - | - | - | 16.384 MHz | - | ±200ppb | Clipped Sine Wave | - | - | Crystal | 6mA | 1 Output | 3.2 V to 65 V | - | - | - | - | - | 1.85 A | - | - | 80 µA | N-Channel | Power Switch ICs - Power Distribution | 1:1 | - | No | ±5ppm | Power Switch ICs | 450 ns | 1.4 µs | Power Switch ICs - Power Distribution | 0.079 (2.00mm) | - | - | - | - | ||
![]() ZXGD3111N8TC Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 ns | - | -50°C~150°C | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | N+1 ORing Controller | Matte Tin (Sn) | General Purpose | - | - | 4V~20V | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | 200μA | - | - | - | 400 ns | - | N-Channel | - | N:1 | - | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |