- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Diodes PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Turn On Delay Time | Switch Type | Transistor Application | Nominal Input Voltage | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | RF/Microwave Device Type | DS Breakdown Voltage-Min | Telecom IC Type | FET Technology | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DML1008LDS-7 Diodes Incorporated | 31428 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 260 | - | - | - | - | 30 | - | - | - | 1 | N-Channel | - | - | - | - | - | On/Off | - | High Side | - | - | - | Not Required | - | - | - | General Purpose | - | - | 1:1 | 3.2V~5.5V | - | - | - | - | - | - | - | 8m Ω (Max) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP2511AS-13 Diodes Incorporated | 32 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | P-Channel | 2A | - | - | - | - | On/Off | - | High Side | - | - | - | Not Required | - | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 70m Ω | - | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZXMS6004DN8-13 Diodes Incorporated | 1000000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | SILICON | 2 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | INTELLIFET® | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | N-Channel | 1.3A | - | - | - | - | On/Off | - | Low Side | ENHANCEMENT MODE | - | - | 3.3V 5V | - | Non-Inverting | - | General Purpose | SWITCHING | - | 1:1 | 60V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 60V | - | METAL-OXIDE SEMICONDUCTOR | - | 350m Ω | 350mOhm | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP2501SN-7 Diodes Incorporated | 33 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | - | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | 2.5A | - | - | - | - | On/Off | - | High Side | - | - | - | Not Required | - | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | WIDE BAND MEDIUM POWER | - | - | - | - | 70m Ω | - | - | - | Load Discharge, Status Flag | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AP2820CMMTR-G1-01 Diodes Incorporated | 2382 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | 2A | - | - | - | - | On/Off | - | High Side | - | - | - | Not Required | - | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 60mOhm | - | - | - | Status Flag | - | - | - | - | - | RoHS Compliant | - | ||
![]() AP2822EKATR-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | 1.5A | - | - | - | - | On/Off | - | High Side | - | - | - | Not Required | - | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 85mOhm | - | - | - | Status Flag | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP22804ASN-7 Diodes Incorporated | 230 |
| Datasheet | 19 Weeks | - | - | Surface Mount | 6-UFDFN Exposed Pad | YES | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | - | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | - | S-PDSO-N6 | 1 | P-Channel | - | - | - | - | - | On/Off | - | High Side | - | - | - | Not Required | - | Non-Inverting | - | USB Switch | - | 5.5V | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | TELECOM CIRCUIT | - | - | 50m Ω | - | - | - | Load Discharge, Status Flag | 0.63mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() AP2311M8G-13 Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | - | 8 | S-PDSO-G8 | 1 | P-Channel | - | 5.5V | - | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | - | - | - | Not Required | NO | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 70m Ω | - | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() PI5PD2069WEX Diodes Incorporated | 2552 | - | Datasheet | 27 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | PI5PD2069 | - | - | 1 | N-Channel | 2.1A | 5.5V | - | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | - | - | - | Not Required | NO | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 70m Ω | - | - | - | - | - | 4.9mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP2161DMPG-13 Diodes Incorporated | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | AP2161 | 8 | - | 1 | P-Channel | 1A | 5.5V | - | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | - | - | - | Not Required | NO | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 95m Ω | - | - | - | Load Discharge, Status Flag | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2805AMMTR-G1 Diodes Incorporated | 1644 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | 500mA | - | - | - | - | On/Off | - | High Side | - | - | - | Not Required | - | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 60mOhm | - | - | - | Load Discharge, Status Flag | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PI3PD22920GBEX Diodes Incorporated | 3000 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 8-XFBGA, CSPBGA | YES | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | BOTTOM | BALL | - | 1 | 1.05V | 0.5mm | - | - | - | - | R-PBGA-B8 | 1 | N-Channel | 4A | 3.6V | - | 0.75V | 1 | On/Off | SPST | High Side | - | - | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 0.75V~3.6V | - | - | - | - | - | - | - | 2m Ω | - | - | - | Load Discharge, Slew Rate Controlled | 0.5mm | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() AP2155SG-13 Diodes Incorporated | 323 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 142.994995mg | - | - | 100 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | 160Ohm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | - | 8 | - | 1 | P-Channel | 500mA | 5.5V | 3/5V | 2.7V | - | On/Off | - | High Side | - | - | - | Not Required | - | Non-Inverting | 1.5 ms | USB Switch | - | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 0.5A | 95m Ω | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2815AMMTR-G1-01 Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | 1.5A | - | - | - | - | On/Off | - | High Side | - | - | - | Not Required | - | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 60mOhm | - | - | - | Load Discharge, Status Flag | - | - | - | - | - | RoHS Compliant | - | ||
![]() AP2802NTR-G1 Diodes Incorporated | 8543 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AP2411AS-13 Diodes Incorporated | 395 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | P-Channel | 2A | - | - | - | - | On/Off | - | High Side | - | - | - | Not Required | - | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 70m Ω | - | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP22811BM8-13 Diodes Incorporated | 32 |
| Datasheet | 19 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | - | 8 | - | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | - | R-PDSO-G8 | 1 | P-Channel | - | - | - | - | - | On/Off | - | High Side | - | - | - | Not Required | - | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | TELECOM CIRCUIT | - | - | 50m Ω | - | - | - | Load Discharge, Status Flag | - | 3mm | 2.95mm | - | - | ROHS3 Compliant | - | ||
![]() AP2186MPG-13 Diodes Incorporated | 16 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 850.995985mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | AP2186 | 8 | - | 2 | P-Channel | 1.5A | 5.5V | 3/5V | - | - | On/Off | - | High Side | - | - | - | Not Required | - | Non-Inverting | - | USB Switch | - | - | 1:2 | 2.7V~5.5V | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 1.5A | 90m Ω | - | OVER CURRENT; THERMAL | SINK | Status Flag | 1.1mm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2511S-13 Diodes Incorporated | 3728 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AP2511 | - | - | 1 | P-Channel | 2.5A | - | - | - | - | On/Off | - | High Side | - | - | - | Not Required | - | Non-Inverting | - | USB Switch | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | WIDE BAND MEDIUM POWER | - | - | - | - | 70m Ω | - | - | - | Load Discharge, Status Flag | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2281-1WG-7 Diodes Incorporated | 410 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Discontinued | 1 (Unlimited) | 6 | - | 210mOhm | Matte Tin (Sn) | - | - | 720mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 2A | 40 | AP2281 | 6 | - | 1 | P-Channel | 2A | - | - | - | - | On/Off | - | High Side | - | 720mW | 0A | Not Required | - | Non-Inverting | - | General Purpose | - | - | 1:1 | 1.5V~6V | - | - | - | - | TELECOM CIRCUIT | - | - | 80m Ω | - | - | - | Load Discharge, Slew Rate Controlled | - | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |