- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Diodes PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Analog IC - Other Type | Element Configuration | Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Transistor Application | Max Input Voltage | Nominal Input Voltage | Continuous Drain Current (ID) | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | DS Breakdown Voltage-Min | Telecom IC Type | FET Technology | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP2191WG-7 Diodes Incorporated | 970 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 5 | EAR99 | 115mOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 2.1A | 40 | AP2191 | 5 | - | 1 | - | P-Channel | 1.5A | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | 2.7V | - | 5.5V | - | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 2A | 95m Ω | - | - | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | SINK | Status Flag | 1.3mm | - | 3.1mm | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2156SG-13 Diodes Incorporated | 3000 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 850.995985mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 135MOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 800mA | 40 | AP2156 | 8 | - | 2 | - | P-Channel | 500mA | - | 5V | - | - | 5.5V | On/Off | - | - | 500mA | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | 5.5V | - | 1:2 | 2.7V~5.5V | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 0.5A | 100m Ω | - | - | OVER CURRENT; THERMAL | - | Status Flag | 1.5mm | - | 4.95mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2280-1FMG-7 Diodes Incorporated | 1900 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | 200mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 750mW | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | AP2280 | 6 | - | 1 | 5V | P-Channel | 2A | - | - | - | - | - | On/Off | - | - | - | High Side | - | 750mW | 0A | Not Required | - | 1μA | Non-Inverting | - | General Purpose | 1.5V | - | 6V | - | - | 1:1 | 1.5V~6V | - | - | - | TELECOM CIRCUIT | - | - | - | 80m Ω | - | - | - | - | Load Discharge, Slew Rate Controlled | 600μm | - | 1.88mm | 2.075mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2141WG-7 Diodes Incorporated | 30000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 5 | EAR99 | 120MOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 800mA | 40 | AP2141 | 5 | - | 1 | - | P-Channel | 500mA | - | - | - | - | 5.5V | On/Off | - | - | 500mA | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | 5.5V | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 0.6A | 95m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Load Discharge, Status Flag | 1.3mm | - | 3.1mm | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2192ASG-13 Diodes Incorporated | 2500 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 73.992255mg | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 130mOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | AP2192A | 8 | - | 2 | - | P-Channel | 1.5A | 5.5V | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | NO | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 90m Ω | - | - | - | - | Load Discharge, Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2172AMPG-13 Diodes Incorporated | 38 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 125mOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | AP2172A | 8 | - | 2 | - | P-Channel | 1A | - | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | NO | - | Non-Inverting | - | USB Switch | 2.7V | - | 5.5V | - | - | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 85m Ω | - | - | - | - | Load Discharge, Status Flag | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2162AMPG-13 Diodes Incorporated | 604 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | 125mOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | - | 8 | - | 2 | - | P-Channel | 1A | 5.5V | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | NO | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 85m Ω | - | - | - | - | Load Discharge, Status Flag | - | 1.1mm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ZXMS6004FFQTA Diodes Incorporated | 3000 | - | Datasheet | 15 Weeks | - | Surface Mount | SOT-23-3 Flat Leads | YES | - | - | SILICON | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101, INTELLIFET® | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | HIGH RELIABILITY | - | - | DUAL | - | 260 | - | - | - | - | 30 | - | - | R-PDSO-F3 | 1 | - | N-Channel | 1.3A | - | - | - | - | - | On/Off | - | - | - | Low Side | ENHANCEMENT MODE | - | - | 3.3V 5V | - | - | Non-Inverting | - | General Purpose | - | SWITCHING | - | - | - | 1:1 | 60V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 60V | - | METAL-OXIDE SEMICONDUCTOR | - | - | 350m Ω | 350mOhm | - | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP2145SG-13 Diodes Incorporated | 2450 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 142.994995mg | - | - | 100 μs | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | 160Ohm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | - | 8 | - | 1 | - | P-Channel | 500mA | 5.5V | 3/5V | 2.7V | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | 1.5 ms | USB Switch | - | - | - | - | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 0.5A | 95m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2151FMG-7 Diodes Incorporated | 60000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 120mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | AP2151 | 6 | - | 1 | - | P-Channel | 500mA | - | 3/5V | - | - | 5.5V | On/Off | - | - | 500mA | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 0.6A | 90m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | 560μm | - | 1.88mm | 2.075mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2191DMPG-13 Diodes Incorporated | 500 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | AP2191 | 8 | - | 1 | - | P-Channel | 1.5A | 5.5V | - | 2.7V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | NO | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 95m Ω | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2281-3FMG-7 Diodes Incorporated | 2210 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | 500 ns | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | 210mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.41W | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | AP2281 | 6 | - | 1 | - | P-Channel | 2A | - | - | - | - | - | On/Off | - | Single | - | High Side | - | 1.41W | 0A | Not Required | - | - | Non-Inverting | 1 μs | General Purpose | - | - | - | 6V | 2A | 1:1 | 1.5V~6V | - | - | - | TELECOM CIRCUIT | - | - | - | 80m Ω | 280mOhm | - | - | - | Load Discharge, Slew Rate Controlled | 1.3mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2171MPG-13 Diodes Incorporated | 2500 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 115MOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 1.5A | 40 | AP2171 | 8 | - | 1 | - | P-Channel | 1A | - | 3/5V | - | - | 5.5V | On/Off | - | - | 1A | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 1.2A | 95m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Status Flag | 950μm | - | 3.1mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2181SG-13 Diodes Incorporated | 350 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 850.995985mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | 115MOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 2.1A | 40 | AP2181 | 8 | - | 1 | - | P-Channel | 1.5A | 5.5V | 3/5V | 2.7V | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 2A | 95m Ω | - | - | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | SINK | Status Flag | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2162SG-13 Diodes Incorporated | 2500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 850.995985mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | 160MOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 1.5A | 40 | - | 8 | - | 2 | - | P-Channel | 1A | 5.5V | 3/5V | - | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 1:2 | 2.7V~5.5V | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | 50 μs | 1A | - | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2280-2FMG-7 Diodes Incorporated | 9000 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | 200mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.26W | 750mW | DUAL | - | 260 | 1 | 5V | 0.5mm | 2A | 40 | AP2280 | 6 | - | 1 | - | P-Channel | 2A | - | - | - | - | 6V | On/Off | - | - | 2A | High Side | - | 750mW | 0A | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 1.5V~6V | - | - | - | TELECOM CIRCUIT | - | - | - | 80m Ω | - | - | - | - | Load Discharge, Slew Rate Controlled | 555μm | - | 1.88mm | 2.075mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2172AFGEG-7 Diodes Incorporated | 2495 |
| Datasheet | - | Surface Mount | Surface Mount | 8-UDFN Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2013 | - | e4 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | 125mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | - | 8 | - | 2 | - | P-Channel | 1A | 5.5V | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | NO | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 85m Ω | - | - | - | - | Load Discharge, Status Flag | - | 0.63mm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2161MPG-13 Diodes Incorporated | 46800 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 115MOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 1.5A | 40 | - | 8 | - | 1 | - | P-Channel | 1A | 5.5V | 3/5V | 2.7V | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 1.2A | 95m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2182SG-13 Diodes Incorporated | 2860 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 850.995985mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 160MOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 2.1A | 40 | AP2182 | 8 | - | 2 | - | P-Channel | 1.5A | 5.5V | 3/5V | - | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 1:2 | 2.7V~5.5V | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | 50 μs | 1.5A | 120m Ω | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2186SG-13 Diodes Incorporated | 397 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 850.995985mg | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | AP2186 | 8 | - | 2 | - | P-Channel | 1.5A | 5.5V | 3/5V | - | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 1:2 | 2.7V~5.5V | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 1.5A | 100m Ω | - | - | OVER CURRENT; THERMAL | SINK | Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - |