- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Diodes PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DML1010FDK-7 Diodes Incorporated | 2964 |
| Datasheet | 18 Weeks | Surface Mount | 8-PowerUFDFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 260 | - | - | - | - | 30 | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | - | General Purpose | 1:1 | 0.8V~4V | - | 8m Ω (Max) | Load Discharge | - | - | ROHS3 Compliant | ||
![]() AP22653FDZ-7 Diodes Incorporated | 200112 | - | Datasheet | 11 Weeks | Surface Mount | 6-WDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 3.5V~5.5V | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO | 65m Ω | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | ||
![]() AP22652FDZ-7 Diodes Incorporated | 5016 |
| Datasheet | 11 Weeks | Surface Mount | 6-WDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 3V~5.5V | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO | 65m Ω | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | ||
![]() AP22913W6-7 Diodes Incorporated | 1050 | - | Datasheet | 17 Weeks | Surface Mount | SOT-23-6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Inverting | General Purpose | 1:1 | 1.5V~5.5V | Reverse Current, UVLO | 84m Ω | Load Discharge, Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() AP22653W6-7 Diodes Incorporated | 30000 | - | Datasheet | 11 Weeks | Surface Mount | SOT-23-6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 3V~5.5V | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO | 65m Ω | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | ||
![]() AP22652W6-7 Diodes Incorporated | 35000 |
| Datasheet | 11 Weeks | Surface Mount | SOT-23-6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 3V~5.5V | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO | 65m Ω | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | ||
![]() AP22913CN4-7-36 Diodes Incorporated | 7 |
| Datasheet | 22 Weeks | Surface Mount | 4-XFBGA, WLBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Inverting | General Purpose | 1:1 | 1.4V~5.5V | Reverse Current, UVLO | 54m Ω | Load Discharge, Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() AP22913CN4-7 Diodes Incorporated | 117517 |
| Datasheet | 15 Weeks | Surface Mount | 4-XFBGA, WLBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e1 | Active | 1 (Unlimited) | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Inverting | General Purpose | 1:1 | 1.4V~5.5V | Reverse Current, UVLO | 54m Ω | Load Discharge, Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() AP22615BWU-7 Diodes Incorporated | 15000 |
| Datasheet | 25 Weeks | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | 1 | N/P-Channel | - | - | - | On/Off | - | High Side | 3V~5.5V | - | Non-Inverting | USB Switch | 1:1 | 0V~23V | Over Current, Over Temperature, Over Voltage, Short Circuit | 40m Ω | Load Discharge, Status Flag | - | - | ROHS3 Compliant | ||
![]() PI5USB14550-AZEEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | - | Tape & Reel (TR) | 2017 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PI5USB14550 | - | - | - | - | - | - | - | - | - | - | - | - | USB Switch | - | 4.5V~5.5V | - | - | - | - | - | - | ||
![]() PI5PD2061UEE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | compliant | - | - | S-PDSO-G8 | 1 | N-Channel | 5.5V | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 70m Ω | - | 3mm | 3mm | RoHS Compliant | ||
![]() PI5USB1457ZAEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN (2x2) | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PI5USB1457 | - | - | - | - | - | - | - | - | - | - | - | - | USB Switch | - | 4.5V~5.5V | - | 3Ohm | - | - | - | - | ||
![]() AP2815CMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2805BMMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2815BMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2805CMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2805AM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2815BMMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2810BM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2810BMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant |