- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Diodes PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP2820CMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2820CMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2820EMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2820DM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2820HMMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() PI5PD2065UEE Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~125°C TJ | Tube | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | PI5PD2065 | S-PDSO-G8 | 1 | N-Channel | 5.5V | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 70m Ω | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() AP2805DMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | 260 | - | - | - | 30 | - | - | 1 | N-Channel | - | - | - | On/Off | SPST | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60m Ω | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2810AMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2805AMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2815DM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2810DMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2810CMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2810CM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2810BMMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2810DM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2820AMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2820BMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2820BM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2820FMMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2820CM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | - | - | ROHS3 Compliant |