- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Diodes PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP2401B14KTR-E1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO | - | 70mOhm | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2401B12KTR-E1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO | - | 70mOhm | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2141AW-7 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 30 | - | R-PDSO-G5 | 1 | P-Channel | 5.5V | 2.7V | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO | 0.6A | 95m Ω | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | Status Flag | 3mm | - | ROHS3 Compliant | ||
![]() AP2805BM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 60mOhm | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2810DMMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 60mOhm | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2815BMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 60mOhm | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2805CM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 60mOhm | - | - | Load Discharge, Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2820GMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 60mOhm | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2820EMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 60mOhm | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() AP2820FMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 60mOhm | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() PI5PD2069UEEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~105°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | compliant | - | - | S-PDSO-G8 | 1 | N-Channel | 5.5V | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 70m Ω | - | - | - | 3mm | 3mm | RoHS Compliant | ||
![]() PI5USB2058ZHE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 20-WFQFN Exposed Pad | - | - | - | Tube | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PI5USB2058 | - | - | - | - | - | - | - | - | - | - | - | - | USB Switch | - | 4.5V~5.5V | Reverse Current, UVLO | - | - | - | - | - | - | - | - | ||
![]() PI5USB2058ZHEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 20-WFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PI5USB2058 | - | - | - | - | - | - | - | - | - | - | - | - | USB Switch | - | 4.5V~5.5V | Reverse Current, UVLO | - | - | - | - | - | - | - | - | ||
![]() ZXMS6006DGQ-13 Diodes Incorporated | 12500 |
| Datasheet | 15 Weeks | Surface Mount | TO-261-4, TO-261AA | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | Low Side | 3.3V 5V | - | Non-Inverting | General Purpose | 1:1 | 60V Max | Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit | - | 75m Ω | - | - | Auto Restart | - | - | ROHS3 Compliant | ||
![]() AP2401A13KTR-E1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 70mOhm | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | ||
![]() ABP2815AMM-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABP2820AMM-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABP2820GMM-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP2401A12KTR-E1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 70mOhm | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | ||
![]() DML1006LDS-13 Diodes Incorporated | In Stock | - | Datasheet | - | - | 8-VDFN Exposed Pad | - | - | -40°C~85°C TA | Strip | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | - | - | - | General Purpose | 1:1 | 0.8V~4V | - | - | 3.8m Ω, 4.8m Ω | - | - | - | - | - | RoHS Compliant |