- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Diodes PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABP2820AMM-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABP2820CMM-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABP2820EMM-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABP2815CMM-G1 Diodes Incorporated | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZXMS6001N3QTA Diodes Incorporated | 360000 |
| Datasheet | 15 Weeks | Surface Mount | TO-261-4, TO-261AA | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101, INTELLIFET® | e3 | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | 260 | - | - | - | not_compliant | 30 | ZXMS6001 | - | 1 | N-Channel | - | - | - | On/Off | - | Low Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 60V Max | Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit | - | 520m Ω | - | - | Auto Restart | - | - | - | ROHS3 Compliant | ||
![]() PI5USB2546HZHEX Diodes Incorporated | 35000 |
| - | 23 Weeks | Surface Mount | 16-WFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 4.5V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 73m Ω | - | - | Status Flag | - | - | - | RoHS Compliant | ||
![]() DPS1135FIA-13 Diodes Incorporated | 2847 |
| Datasheet | 17 Weeks | Surface Mount | 17-VFQFN Exposed Pad | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | 1 | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 4.5V~24V | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO | - | 30m Ω | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() ZXMS6004DGQ-13 Diodes Incorporated | 10000 |
| Datasheet | 15 Weeks | Surface Mount | TO-261-4, TO-261AA | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | Low Side | 3.3V 5V | - | Non-Inverting | General Purpose | 1:1 | 60V Max | Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit | - | 350m Ω | - | - | Auto Restart | - | - | - | ROHS3 Compliant | ||
![]() PI5PD2061TAEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | compliant | - | - | R-PDSO-G5 | 1 | N-Channel | 5.5V | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 70m Ω | - | - | - | - | 2.92mm | - | RoHS Compliant | ||
![]() AP2401B34DNTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 6-UFDFN Exposed Pad | - | U-DFN2018-6 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO | - | 70mOhm | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() PI5PD2561ZEE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | N/P-Channel | - | - | - | On/Off | - | High Side | 2.5V~5.5V | - | Non-Inverting | USB Switch | 1:2 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 44m Ω | - | - | Status Flag | - | - | - | - | ||
![]() PI5PD2556ZCE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | DUAL | NO LEAD | - | 1 | 5V | 0.65mm | compliant | - | - | S-PDSO-N8 | 1 | N-Channel | 5.5V | 2.5V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | YES | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 22m Ω | - | - | Status Flag | 0.85mm | 3mm | 3mm | RoHS Compliant | ||
![]() PI5PD2069UEE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~105°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | compliant | - | - | S-PDSO-G8 | 1 | N-Channel | 5.5V | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 70m Ω | - | - | - | - | 3mm | 3mm | RoHS Compliant | ||
![]() AP2141AS-13 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | R-PDSO-G8 | 1 | P-Channel | 5.5V | 2.7V | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO | 0.6A | 95m Ω | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | Status Flag | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() PI5PD2560ZEEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | N/P-Channel | - | - | - | On/Off | - | High Side | 2.5V~5.5V | - | Non-Inverting | USB Switch | 1:2 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 44m Ω | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() PI5PD2068UEE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~105°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | compliant | - | - | S-PDSO-G8 | 1 | N-Channel | 5.5V | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 70m Ω | - | - | - | - | 3mm | 3mm | RoHS Compliant | ||
![]() PI5PD2560ZEE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | 2 | N/P-Channel | - | - | - | On/Off | - | High Side | 2.5V~5.5V | - | Non-Inverting | USB Switch | 1:2 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 44m Ω | - | - | Status Flag | - | - | - | RoHS Compliant | ||
![]() AP2401B13DNTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 6-UFDFN Exposed Pad | - | U-DFN2018-6 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO | - | 70mOhm | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() AP2141AFM-7 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 6-UFDFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | - | 30 | - | R-PDSO-N6 | 1 | P-Channel | 5.5V | 2.7V | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO | 0.6A | 90m Ω | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | Status Flag | 0.605mm | 2mm | - | ROHS3 Compliant | ||
![]() PI5PD2556ZCEX Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | - | - | Obsolete | 1 (Unlimited) | 8 | - | - | DUAL | NO LEAD | - | 1 | 5V | 0.65mm | - | - | - | S-PDSO-N8 | 1 | N-Channel | 5.5V | 2.5V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | YES | Non-Inverting | USB Switch | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 22m Ω | - | - | Status Flag | 0.85mm | 3mm | 3mm | ROHS3 Compliant |