- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Diodes PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Diode Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PI5PD2068UEEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | -40°C~105°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | compliant | - | - | S-PDSO-G8 | 1 | N-Channel | 5.5V | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | Not Required | NO | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 70m Ω | - | - | 3mm | 3mm | RoHS Compliant | ||
![]() AP2411AFGE-7 Diodes Incorporated | In Stock | - | - | - | Surface Mount | 8-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260 | - | - | - | - | 30 | - | - | 1 | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 70m Ω | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() AP91352MN1-DT8-7R Diodes Incorporated | In Stock | - | - | - | Surface Mount | 12-WFQFN Exposed Pad | YES | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Obsolete | 1 (Unlimited) | 12 | - | Matte Tin (Sn) | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | - | 1 | N-Channel | - | 3.6V | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 3.6V~12V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | 50m Ω | Slew Rate Controlled | 0.8mm | 3mm | 2mm | ROHS3 Compliant | ||
![]() AP91351MN2-DT8-7 Diodes Incorporated | 6000 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5PD1922BWE Diodes Incorporated | In Stock | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PI5USB2546HZHDEX Diodes Incorporated | 3851 |
| - | 21 Weeks | Surface Mount | 16-UFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 4.5V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | 73m Ω | Status Flag | - | - | - | RoHS Compliant | ||
![]() PI5USB14566ZAEX Diodes Incorporated | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PI5USB14566 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5USB14566AZAEX Diodes Incorporated | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PI5USB14566 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PI5PD1922BWEX Diodes Incorporated | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AP91351MN1-DT8-7 Diodes Incorporated | 3000 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZXMS6005DGQ-13 Diodes Incorporated | 37500 | - | - | 15 Weeks | Surface Mount | TO-261-4, TO-261AA | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | On/Off | - | TRANS VOLTAGE SUPPRESSOR DIODE | Low Side | 3.3V 5V | - | Non-Inverting | General Purpose | 1:1 | 60V Max | Current Limiting (Fixed), Over Temperature, Over Voltage | 150m Ω | Auto Restart | - | - | - | RoHS Compliant |