- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Diodes PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Analog IC - Other Type | Operating Supply Current | Element Configuration | Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Case Connection | Adjustable Threshold | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Transistor Application | Max Input Voltage | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Fall Time (Typ) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Threshold Voltage | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Voltage - Load | Driver Number of Bits | Transition Frequency | Fault Protection | Telecom IC Type | FET Technology | Number of Drivers | Emitter Base Voltage (VEBO) | Turn On Time | Switch-on Time-Max | Output Peak Current Limit-Nom | Rds On (Typ) | DC Current Gain-Min (hFE) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Nominal Vgs | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP2152MPG-13 Diodes Incorporated | 361 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 139.989945mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150MOhm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 800mA | 40 | AP2152 | 8 | - | 2 | - | - | P-Channel | 500mA | - | 3/5V | - | - | - | On/Off | - | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | 2.7V | - | 5.5V | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | 2 | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 50 μs | - | 0.5A | 115m Ω | - | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SINK | Status Flag | 950μm | - | 3.1mm | 3.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2191SG-13 Diodes Incorporated | 40000 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 73.992255mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | 115mOhm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 2.1A | 40 | AP2191 | 8 | - | 1 | - | - | P-Channel | 1.5A | 5.5V | 3/5V | 2.7V | - | - | On/Off | - | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | 1 | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 2A | 95m Ω | - | - | - | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | - | SINK | Status Flag | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2146MPG-13 Diodes Incorporated | 100000 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | AP2146 | 8 | - | 2 | - | - | P-Channel | 500mA | - | 5V | - | - | - | On/Off | - | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | 2.7V | - | 5.5V | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | 2 | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 0.5A | 90m Ω | - | - | - | OVER CURRENT; THERMAL | - | SINK | Status Flag | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2172ASG-13 Diodes Incorporated | 88 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 73.992255mg | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2012 | - | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | 130mOhm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | - | 8 | - | 2 | - | - | P-Channel | 1A | 5.5V | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | - | 90m Ω | - | - | - | - | - | - | Load Discharge, Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP22966DC8-7 Diodes Incorporated | 15000 | - | Datasheet | 19 Weeks | - | Surface Mount | 14-WFDFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | 25mOhm | Matte Tin (Sn) | - | 2.7W | DUAL | NO LEAD | - | 1 | 5V | 0.4mm | - | - | - | - | R-PDSO-N14 | 2 | - | - | N-Channel | 6A | 5.5V | - | - | - | - | On/Off | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 17m Ω | - | - | - | TRANSIENT; THERMAL | - | SINK | Load Discharge, Slew Rate Controlled | - | 0.83mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRDC3105F-7 Diodes Incorporated | 60000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 8.788352mg | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | 1.7W | - | - | 260 | - | - | - | - | 40 | DRDC3105 | - | - | - | - | - | Bipolar | 250mA | - | - | - | - | - | On/Off | - | 700μA | Single | - | - | - | - | 430mA | Not Required | - | - | - | - | Relay, Solenoid Driver | - | - | - | - | 411ns | - | - | 12.5 ns | - | - | - | - | - | 1:1 | - | 3V~5V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | 2.9mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2182AMPG-13 Diodes Incorporated | 80577 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2012 | - | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | 125mOhm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | AP2182A | 8 | - | 2 | - | - | P-Channel | 1.5A | 5.5V | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | - | 85m Ω | - | - | - | - | - | - | Load Discharge, Status Flag | - | 1.1mm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2141FMG-7 Diodes Incorporated | 34800 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 120mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | AP2141 | 6 | - | 1 | - | - | P-Channel | 500mA | - | 3/5V | - | - | 5.5V | On/Off | - | - | - | 500mA | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | 1 | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 0.6A | 90m Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Load Discharge, Status Flag | 560μm | - | 1.88mm | 2.075mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2553AW6-7 Diodes Incorporated | 3000 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | - | 500 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | 70mOhm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | AP2553 | - | R-PDSO-G6 | 1 | - | - | P-Channel | 2.1A | 5.5V | - | 2.7V | 1 | - | On/Off | SPST | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | 1.5 ms | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 3000000ns | - | 70m Ω | - | - | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2280-2WG-7 Diodes Incorporated | 8 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 29.993795mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 3 (168 Hours) | 5 | - | 200mOhm | Matte Tin (Sn) | - | 750mW | DUAL | GULL WING | 260 | 1 | 5V | - | 2A | 40 | AP2280 | 5 | - | 1 | - | - | P-Channel | 2A | - | - | - | - | 6V | On/Off | - | - | - | 2A | High Side | - | 750mW | 0A | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 1.5V~6V | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | 80m Ω | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled | 1.3mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2196MPG-13 Diodes Incorporated | 25 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 850.995985mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | AP2196 | 8 | - | 2 | - | - | P-Channel | 1.5A | 5.5V | 3/5V | - | - | - | On/Off | - | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | 2 | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 1.5A | 90m Ω | - | - | - | OVER CURRENT; THERMAL | - | SINK | Status Flag | - | 1.1mm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ZXMS6004DGTA Diodes Incorporated | 2000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | - | - | 7.994566mg | - | - | 45 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | INTELLIFET® | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | 3W | - | - | 260 | - | - | - | - | 30 | ZXMS6004 | - | - | 1 | - | - | N-Channel | 1.3A | - | - | - | - | 5.5V | On/Off | - | - | - | 1.3A | Low Side | - | 1.3W | 700mA | 3.3V 5V | - | - | Non-Inverting | 5 μs | General Purpose | - | - | - | - | 10μs | 60V | - | 15 μs | - | - | - | 1.3A | - | 1:1 | 5V | 60V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | - | 350m Ω | - | 350mOhm | - | - | - | - | Auto Restart | 1.65mm | - | 6.7mm | 3.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP22802BW5-7 Diodes Incorporated | 3 | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Not For New Designs | 1 (Unlimited) | 5 | - | 60mOhm | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | P-Channel | 2A | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | - | 2A | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | TELECOM CIRCUIT | - | - | - | - | - | - | 50m Ω | - | - | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP2182MPG-13 Diodes Incorporated | 5000 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 139.989945mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 150MOhm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 2.1A | 40 | AP2182 | 8 | - | 2 | - | - | P-Channel | 1.5A | 5.5V | 3/5V | - | - | - | On/Off | - | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | 2 | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 50 μs | - | 1.5A | 115m Ω | - | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SINK | Status Flag | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ZXMS6006SGTA Diodes Incorporated | 15000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | 7.994566mg | SILICON | 1 | 34 μs | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101, INTELLIFET® | e3 | no | Active | 1 (Unlimited) | 4 | EAR99 | 75mOhm | Matte Tin (Sn) | HIGH RELIABILITY, LOGIC LEVEL COMPATIBLE | 1.6W | DUAL | GULL WING | 260 | - | - | - | - | 40 | - | 4 | - | 1 | - | - | N-Channel | 2.8A | - | - | - | - | - | On/Off | - | - | Single | - | Low Side | ENHANCEMENT MODE | - | - | 3.3V 5V | DRAIN | - | Non-Inverting | 8.6 μs | General Purpose | - | SWITCHING | - | 2.8A | 18μs | 60V | - | 15 μs | - | - | - | 2.8A | 1V | 1:1 | 5V | 60V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | 75m Ω | - | 75mOhm | - | - | 1 V | - | Auto Restart | 1.65mm | - | 6.55mm | 3.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRDNB21D-7 Diodes Incorporated | 15000 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | SILICON | 2 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | HIGH RELIABILITY | 200W | - | GULL WING | 260 | - | - | - | - | 40 | DRDNB21 | 6 | - | - | Not Qualified | 300mV | Bipolar | 100mA | - | - | - | - | - | On/Off | - | 3.6mA | Dual | - | Low Side | - | - | 100mA | Not Required | - | - | - | - | General Purpose | - | - | - | - | - | - | NPN | - | - | 50V | 100mA | - | - | 1:1 | - | 50V Max | - | 250MHz | - | - | - | 2 | 12V | - | - | - | - | 80 | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP2822CKETR-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | - | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | - | 85mOhm | - | - | - | - | - | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP2162ASG-13 Diodes Incorporated | 290 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | AP2162 | 8 | - | 2 | - | - | P-Channel | 1A | 5.5V | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | - | 90m Ω | - | - | - | - | - | - | Load Discharge, Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2401MP-13 Diodes Incorporated | 3200 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | 100 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 84mOhm | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | AP2401 | 8 | - | 1 | - | - | P-Channel | 2A | - | - | - | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | 2A | Not Required | - | NO | Non-Inverting | 1.5 ms | USB Switch | 2.7V | - | 5.5V | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | Load Discharge, Status Flag | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP22814AW5-7 Diodes Incorporated | 81000 | - | Datasheet | 19 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 30 | - | - | R-PDSO-G5 | 1 | - | - | P-Channel | - | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | TELECOM CIRCUIT | - | - | - | - | - | - | 50m Ω | - | - | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | - | - | - | ROHS3 Compliant | - |