- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Diodes PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Analog IC - Other Type | Element Configuration | Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Case Connection | Adjustable Threshold | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Transistor Application | Max Input Voltage | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Threshold Voltage | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Voltage - Load | Driver Number of Bits | Fault Protection | Pulsed Drain Current-Max (IDM) | Telecom IC Type | FET Technology | Turn On Time | Switch-on Time-Max | Output Peak Current Limit-Nom | Rds On (Typ) | Max Junction Temperature (Tj) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Nominal Vgs | Ambient Temperature Range High | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP2152AFGEG-7 Diodes Incorporated | 20500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-UDFN Exposed Pad | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 125mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.65mm | - | AP2152 | 8 | - | 2 | P-Channel | 500mA | - | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | 2.7V | - | 5.5V | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 85m Ω | - | - | - | - | - | - | - | Load Discharge, Status Flag | 580μm | - | 3.05mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2161DM8G-13 Diodes Incorporated | 2300 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Digi-Reel® | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | AP2161 | - | - | 1 | P-Channel | 1A | 5.5V | - | 2.7V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 95m Ω | - | - | - | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() AP2151DSG-13 Diodes Incorporated | 2094 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | AP2151 | 8 | - | 1 | P-Channel | 500mA | 5.5V | - | 2.7V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 95m Ω | - | - | - | - | - | - | - | Load Discharge, Status Flag | - | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2822GKATR-G1 Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | 2A | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 85mOhm | - | - | - | - | - | - | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP2152ASG-13 Diodes Incorporated | 220 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 73.992255mg | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 130mOhm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | AP2152 | 8 | - | 2 | P-Channel | 500mA | - | - | - | 2 | 5.5V | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | 500mA | High Side | - | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 90m Ω | - | - | - | - | - | - | - | Load Discharge, Status Flag | 1.5mm | - | 4.95mm | 3.95mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2552W6-7 Diodes Incorporated | 12000 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 29.993795mg | - | - | 500 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | 80mOhm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | AP2552 | - | - | 1 | P-Channel | 2.1A | 5.5V | - | 2.7V | 1 | - | On/Off | SPST | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | 1.5 ms | General Purpose | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | - | 3000000ns | - | 70m Ω | - | - | - | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP22814ASN-7 Diodes Incorporated | 2000 |
| Datasheet | 19 Weeks | - | Surface Mount | 6-UDFN Exposed Pad | YES | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | - | - | S-PDSO-N6 | 1 | P-Channel | - | - | - | - | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | 5.5V | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | TELECOM CIRCUIT | - | - | - | - | 50m Ω | - | - | - | - | - | - | - | Load Discharge, Status Flag | - | 0.63mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() AP2151AW-7 Diodes Incorporated | 23920 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | - | - | R-PDSO-G5 | 1 | P-Channel | 500mA | 5.5V | - | 2.7V | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 0.6A | 95m Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | SOURCE | Status Flag | - | - | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() AP2192SG-13 Diodes Incorporated | 11 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 850.995985mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | AP2192 | 8 | - | 2 | P-Channel | 1.5A | 5.5V | 3/5V | - | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | 50 μs | - | 1.5A | 120m Ω | - | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | SINK | Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - | ||
![]() AP2171FMG-7 Diodes Incorporated | 3000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | 40 | AP2171 | 6 | - | 1 | P-Channel | 1A | - | 3/5V | - | - | 5.5V | On/Off | - | - | 1A | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 1.2A | 90m Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Status Flag | 560μm | - | 1.88mm | 2.075mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2411MP-13 Diodes Incorporated | 7500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | 100 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 84mOhm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | AP2411 | 8 | - | 1 | P-Channel | 2A | - | - | - | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | 2A | Not Required | - | NO | Non-Inverting | 1.5 ms | USB Switch | 2.7V | - | 5.5V | - | - | - | - | 5.5V | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | Load Discharge, Status Flag | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2181DWG-7 Diodes Incorporated | 9000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | AP2181 | 5 | - | 1 | P-Channel | 1.5A | - | - | 2.7V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 95m Ω | - | - | - | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2161DSG-13 Diodes Incorporated | 7500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | AP2161 | 8 | - | 1 | P-Channel | 1A | 5.5V | - | 2.7V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 95m Ω | - | - | - | - | - | - | - | Load Discharge, Status Flag | - | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ZXMS6005DGTA Diodes Incorporated | 6000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | 7.994566mg | SILICON | 1 | 34 μs | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101, INTELLIFET® | e3 | no | Active | 1 (Unlimited) | 4 | EAR99 | 150mOhm | Matte Tin (Sn) | - | - | LOGIC LEVEL COMPATIBLE | 3W | DUAL | GULL WING | 260 | - | - | - | 40 | - | 4 | - | 1 | N-Channel | 2A | - | - | - | - | - | On/Off | - | Single | - | Low Side | ENHANCEMENT MODE | 1.3W | - | 3.3V 5V | DRAIN | - | Non-Inverting | 6 μs | General Purpose | - | SWITCHING | - | 2A | 14μs | 60V | 19 μs | - | 1.6A | 700mV | 1:1 | 5V | 60V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 6A | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 150m Ω | 150°C | 150mOhm | - | - | 1 V | 125°C | - | Auto Restart | 1.8mm | - | 6.55mm | 3.55mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2196SG-13 Diodes Incorporated | 680 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 850.995985mg | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | AP2196 | 8 | - | 2 | P-Channel | 1.5A | 5.5V | 3/5V | - | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 1.5A | 100m Ω | - | - | - | OVER CURRENT; THERMAL | - | - | SINK | Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2171DMPG-13 Diodes Incorporated | 15000 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | - | 8 | - | 1 | P-Channel | 1A | 5.5V | - | 2.7V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 95m Ω | - | - | - | - | - | - | - | Status Flag | - | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2141DFMG-7 Diodes Incorporated | 1128 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | 40 | AP2141 | 6 | - | 1 | P-Channel | 500mA | 5.5V | - | 2.7V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 90m Ω | - | - | - | - | - | - | - | Load Discharge, Status Flag | - | 0.53mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2171DM8G-13 Diodes Incorporated | 3300 | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | 50 μs | - | -40°C~85°C TA | Digi-Reel® | 2015 | - | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | 90mOhm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | - | - | - | 1 | P-Channel | 1A | 5.5V | - | 2.7V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | 1A | Not Required | - | NO | Non-Inverting | 50 μs | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 95m Ω | - | - | - | - | - | - | - | Status Flag | - | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2142AFGEG-7 Diodes Incorporated | 45000 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 8-UDFN Exposed Pad | - | 8 | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 125mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.65mm | - | AP2142 | 8 | - | 2 | P-Channel | 500mA | 5.5V | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | - | Not Required | - | NO | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 85m Ω | - | - | - | - | - | - | - | Load Discharge, Status Flag | - | 0.63mm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2171AW-7 Diodes Incorporated | 3415 |
| Datasheet | 19 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | - | - | R-PDSO-G5 | 1 | P-Channel | 1A | 5.5V | - | 2.7V | - | - | On/Off | - | - | - | High Side | - | - | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 1A | 95m Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | SOURCE | Status Flag | - | - | 3mm | - | - | - | ROHS3 Compliant | - |