- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- RoHS Status
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Diodes PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Element Configuration | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Quiescent Current | Input Type | Turn On Delay Time | Accuracy | Switch Type | Min Input Voltage | Max Input Voltage | Rise Time | Fall Time (Typ) | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Telecom IC Type | Number of Drivers | Turn On Time | Switch-on Time-Max | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP2166SG-13 Diodes Incorporated | 537 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 850.995985mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | AP2166 | 8 | - | 2 | - | P-Channel | 1A | 5.5V | 3/5V | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:2 | 2.7V~5.5V | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 1A | 100m Ω | - | - | OVER CURRENT; THERMAL | SINK | - | Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2161WG-7 Diodes Incorporated | 15000 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | 115MOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 1.5A | 40 | AP2161 | 5 | - | 1 | - | P-Channel | 1A | - | - | - | - | 5.5V | On/Off | - | - | - | - | - | 1A | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:1 | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 1.2A | 95m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Status Flag | 1.3mm | - | 3.1mm | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2281-3WG-7 Diodes Incorporated | 9000 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | 500 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | yes | Active | 3 (168 Hours) | 6 | - | 210mOhm | Matte Tin (Sn) | - | - | 720mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 2A | 40 | AP2281 | 6 | - | 1 | - | P-Channel | 2A | - | - | - | - | 6V | On/Off | - | - | - | - | - | 2A | High Side | 720mW | 0A | Not Required | - | - | Non-Inverting | 100 μs | - | General Purpose | - | - | - | - | 1:1 | 1.5V~6V | - | - | TELECOM CIRCUIT | - | - | - | - | 80m Ω | - | - | - | - | - | Load Discharge, Slew Rate Controlled | 1.3mm | - | 3.1mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2152AMPG-13 Diodes Incorporated | 5000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 125mOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | AP2152 | 8 | - | 2 | 3.3V | P-Channel | 500mA | 5.5V | - | - | 2 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | NO | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 85m Ω | - | - | - | - | - | Load Discharge, Status Flag | - | 1.1mm | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2142ASG-13 Diodes Incorporated | 293 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 73.992255mg | - | - | -40°C~85°C TA | Cut Tape (CT) | 2013 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 130mOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | AP2142 | 8 | - | 2 | - | P-Channel | 500mA | 5.5V | - | - | 2 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | NO | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 90m Ω | - | - | - | - | - | Load Discharge, Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP22800HB-7 Diodes Incorporated | 30000 | - | Datasheet | 15 Weeks | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | 37.393021mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e4 | - | Active | 1 (Unlimited) | 8 | - | 19mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 660mW | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | NOT SPECIFIED | - | - | R-PDSO-N8 | 1 | - | N-Channel | 6A | - | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | 1:1 | 1.5V~5.5V | - | UVLO | TELECOM CIRCUIT | - | - | - | - | 19m Ω | - | - | - | - | - | Power Good, Slew Rate Controlled | - | 0.605mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DML3006LFDS-7 Diodes Incorporated | 30000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | 8-VFDFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 30 | - | - | S-PDSO-N8 | 1 | - | N-Channel | - | 5.5V | - | 3V | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | 3V~5.5V | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | 1:1 | 0.5V~13.5V | - | Short-Circuit, Thermal Shutdown, UVLO | - | - | - | - | - | 8m Ω | 1.8V | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | 0.5V | - | - | 0.85mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() AP2172SG-13 Diodes Incorporated | 2500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 73.992255mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | 120mOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | - | 8 | - | 2 | - | P-Channel | 1A | 5.5V | 3/5V | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:2 | 2.7V~5.5V | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 50 μs | - | 1A | 120m Ω | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2111SG-13 Diodes Incorporated | 342 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 850.995985mg | 4 μs | - | -35°C~85°C TA | Digi-Reel® | 2013 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 170mOhm | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | AP2111 | 8 | - | 1 | - | P-Channel | 2A | - | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | 2A | Not Required | - | 55μA | Non-Inverting | 50 μs | 1.5 % | USB Switch | 2.5V | 6V | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 95m Ω | - | - | - | - | - | Load Discharge, Status Flag | 1.5mm | - | 4.95mm | 3.95mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2181DMPG-13 Diodes Incorporated | 68 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | - | 8 | - | 1 | - | P-Channel | 1.5A | 5.5V | - | 2.7V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | NO | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 95m Ω | - | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2552FDC-7 Diodes Incorporated | 9000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | 500 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | e4 | yes | Active | 1 (Unlimited) | 6 | - | 80mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | - | 260 | 1 | 5V | - | - | 40 | AP2552 | - | - | 1 | - | P-Channel | 2.1A | 5.5V | - | 2.7V | 1 | - | On/Off | - | - | SPST | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | 1.5 ms | - | General Purpose | - | - | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | 3000000ns | - | 80m Ω | - | - | - | - | - | Load Discharge, Status Flag | - | - | 2mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2553FDC-7 Diodes Incorporated | 3530 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | 500 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | e4 | yes | Active | 1 (Unlimited) | 6 | - | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 833mW | DUAL | - | 260 | 1 | 5V | - | - | 40 | AP2553 | - | - | 1 | - | P-Channel | 2.1A | - | - | - | 1 | - | On/Off | - | - | SPST | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | 1.5 ms | - | General Purpose | 2.7V | 5.5V | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | 3000000ns | - | 80m Ω | - | - | - | - | - | Load Discharge, Status Flag | 580μm | - | 2.08mm | 2.075mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2311MPG-13 Diodes Incorporated | 2500 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | - | - | 100 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 135mOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 2.5A | 40 | AP2311 | 8 | S-PDSO-G8 | 1 | - | P-Channel | 2A | 5.5V | - | 2.7V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | 2A | Not Required | NO | - | Non-Inverting | 100 μs | - | USB Switch | - | - | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 70m Ω | - | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2151DMPG-13 Diodes Incorporated | 77 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 8-MSOP-EP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | AP2151 | - | - | 1 | - | P-Channel | 500mA | - | - | - | - | - | On/Off | 5.5V | 2.7V | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 95mOhm | - | - | - | - | - | Load Discharge, Status Flag | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2142MPG-13 Diodes Incorporated | 33000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 139.989945mg | - | - | -40°C~85°C TA | Cut Tape (CT) | 2009 | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | - | 8 | - | 2 | - | P-Channel | 500mA | 5.5V | 3/5V | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:2 | 2.7V~5.5V | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 50 μs | - | 0.5A | 115m Ω | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | Status Flag | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() PI5USB2546AZHEX Diodes Incorporated | 35000 | - | Datasheet | 23 Weeks | - | - | Surface Mount | 16-WFQFN Exposed Pad | YES | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | QUAD | NO LEAD | - | 1 | 5V | 0.5mm | - | - | - | - | - | 1 | - | N-Channel | 2.5A | 5.5V | - | 4.5V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | YES | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:1 | 4.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | 73m Ω | - | - | - | - | - | Status Flag | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRDC3105E6-7 Diodes Incorporated | 2980 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2000 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | - | - | 1.7W | DUAL | GULL WING | 260 | - | - | 0.95mm | 430mA | 40 | DRDC3105 | - | - | 2 | - | Bipolar | 250mA | - | 3/5V | - | - | - | On/Off | - | - | - | 700μA | Single | - | - | - | 430mA | Not Required | - | - | - | - | - | Relay, Solenoid Driver | - | - | 411ns | 12.5 ns | 1:1 | 3V~5V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | 3mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2171DWG-7 Diodes Incorporated | 12007 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | AP2171 | 5 | - | 1 | - | P-Channel | 1A | - | - | 2.7V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | NO | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 95m Ω | - | - | - | - | - | Status Flag | - | - | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2411S-13 Diodes Incorporated | 1700 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 73.992255mg | 100 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 84mOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | AP2411 | 8 | - | 1 | - | P-Channel | 2A | - | - | - | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | 2A | Not Required | NO | - | Non-Inverting | 1.5 ms | - | USB Switch | 2.7V | 5.5V | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 70m Ω | - | - | - | - | - | Load Discharge, Status Flag | 1.5mm | - | 4.95mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AP2182ASG-13 Diodes Incorporated | 30 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 73.992255mg | - | - | -40°C~85°C TA | Cut Tape (CT) | 2013 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 130mOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | AP2182A | 8 | - | 2 | - | P-Channel | 1.5A | 5.5V | - | - | 2 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | NO | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 90m Ω | - | - | - | - | - | Load Discharge, Status Flag | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |