- Package / Case
- Packaging
- Part Status
- Reset
- Reset Timeout
- RoHS Status
- Type
- Mounting Type
- Number of Terminations
- Operating Temperature
- Output
- ECCN Code
Attribute column
Manufacturer
Diodes PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT7M6832VD3TA3EX Diodes Incorporated | 3000 | - | Datasheet | 25 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.2V | 0.95mm | - | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | Not Qualified | 5.5V | 0.9/5.5V | 0.9V | 1 | - | - | - | - | - | - | NO | Active Low | 1.575V | 1 | 140ms Minimum | 0.025mA | - | - | +1.575V | - | - | - | - | - | 2.92mm | - | - | RoHS Compliant | - | ||
![]() AZ7025RTR-E1 Diodes Incorporated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | TO-243AA | - | 3 | SOT-89 | No | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | - | Active | 3 (168 Hours) | - | - | Voltage Detector | - | 85°C | -40°C | - | 500mW | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | 18V | - | - | - | - | - | - | Active Low | 2.5V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APX803L-30SA-7 Diodes Incorporated | 128000 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DETECTION VOLTAGE IS 3.0V | - | DUAL | GULL WING | 260 | 1 | 2.8V | - | 30 | - | Open Drain or Open Collector | - | R-PDSO-G3 | - | 5.5V | - | 0.9V | 1 | - | - | - | - | - | - | NO | Active Low | 3V | 1 | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() PT7M6140CLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DETECTION THRESHOLD VOLTAGE IS 4 V | - | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | - | - | - | - | - | - | NO | Active Low | 4V | 1 | 200μs Maximum | 0.0036mA | - | - | +4.0V | - | - | - | - | - | 2.92mm | - | - | RoHS Compliant | - | ||
![]() APX803S05-40SR-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G3 | - | 5.5V | - | 1V | 1 | - | - | - | - | - | - | NO | Active Low | 4V | 1 | 20ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() APX803L40-21SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.9V | - | 30 | - | Open Drain or Open Collector | - | R-PDSO-G3 | - | 5.5V | - | 0.9V | 1 | - | - | - | - | - | - | NO | Active Low | 2.1V | 1 | 292ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() APX810S00-40SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | - | 5.5V | - | 1V | 1 | - | - | - | - | - | - | NO | Active High | 4V | 1 | 1ms Minimum | 20mA | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() AZ7029RTR-E1 Diodes Incorporated | 35 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | TO-243AA | - | - | SOT-89 | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | - | Active | 3 (168 Hours) | - | - | Voltage Detector | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.9V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP1701FWL-7 Diodes Incorporated | 1400 | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 59 | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2008 | e3 | - | Obsolete | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | AP1701 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | 1 | 5.5V | 1V | 30μA | 30μA | 320mW | 30μA | NO | Active Low | 2.63V | - | 100ms Minimum | - | 2.57V | 2.68V | - | 2.57V | 2.68V | 1 | 600 ms | 1.3mm | 3.1mm | 1.7mm | - | ROHS3 Compliant | - | ||
![]() APX810S-40SR-7 Diodes Incorporated | 15000 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | - | 5.5V | - | 1V | 1 | - | - | - | - | - | - | NO | Active High | 4V | 1 | 140ms Minimum | 20mA | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() PT7M7811TTAEX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G5 | Not Qualified | 5.5V | 3.3V | 3V | 1 | - | - | - | - | - | - | NO | Active Low | 3.08V | 1 | 140ms Minimum | 0.03mA | - | - | +3.08V | - | - | - | - | - | 2.9mm | - | - | RoHS Compliant | - | ||
![]() AZ7031RTR-G1 Diodes Incorporated | 19 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | TO-243AA | - | - | SOT-89 | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | - | Active | 3 (168 Hours) | - | - | Voltage Detector | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 3.1V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() APX803-46SRG-7 Diodes Incorporated | 2857 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C TA | Digi-Reel® | 2010 | e3 | yes | Discontinued | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 400mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | - | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1.1V | 20μA | - | 400mW | - | NO | Active Low | - | 1 | 140ms Minimum | - | 4.56V | 4.7V | +4.63V | - | 4.63V | 4 | 200 ms | - | 2.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() AZ7042ZTR-G1 Diodes Incorporated | 1850 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92 | - | -40°C~85°C TA | Tape & Box (TB) | 2002 | - | - | Active | 3 (168 Hours) | - | - | Voltage Detector | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 4.2V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT7M7437TAEX Diodes Incorporated | 162 | - | Datasheet | 25 Weeks | - | Surface Mount | SOT-23-6 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | 90ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT7M6127NLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DETECTION THRESHOLD VOLTAGE IS 2.7 V | - | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | - | Open Drain or Open Collector | - | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | - | - | - | - | - | - | NO | Active Low | 2.7V | 1 | 200μs Maximum | 0.0036mA | - | - | +2.7V | - | - | - | - | - | 2.92mm | - | - | ROHS3 Compliant | - | ||
![]() AP1702BWG-7 Diodes Incorporated | 5419 | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 59 | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2008 | e3 | - | Obsolete | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | AP1702 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | 1 | 5.5V | 1V | 30μA | 30μA | 320mW | 30μA | NO | Active High | 4.38V | - | 100ms Minimum | - | 4.29V | 4.47V | - | 4.29V | 4.47V | 1 | 600 ms | 1.3mm | 3.1mm | 1.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() APX803S-29SR-7 Diodes Incorporated | 642 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G3 | - | 5.5V | - | 1V | 1 | - | - | - | - | - | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() AP1701DWG-7 Diodes Incorporated | 12574 |
| Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 59 | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2008 | e3 | - | Obsolete | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | - | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | 1 | 5.5V | 1V | 30μA | 30μA | 320mW | 30μA | NO | Active Low | 3.08V | - | 100ms Minimum | - | 3.02V | 3.14V | - | 3.02V | 3.14V | 1 | 600 ms | 1.3mm | 3.1mm | 1.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() AP1702EWG-7 Diodes Incorporated | 5331 |
| Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 59 | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2008 | e3 | - | Obsolete | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | - | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | 1 | 5.5V | 1V | 30μA | 30μA | 320mW | - | NO | Active High | 2.93V | - | 100ms Minimum | - | 2.87V | 2.99V | - | 2.87V | 2.99V | 1 | 600 ms | 1.3mm | 3.1mm | 1.7mm | - | ROHS3 Compliant | Lead Free |