- Package / Case
- Packaging
- Part Status
- Reset
- Reset Timeout
- RoHS Status
- Type
- Mounting Type
- Number of Terminations
- Operating Temperature
- Output
- ECCN Code
Attribute column
Manufacturer
Diodes PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT7M7825RTAEX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.95mm | NOT SPECIFIED | Push-Pull, Totem Pole | R-PDSO-G5 | Not Qualified | 5.5V | 3V | 2.7V | 1 | NO | Active High/Active Low | 2.63V | 1 | 140ms Minimum | 0.036mA | +2.63V | 2.9mm | RoHS Compliant | ||
![]() APX809S-26SR-7 Diodes Incorporated | 21000 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | Push-Pull, Totem Pole | R-PDSO-G3 | - | 5.5V | - | 1V | 1 | NO | Active Low | 2.63V | 1 | 140ms Minimum | 20mA | - | 2.9mm | ROHS3 Compliant | ||
![]() APX809S00-23SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | Push-Pull, Totem Pole | R-PDSO-G3 | - | 5.5V | - | 1V | 1 | NO | Active Low | 2.25V | 1 | 1ms Minimum | 20mA | - | 2.9mm | ROHS3 Compliant | ||
![]() APX810S00-31SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | Push-Pull, Totem Pole | R-PDSO-G3 | - | 5.5V | - | 1V | 1 | NO | Active High | 3.08V | 1 | 1ms Minimum | 20mA | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803S00-31SR-7 Diodes Incorporated | 411 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | - | 1V | 1 | NO | Active Low | 3.08V | 1 | 1ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L-24SA-7 Diodes Incorporated | 26 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 2.2V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | - | 0.9V | 1 | NO | Active Low | 2.4V | 1 | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L40-49SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 4.7V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | - | 0.9V | 1 | NO | Active Low | 4.9V | 1 | 292ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L20-27SA-7 Diodes Incorporated | 1824 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | - | 0.9V | 1 | NO | Active Low | 2.7V | 1 | 143ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() PT7M6136NLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DETECTION THRESHOLD VOLTAGE IS 3.6 V | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | NO | Active Low | 3.6V | 1 | 200μs Maximum | 0.0036mA | +3.6V | 2.92mm | RoHS Compliant | ||
![]() PT7M6129NLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DETECTION THRESHOLD VOLTAGE IS 2.9 V | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | NO | Active Low | 2.9V | 1 | 200μs Maximum | 0.0036mA | +2.9V | 2.92mm | RoHS Compliant | ||
![]() AZ809NSTR-E1 Diodes Incorporated | 1871 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | -40°C~105°C TA | Tape & Reel (TR) | 2003 | - | - | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | - | 105°C | -40°C | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() PT7M6129NLEC3EX Diodes Incorporated | 13470 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | SC-70-3 (SOT323) | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 2.9V | 1 | 200μs Maximum | - | - | - | ROHS3 Compliant | ||
![]() PT7M6122NLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DETECTION THRESHOLD VOLTAGE IS 2.2 V | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | NO | Active Low | 2.2V | 1 | 200μs Maximum | 0.0036mA | +2.2V | 2.92mm | ROHS3 Compliant | ||
![]() APX803L20-44SA-7 Diodes Incorporated | 27 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 4.2V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | - | 0.9V | 1 | NO | Active Low | 4.4V | 1 | 143ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() PT7M1818-10TEX Diodes Incorporated | 32880 | - | Datasheet | 8 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | Active Low | 2.9V | 1 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() APX803L-33SA-7 Diodes Incorporated | 3600 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.1V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | - | 0.9V | 1 | NO | Active Low | 3.3V | 1 | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() AZ809ANRTR-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23 | -40°C~105°C TA | Tape & Reel (TR) | 2003 | - | - | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | - | 105°C | -40°C | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | ROHS3 Compliant | ||
![]() APX809S00-46SR-7 Diodes Incorporated | 3000 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | Push-Pull, Totem Pole | R-PDSO-G3 | - | 5.5V | - | 1V | 1 | NO | Active Low | 4.63V | 1 | 1ms Minimum | 20mA | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L05-42SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 4V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | - | 0.9V | 1 | NO | Active Low | 4.2V | 1 | 35ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L20-20SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DETECTION VOLTAGE IS 2.0V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | - | 0.9V | 1 | NO | Active Low | 2V | 1 | 143ms Minimum | - | - | 2.9mm | ROHS3 Compliant |