- Package / Case
- Packaging
- Part Status
- Reset
- Reset Timeout
- RoHS Status
- Type
- Mounting Type
- Number of Terminations
- Operating Temperature
- Output
- ECCN Code
Attribute column
Manufacturer
Diodes PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APX803L20-24SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 2.2V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 2.4V | 1 | 143ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L20-48SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 4.6V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 4.8V | 1 | 143ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L20-39SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3.7V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 3.9V | 1 | 143ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L05-15SA-7 Diodes Incorporated | 26 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.3V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 1.5V | 1 | 35ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L-49SA-7 Diodes Incorporated | 26 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 4.7V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 4.9V | 1 | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L20-40SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DETECTION VOLTAGE IS 4.0V | DUAL | GULL WING | 260 | 1 | 3.8V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 4V | 1 | 143ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L05-14SA-7 Diodes Incorporated | 26 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.2V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 1.4V | 1 | 35ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L05-43SA-7 Diodes Incorporated | 7 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 4.1V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 4.3V | 1 | 35ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L40-15SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.3V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 1.5V | 1 | 292ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L20-21SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1.9V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 2.1V | 1 | 143ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L05-40SA-7 Diodes Incorporated | 7 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DETECTION VOLTAGE IS 4.0V | DUAL | GULL WING | 260 | 1 | 3.8V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 4V | 1 | 35ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L40-12SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 1V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 1.2V | 1 | 292ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L20-22SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 2V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 2.2V | 1 | 143ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L20-45SA-7 Diodes Incorporated | 2940 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 4.3V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 4.5V | 1 | 143ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L-20SA-7 Diodes Incorporated | 3000 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | DETECTION VOLTAGE IS 2.0V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 2V | 1 | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803S05-46SA-7 Diodes Incorporated | 2783 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 1V | 1 | NO | Active Low | 4.63V | 1 | 20ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX809S00-44SA-7 Diodes Incorporated | 2860 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~125°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | - | 1 | - | - | - | Push-Pull, Totem Pole | R-PDSO-G3 | - | 5.5V | 1V | 1 | NO | Active Low | 4.38V | 1 | 1ms Minimum | 20mA | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L-36SA-7 Diodes Incorporated | 18000 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3.4V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 3.6V | 1 | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() PT7M6144NLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | DETECTION THRESHOLD VOLTAGE IS 4.4 V | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G3 | Not Qualified | 5.5V | - | 1 | NO | Active Low | 4.4V | 1 | 200μs Maximum | 0.0036mA | +4.4V | 2.92mm | RoHS Compliant | ||
![]() APX803L-45SA-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | -40°C~85°C TA | Tape & Reel (TR) | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 4.3V | - | 30 | Open Drain or Open Collector | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 4.5V | 1 | - | - | - | 2.9mm | ROHS3 Compliant |