- Package / Case
- Packaging
- Part Status
- Reset
- Reset Timeout
- RoHS Status
- Type
- Mounting Type
- Number of Terminations
- Operating Temperature
- Output
- ECCN Code
Attribute column
Manufacturer
Diodes PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Battery Backup Switching | Chip Enable Signals | ECCN (US) | HTS | Lead Shape | Manual Reset | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Reset Active Time (ms) | Maximum Reset Threshold Voltage (V) | Maximum Supply Current (uA) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Minimum Reset Threshold Voltage (V) | Monitored Voltage (V) | Mounting | Number of Supervisors | Output Driver | Package Height | Package Length | Package Width | PCB changed | Power Fail Detection | Standard Package Name | Supplier Package | Typical Reset Threshold Voltage (V) | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ7031ZTR-E1 Diodes Incorporated | 26 | - | Datasheet | 25 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Box (TB) | 2002 | - | Active | 3 (168 Hours) | - | - | Voltage Detector | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 3.1V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() AZ7029ZTR-G1 Diodes Incorporated | 26 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Box (TB) | 2002 | - | Active | 3 (168 Hours) | - | - | Voltage Detector | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 2.9V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() AZ7033ZTR-G1 Diodes Incorporated | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Box (TB) | 2002 | - | Active | 3 (168 Hours) | - | - | Voltage Detector | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 3.3V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() APX803L-28SA-7 Diodes Incorporated | 27 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 2.6V | - | 30 | Open Drain or Open Collector | - | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 2.8V | 1 | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L20-46SA-7 Diodes Incorporated | 11 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 4.4V | - | 30 | Open Drain or Open Collector | - | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 4.6V | 1 | 143ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() APX803L-29C3-7 Diodes Incorporated | 111 |
| Datasheet | 23 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | 30 | Open Drain or Open Collector | - | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 2.9V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() PT7M6131CLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | Not Qualified | 5.5V | - | 1 | NO | Active Low | 3.1V | 1 | 200μs Maximum | 0.0036mA | +3.1V | 2.92mm | RoHS Compliant | ||
![]() PT7M6125NLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DETECTION THRESHOLD VOLTAGE IS 2.5 V | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | Open Drain or Open Collector | - | R-PDSO-G3 | Not Qualified | 5.5V | - | 1 | NO | Active Low | 2.5V | 1 | 200μs Maximum | 0.0036mA | +2.5V | 2.92mm | RoHS Compliant | ||
![]() PT7M6127CLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DETECTION THRESHOLD VOLTAGE IS 2.7 V | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | Not Qualified | 5.5V | - | 1 | NO | Active Low | 2.7V | 1 | 200μs Maximum | 0.0036mA | +2.7V | 2.92mm | RoHS Compliant | ||
![]() APX803S05-29SA-7 Diodes Incorporated | 3000 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G3 | - | 5.5V | 1V | 1 | NO | Active Low | 2.93V | 1 | 20ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() PT7M6427CHTA3EX Diodes Incorporated | In Stock | - | Datasheet | - | - | - | - | - | - | No | No | EAR99 | 8542.39.00.01 | Gull-wing | No | 5.5 | 85 | 320 | 260(Typ) | 2.7405 | 0.9(Typ) | 1 | -40 | 2.6595 | 1.8 to 5 | Surface Mount | 1 | Active High/Push-Pull | 1.3(Max) | 3.1(Max) | 1.75(Max) | 3 | No | SOT-23 | SOT-23 | 2.7 | No | - | - | - | - | Obsolete | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PT7M6423CLTA3EX Diodes Incorporated | In Stock | - | Datasheet | - | - | - | - | - | - | No | No | EAR99 | 8542.39.00.01 | Gull-wing | No | 5.5 | 85 | 320 | 260(Typ) | 2.3345 | 0.9(Typ) | 1 | -40 | 2.2655 | 1.8 to 5 | Surface Mount | 1 | Active Low/Push-Pull | 1.3(Max) | 3.1(Max) | 1.75(Max) | 3 | No | SOT-23 | SOT-23 | 2.3 | No | - | - | - | - | Obsolete | - | - | - | Voltage Detector | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() APX803L05-12SA-7 Diodes Incorporated | 79813 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 1V | - | 30 | Open Drain or Open Collector | - | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 1.2V | 1 | 35ms Minimum | - | - | 2.9mm | ROHS3 Compliant | ||
![]() PT7M6146NLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DETECTION THRESHOLD VOLTAGE IS 4.6 V | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | Open Drain or Open Collector | - | R-PDSO-G3 | Not Qualified | 5.5V | - | 1 | NO | Active Low | 4.6V | 1 | 200μs Maximum | 0.0036mA | +4.6V | 2.92mm | RoHS Compliant | ||
![]() PT7M6141CLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | Not Qualified | 5.5V | - | 1 | NO | Active Low | 4.1V | 1 | 200μs Maximum | 0.0036mA | +4.1V | 2.92mm | RoHS Compliant | ||
![]() PT7M6126NLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DETECTION THRESHOLD VOLTAGE IS 2.6 V | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | Open Drain or Open Collector | - | R-PDSO-G3 | Not Qualified | 5.5V | - | 1 | NO | Active Low | 2.6V | 1 | 200μs Maximum | 0.0036mA | +2.6V | 2.92mm | RoHS Compliant | ||
![]() PT7M6137NLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DETECTION THRESHOLD VOLTAGE IS 3.7 V | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | Open Drain or Open Collector | - | R-PDSO-G3 | Not Qualified | 5.5V | - | 1 | NO | Active Low | 3.7V | 1 | 200μs Maximum | 0.0036mA | +3.7V | 2.92mm | RoHS Compliant | ||
![]() PT7M6129CLTA3EX Diodes Incorporated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DETECTION THRESHOLD VOLTAGE IS 2.9 V | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | Not Qualified | 5.5V | - | 1 | NO | Active Low | 2.9V | 1 | 200μs Maximum | 0.0036mA | +2.9V | 2.92mm | RoHS Compliant | ||
![]() APX803L-25SA-7 Diodes Incorporated | 3330 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 2.3V | - | 30 | Open Drain or Open Collector | - | R-PDSO-G3 | - | 5.5V | 0.9V | 1 | NO | Active Low | 2.5V | 1 | - | - | - | 2.9mm | ROHS3 Compliant | ||
![]() PT7M6315US29D2TBEX Diodes Incorporated | 89158 | - | Datasheet | 25 Weeks | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G4 | - | 5.5V | 1V | 1 | NO | Active Low | 2.9V | 1 | 17ms Minimum | - | - | 2.9mm | ROHS3 Compliant |