- Package / Case
- Packaging
- Part Status
- Reset
- Reset Timeout
- RoHS Status
- Type
- Mounting Type
- Number of Terminations
- Operating Temperature
- Output
- ECCN Code
Attribute column
Manufacturer
Diodes PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Boundary Scan | Low Power Mode | Format | Integrated Cache | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APX811-40UG-7 Diodes Incorporated | 2343 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | - | 2.5V | - | 40 | APX811 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | - | 5.5V | 1.1V | - | - | 320mW | - | - | Active Low | 4V | 1 | 140ms Minimum | - | 3.94V | 4.06V | - | - | - | NO | NO | FIXED POINT | NO | - | - | - | - | 2.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PT7M6127NLC4EX Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | 1.5% | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | Open Drain or Open Collector | - | R-PDSO-G4 | - | Voltage | 3.6μA | 3V | - | - | - | 1 | 5.5V | 1.2V | - | - | - | 3.6μA | NO | Active Low | 2.7V | 1 | 200μs Maximum | - | 2.646V | 2.754V | +2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APX825A-23W6G-7 Diodes Incorporated | 7 |
| Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e3 | yes | Discontinued | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 470mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | APX825A | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 40μA | 40μA | 470mW | 40μA | NO | Active High/Active Low | 2.25V | - | 140ms Minimum | - | 2.2V | 2.3V | - | 2.2V | 2.3V | - | - | - | - | 1 | 280 ms | 1.3mm | - | 3.1mm | 1.7mm | No SVHC | ROHS3 Compliant | - | ||
![]() PT7M6714CUEX Diodes Incorporated | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.5mm | - | - | Open Drain or Open Collector | - | S-PDSO-G10 | Not Qualified | - | - | - | 5.5V | 2.5/5V | 2V | 1 | - | - | - | - | - | - | YES | Active Low | 3.3V Adj Adj Adj | 4 | 140ms Minimum | - | - | - | +0.623.3V | - | - | - | - | - | - | - | - | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() APX803-23SRG-7 Diodes Incorporated | 196 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | e3 | yes | Discontinued | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 400mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | - | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 20μA | - | 400mW | - | NO | Active Low | - | 1 | 140ms Minimum | - | 2.21V | 2.3V | +2.25V | - | 2.25V | - | - | - | - | 4 | 200 ms | - | - | 2.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PT7M7809RTEX Diodes Incorporated | 330000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.95mm | NOT SPECIFIED | PT7M7809 | Push-Pull, Totem Pole | - | R-PDSO-G3 | Not Qualified | - | - | - | 5.5V | 3V | 2.7V | 1 | - | - | - | - | - | - | NO | Active Low | 2.63V | 1 | 140ms Minimum | 0.03mA | - | - | +2.63V | - | - | - | - | - | - | - | - | - | - | 2.92mm | - | - | ROHS3 Compliant | - | ||
![]() APX809S00-44SR-7 Diodes Incorporated | 19 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | - | - | - | - | 5.5V | - | 1V | 1 | - | - | - | - | - | - | NO | Active Low | 4.38V | 1 | 1ms Minimum | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() PT7M7823STAEX Diodes Incorporated | 3000 |
| Datasheet | 25 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G5 | Not Qualified | - | - | - | 5.5V | 3.3V | 3V | 1 | - | - | - | - | - | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | 0.036mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() AP1704AWG-7 Diodes Incorporated | 7221 |
| Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 59 | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | AP1704 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 30μA | 30μA | 320mW | 30μA | NO | Active High | 4.63V | - | 100ms Minimum | - | 4.54V | 4.72V | - | 4.54V | 4.72V | - | - | - | - | 1 | 600 ms | 1.3mm | - | 3.1mm | 1.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() APX810-40SRG-7 Diodes Incorporated | 3000 |
| Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 4.0V | 400mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | APX810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 30μA | - | 400mW | - | NO | Active High | 4V | - | 140ms Minimum | 0.04mA | 3.92V | 4.08V | +4V | 3.92V | 4.08V | - | - | - | - | 1 | 200 ms | 1mm | - | 3mm | 1.4mm | - | ROHS3 Compliant | - | ||
![]() APX812-23UG-7 Diodes Incorporated | 3276 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | 5.5V | 1.1V | - | - | - | - | NO | Active High | 2.25V | 1 | 140ms Minimum | - | 2.22V | 2.28V | +2.25V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() APX809S-29SR-7 Diodes Incorporated | 6000 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | - | - | - | - | 5.5V | - | 1V | 1 | - | - | - | - | - | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() APX810S-44SR-7 Diodes Incorporated | 31 |
| Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | - | - | - | - | 5.5V | - | 1V | 1 | - | - | - | - | - | - | NO | Active High | 4.38V | 1 | 140ms Minimum | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() PT7M7824STAEX Diodes Incorporated | 3000 | - | Datasheet | 25 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G5 | Not Qualified | - | - | - | 5.5V | 3.3V | 3V | 1 | - | - | - | - | - | - | NO | Active High/Active Low | 2.93V | 1 | 140ms Minimum | 0.036mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | RoHS Compliant | - | ||
![]() APX812-31UG-7 Diodes Incorporated | 11 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | 5.5V | 1.1V | - | - | 320mW | - | NO | Active High | 3.08V | 1 | 140ms Minimum | - | 3.03V | 3.13V | +3.08V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() APX803L05-31SA-7 Diodes Incorporated | 3000 | - | Datasheet | 23 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | - | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2.9V | - | 30 | - | Open Drain or Open Collector | - | R-PDSO-G3 | - | - | - | - | 5.5V | - | 0.9V | 1 | - | - | - | - | - | - | NO | Active Low | 3.1V | 1 | 35ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() APX810-44SAG-7 Diodes Incorporated | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 7.994566mg | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Discontinued | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 400mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | APX810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 30μA | - | 400mW | - | NO | Active High | 4.38V | - | 140ms Minimum | 0.04mA | 4.29V | 4.47V | +4.38V | 4.29V | 4.47V | - | - | - | - | 1 | 200 ms | 1mm | - | 3mm | 1.4mm | - | ROHS3 Compliant | - | ||
![]() PT7M7803STEX Diodes Incorporated | 30 | - | Datasheet | 20 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | - | Open Drain or Open Collector | - | R-PDSO-G3 | Not Qualified | - | - | - | 5.5V | 3.3V | 3V | 1 | - | - | - | - | - | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | 0.03mA | - | - | +2.93V | - | - | - | - | - | - | - | - | - | - | 2.92mm | - | - | ROHS3 Compliant | - | ||
![]() APX810-46SRG-7 Diodes Incorporated | 3026 |
| Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 400mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | APX810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 30μA | - | 400mW | - | NO | Active High | 4.63V | - | 140ms Minimum | 0.04mA | 4.54V | 4.72V | +4.63V | 4.54V | 4.72V | - | - | - | - | 1 | 200 ms | 1mm | - | 3mm | 1.4mm | - | ROHS3 Compliant | - | ||
![]() APX812-46UG-7 Diodes Incorporated | 3027 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | - | - | - | - | - | - | - | APX812 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | 5.5V | 1.1V | - | - | 320mW | - | NO | Active High | 4.63V | 1 | 140ms Minimum | - | 4.56V | 4.7V | +4.63V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |