- Applications
- Capacitance
- Dielectric Material
- ECCN Code
- Features
- HTS Code
- Height Seated (Max)
- Ihs Manufacturer
- Interface IC Type
- JESD-30 Code
- JESD-609 Code
- Lead Free Status / RoHS Status
Attribute column
Manufacturer
Diodes LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Dielectric Material | Number of Terminals | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Lead Spacing | Temperature Grade | Seated Height-Max | Interface IC Type | fmax-Min | Number of Segments | Multiplexed Display Capability | Features | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14WE Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZXSC300E5TC Diodes | In Stock | - | - | Through Hole | Radial | YES | Polyester, Metallized | 5 | ZETEX PLC | -- | Zetex / Diodes Inc | ZXSC300E5TC | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | 40 | 5.14 | Yes | 8 V | 0.8 V | 1.5 V | 100V | -55°C ~ 105°C | Bulk | MKT469 | 0.492 L x 0.236 W (12.50mm x 6.00mm) | ±10% | e3 | Obsolete | -- | PC Pins | EAR99 | Matte Tin (Sn) | General Purpose | 8542.39.00.01 | 1µF | DUAL | GULL WING | 260 | 1 | 0.95 mm | unknown | R-PDSO-G5 | Not Qualified | 0.394 (10.00mm) | INDUSTRIAL | 1.45 mm | LED DISPLAY DRIVER | 0.2 MHz | 1 | NO | -- | 0.512 (13.00mm) | 2.9 mm | 1.625 mm | -- | ||
![]() FL5000010 Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150SA Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WT3251F0016.000000 Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLD101Q-7 Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |