- Mfr
- Package
- Product Status
- Series
- Applications
- Current - Output / Channel
- Dimming
- Internal Switch(s)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Diodes LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | SwitchingFrequency | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Frequency | Military Standard | Number of Outputs | Operating Frequency | Output Type | Lead Length | Failure Rate | Number of Channels | Output Current | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage | Product Category | Diameter | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AL1692L-30BS7-13-01 Diodes | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7-SO | - | Diodes Incorporated | 4000 | - | - | Diodes Incorporated | - | Diodes Incorporated | - | - | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C (TA) | Reel | - | - | - | - | AC DC Offline Switcher | - | - | - | - | General Purpose | Driver ICs | - | - | - | - | 1 Output | - | - | - | - | 1 Channel | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | 3A | Yes | Triac | 18V | 8.5V | - | - | - | LED Lighting Drivers | - | - | - | - | ||
![]() BCR402UW6 Diodes | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | 50 ppm/°C | - | 3.01 Ω | 250 °C | -55 °C | Wirewound | - | - | 1 W | 1 W | - | MIL-PRF-39007 | - | - | - | 38.1 mm | 0.001 % | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | - | 2.16 mm | 6.35 mm | 2.16 mm | Contains Lead | ||
![]() PAM2861ABR-A Diodes | In Stock | - | - | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-25 | - | - | - | - | - | - | - | Diodes Incorporated | - | - | Bulk | - | Obsolete | Non-Compliant | - | -40°C ~ 85°C (TA) | - | - | - | - | - | DC DC Regulator | - | - | - | - | Backlight, Lighting | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Step-Down (Buck) | - | 1A | Yes | PWM | 40V | 6V | - | - | - | - | - | - | - | - | ||
![]() BCR430UW6Q-7 Diodes Incorporated | 2480 | - | - | - | - | Surface Mount | SOT-23-6 | 6 | SOT-26 | - | - | 3000 | - | - | - | - | Diodes Incorporated | - | - | Tape & Reel (TR) | SOT-26 | Active | Details | - | -40°C ~ 125°C (TA) | MouseReel | - | - | - | - | DC DC Controller | - | - | - | - | Automotive, Lighting | - | - | - | - | - | 1 Output | - | - | - | - | 1 Channel | 100mA | 0.5V ~ 40V | Linear | - | 100mA | Yes | PWM | 42V | 5V | - | - | 45 V | - | - | - | - | - | ||
![]() AL5871QT16E-13 Diodes Incorporated | 30 |
| - | - | - | Surface Mount | TSSOP-16EP | - | 16-TSSOP-EP | AL5871 | - | 2500 | 55 V | 5 V | - | + 125 C | Diodes Incorporated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | -40°C ~ 125°C (TA) | Cut Tape | AL5871Q | - | - | - | Linear LED Driver | - | - | - | - | Automotive | - | - | - | 200kHz ~ 1MHz | - | 1 Output | 1 kHz | Adjustable | - | - | 1 Channel | 750 mA | - | - | - | 750mA | Yes | Analog, PWM | 55V | 5V | LED Driver | Analog/PWM Mixed Dimming | 5 V to 55 V | - | - | - | - | - | ||
![]() AL1692-30BS7-13-01 Diodes | 100000 |
| - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7-SO | - | Diodes Incorporated | 4000 | - | - | Diodes Incorporated | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | -40°C ~ 105°C (TA) | Reel | * | - | - | - | AC DC Offline Switcher | - | - | - | - | General Purpose | Driver ICs | - | - | - | - | 1 Output | - | - | - | - | 1 Channel | - | - | Flyback, Step-Down (Buck), Step-Up (Boost) | LED Lighting Drivers | 3A | Yes | Triac | 14V | 10V | - | - | - | LED Lighting Drivers | - | - | - | - |