Filters
  • Additional Feature
  • Body Breadth
  • Body Height
  • Body Length or Diameter
  • Coil Current(DC)-Max
  • Coil Operate Voltage(DC)
  • Coil Power
  • Coil Release Voltage(DC)
  • Coil Voltage(DC)-Max
  • Coil/Input Supply Type
  • CoilResistance
  • Contact (AC) Max Rating R Load

Attribute column

Manufacturer

Diodes Signal Relays, Up to 2 Amps

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Surface Mount

Mounting Feature

CoilResistance

ElectricalLife

Ihs Manufacturer

Insertion Loss-Max

Isolation-Max

Manufacturer

Manufacturer Part Number

Manufacturer Series

Operating Frequency (Max)

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Risk Rank

Rohs Code

ECCN Code

Additional Feature

HTS Code

Packing Method

Reach Compliance Code

Reference Standard

Body Length or Diameter

Body Breadth

Physical Dimension

Contact Current(DC)-Max

Sealing

Contact Voltage(DC)-Max

Termination Type

Relay Type

Contact Current(AC)-Max

Contact (AC) Max Rating R Load

Operate Time

Release Time

Contact (DC) Max Rating R Load

Coil Power

Contact Voltage(AC)-Max

Contact/Output Supply Type

Relay Action

Coil/Input Supply Type

Operating Frequency-Min

VSWR

Relay Function

Coil Voltage(DC)-Max

Coil Current(DC)-Max

Coil Operate Voltage(DC)

Coil Release Voltage(DC)

Switching Time

Body Height

D3004
D3004

Diodes

In Stock

-

-

-

NO

THROUGH HOLE-STRAIGHT MOUNT

145 Ω

100000 Cycle(s)

TYCO ELECTRONICS ELCON

-0.25 dB

-22.3 dB

TE Connectivity

D3004

D30

900 MHz

85 °C

-55 °C

ROHS COMPLIANT

Transferred

5.38

Yes

EAR99

RELEASE TIME WITH DIODE IN PARALLEL

8536.49.00.50

BOX; TUBE

unknown

CECC; CSA; UL

14 mm

9 mm

14mm X 9mm X 5mm

2 A

IP67

125 V

SOLDER

RF RELAY

2 A

-

9 ms

9 ms

-

140 mW

250 V

AC/DC

MOMENTARY

DC

100 MHz

1.07

DPDT

4.5 V

0.031 A

3.15 V

0.45 V

18 ms

5 mm

D3005
D3005

Diodes

In Stock

-

-

14 Weeks, 1 Day

NO

THROUGH HOLE-STRAIGHT MOUNT

257 Ω

100000 Cycle(s)

TYCO ELECTRONICS ELCON

-0.25 dB

-22.3 dB

TE Connectivity

D3005

D30

900 MHz

85 °C

-55 °C

ROHS COMPLIANT

Transferred

5.05

Yes

EAR99

RELEASE TIME WITH DIODE IN PARALLEL

8536.49.00.50

BOX; TUBE

unknown

CECC; CSA; UL

14 mm

9 mm

14mm X 9mm X 5mm

2 A

IP67

125 V

SOLDER

RF RELAY

2 A

-

9 ms

9 ms

-

140 mW

250 V

AC/DC

MOMENTARY

DC

100 MHz

1.07

DPDT

6 V

0.023 A

4.2 V

0.6 V

18 ms

5 mm