- Construction
- Factory Lead Time
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Description
- Package Height
- Package Length
- Package Style
Attribute column
Manufacturer
Diodes Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Samacsys Description | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERJ-PA3J620V Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3889 Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ12ZYJ222U Diodes | In Stock | - | - | 12 Weeks | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | PANASONIC CORP | Panasonic Electronic Components | ERJ12ZYJ222U | - | 155 °C | -55 °C | - | CHIP | 0.6 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | - | 0.71 | Yes | PANASONIC - ERJ12ZYJ222U - SMD Chip Resistor, 2010 [5025 Metric], 2.2 kohm, ERJ12Z Series, 200 V, Thick Film, 750 mW | - | 5% | e3 | Yes | - | 200 ppm/°C | 2200 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | IEC60115-8 | - | - | TR, EMBOSSED, 7 INCH | METAL GLAZE/THICK FILM | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | AEC-Q200 | 0.75 W | 200 V | 2010 | 70 °C | ||
![]() ERJ-1GNF9101C Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ-U1TF1004U Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJPA2F9761X Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESR10EZPF1621 Diodes | In Stock | - | - | 8 Weeks | - | - | - | 2 | - | ROHM CO LTD | ROHM Semiconductor | ESR10EZPF1621 | - | 155 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | - | SMT | 1.25 mm | Active | - | 4.68 | Yes | - | - | 1% | e3 | Yes | EAR99 | -100,100 ppm/°C | 1620 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | FIXED RESISTOR | TR, Paper, 7 Inch | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | AEC-Q200 | 0.4 W | 150 V | 0805 | - | ||
![]() ERA-2ARB273X Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ-U14F6802U Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ-PA3J621V Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ-1GNF3161C Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERJ-6GEYJ222V Diodes | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 532R Diodes | In Stock | - | - | - | - | - | - | - | 1562369 | - | - | - | TE Connectivity AMP Connectors | - | - | Bulk | - | - | - | - | - | - | - | Last Time Buy | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW060344K2FKTA Diodes Incorporated | In Stock | - | - | 20 Weeks | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | VISHAY INTERTECHNOLOGY INC | - | CRCW060344K2FKTA | - | 155 °C | -55 °C | - | SMT, 0603 | 0.45 mm | 1.55 mm | - | SMT | 0.85 mm | Active | - | 0.85 | No | Standard Thick Film Chip Resistors value 44K2 ohm. | - | 1% | e0 | No | EAR99 | 100 ppm/°C | 44200 Ω | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RATED AC VOLTAGE: 75V | 8533.21.00.30 | - | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | not_compliant | AEC-Q200 | 0.1 W | 75 V | 0603 | 70 °C |