- Characteristic Impedance
- Construction
- Frequency
- Gain
- JESD-609 Code
- Lead Free
- Length
- Max Operating Temperature
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Noise Figure
- Operating Supply Current
Attribute column
Manufacturer
Diodes RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Construction | Frequency | Number of Channels | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Nominal Supply Current | Gain | RF/Microwave Device Type | RF Type | Characteristic Impedance | Noise Figure | P1dB | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZAMP003H6TA Diodes Incorporated | 3000 |
| Datasheet | - | - | 28.009329mg | Tape & Reel (TR) | 2003 | e3 | Obsolete | 1 (Unlimited) | Matte Tin (Sn) | 85°C | -40°C | - | - | COMPONENT | 800MHz | 1 | 5.5V | 4.5V | 950MHz | 8mA | - | 14.8 dB | WIDE BAND LOW POWER | - | 50Ohm | 5.5 dB | -6.5 dBm | 2mm | ROHS3 Compliant | Contains Lead | ||
![]() ZAMP002H6TA Diodes Incorporated | 30000 |
| Datasheet | - | 6-TSSOP, SC-88, SOT-363 | 28.009329mg | Tape & Reel (TR) | 2003 | e3 | Obsolete | 1 (Unlimited) | Matte Tin (Sn) | 85°C | -40°C | LOW NOISE | 4.5V~5.5V | COMPONENT | 800MHz~2.5GHz | 1 | - | - | 950MHz~2.15GHz | 24mA | - | 25dB | WIDE BAND LOW POWER | General Purpose | 50Ohm | 7dB | 7dBm | 2mm | ROHS3 Compliant | Contains Lead | ||
![]() ZAMP001H6TA Diodes Incorporated | 30000 | - | Datasheet | - | - | 28.009329mg | Tape & Reel (TR) | 2003 | e3 | Obsolete | 1 (Unlimited) | Matte Tin (Sn) | 85°C | -40°C | LOW NOISE | - | COMPONENT | 800MHz | 1 | 5.5V | 4.5V | 950MHz | 14.4mA | - | 18 dB | WIDE BAND LOW POWER | - | 50Ohm | 5 dB | -2 dBm | 2mm | ROHS3 Compliant | Contains Lead | ||
![]() ZAMP001H6TC Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 28.009329mg | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | Matte Tin (Sn) | 85°C | -40°C | LOW NOISE | 4.5V~5.5V | COMPONENT | 800MHz~2.5GHz | 1 | - | - | 950MHz | 14.4mA | - | 17dB ~ 18dB | WIDE BAND LOW POWER | DBS, Set Top Box, SMR, General Purpose | 50Ohm | 5dB | -6dBm ~ -2dBm | 2mm | RoHS Compliant | Lead Free | ||
![]() ZAMP003H6TC Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | Matte Tin (Sn) | 85°C | -40°C | - | 4.5V~5.5V | COMPONENT | 800MHz~2.5GHz | - | - | - | 950MHz | 8mA | 8mA | 14dB ~ 14.8dB | WIDE BAND LOW POWER | DBS, Set Top Box, SMR, General Purpose | 50Ohm | 5.5dB | -7.5dBm ~ -6.5dBm | 2mm | RoHS Compliant | Lead Free | ||
![]() ZAMP002H6TC Diodes Incorporated | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | Matte Tin (Sn) | 85°C | -40°C | LOW NOISE | 4.5V~5.5V | COMPONENT | 800MHz~2.5GHz | - | - | - | 950MHz | 24mA | 24mA | 21dB ~ 22dB | WIDE BAND LOW POWER | DBS, Set Top Box, SMR, General Purpose | 50Ohm | 6dB | 7dBm | 2mm | RoHS Compliant | Lead Free |