- Axis
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Part Status
- RoHS Status
- Packaging
- Published
- Voltage - Supply
- Factory Lead Time
Attribute column
Manufacturer
Diodes Magnetic Sensors - Linear, Compass (ICs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | RoHS | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Reach Compliance Code | Current Rating | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Termination Type | Operating Supply Current | Output Current | Max Supply Current | Max Output Voltage | Resolution | Linearity | Sensing Method | Housing | Sensing Range | Hysteresis | Axis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Number of Axes | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH8501-FDC-7 Diodes Incorporated | 145 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IT HAS A SENSITIVITY OF 2.25 MV/G, IT HAS RESISTANCE OF 10000 OHM | - | 1.6V~3.6V | - | - | 1.5mA | 2mm | 2 mm | - | Analog Voltage | 10mA | - | - | - | SOLDER | - | 10mA | 1.5mA | - | 8 b | 99.9 % | Hall Effect | - | ±40mT | - | Single | - | - | - | - | Sleep Mode | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH49FNTR-G1 Diodes Incorporated | 2050 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 3 (168 Hours) | - | - | - | 105°C | -40°C | - | - | 3V~8V | - | - | 4mA | - | - | - | Analog Voltage | - | - | 8V | 3V | - | - | - | 4mA | - | - | - | Hall Effect | - | ±80mT | - | Single | - | - | - | - | - | - | 1.3mm | 3.1mm | 1.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AH49EZ3-G1 Diodes Incorporated | 81494 |
| Datasheet | 24 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92S | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4V~6.5V | - | - | 4.5mA | - | - | - | Analog Voltage | 10mA | - | - | - | - | - | - | 4.5mA | - | - | - | Hall Effect | - | ±100mT | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH8502-FDC-7 Diodes Incorporated | 136 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IT HAS SENSITIVITY OF 3.55 MILLI VOLT PER GAUSS, IT HAS A RESISTANCE OF 10000 OHM | - | 1.6V~3.6V | - | - | 1.5mA | 2mm | 2 mm | - | Analog Voltage | 10mA | - | - | - | SOLDER | - | 10mA | 1.5mA | - | 8 b | 99.9 % | Hall Effect | - | ±43mT | - | Single | - | - | - | - | Sleep Mode | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ZMY20MTA Diodes Incorporated | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | - | - | - | - | -25°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | - | 2200Ohm | Matte Tin (Sn) | - | - | - | 120mW | 12V | - | - | - | - | 3.5 mm | - | Analog Voltage | - | - | - | - | SOLDER | - | - | - | 24mV | - | - | - | PLASTIC | - | 50 mT | X, Y | 16-24V | -2.5 mT | 2.5 mT | 7 mV/G | Internal Magnet | - | 1.8mm | 6.7mm | 3.7mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH49FZ3-G1 Diodes Incorporated | 24500 | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | TO-92S | - | - | -40°C~105°C TA | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | 3V~8V | - | - | 4mA | - | - | - | Analog Voltage | - | 5V | - | - | - | - | - | 4mA | - | - | - | Hall Effect | - | ±80mT | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH49ENTR-G1 Diodes Incorporated | 3000 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | Active | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 3V~6.5V | - | - | 4.5mA | - | - | - | Analog Voltage | 10mA | - | 6.5V | 3V | - | - | 10mA | 4.5mA | - | - | - | Hall Effect | - | ±100mT | - | Single | - | - | - | - | - | - | 1.3mm | 3.02mm | 1.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH8503-FDC-7 Diodes Incorporated | 389 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | - | U-DFN2020-6 (Type C) | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 1.6V~3.6V | - | - | 1.5mA | - | - | - | Analog Voltage | 10mA | - | - | - | - | - | 10mA | 1.5mA | - | 8 b | - | Hall Effect | - | ±40mT | - | Single | - | - | - | - | Sleep Mode | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH49HZ3-G1 Diodes Incorporated | 1395 | - | Datasheet | 24 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92S | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | 3V~8V | - | - | 3.2mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | 3.2mA | - | - | - | Hall Effect | - | ±300mT | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH49FDNTR-G1 Diodes Incorporated | 2814 |
| Datasheet | 24 Weeks | Tin | Through Hole | Surface Mount | 6-PowerUFDFN | - | 3 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2014 | e3 | - | Active | 1 (Unlimited) | - | 60Ohm | - | - | - | IT HAS SENSITIVITY OF 2.10 MV/GAUSS | - | 3V~8V | - | - | - | 2mm | 2 mm | - | Analog Voltage | - | - | - | - | SOLDER | - | - | 4mA | - | - | 0.7 % | Hall Effect | - | ±80mT | - | Single | - | 50 mT | 80 mT | - | - | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | - | ||
![]() AH49HNTR-G1 Diodes Incorporated | 2933 |
| Datasheet | 24 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | 3V~8V | - | - | 3.2mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | 3.2mA | - | - | - | Hall Effect | - | ±300mT | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH172PL Diodes Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATS276 Diodes Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZMY20TA Diodes Incorporated | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | 2200Ohm | Matte Tin (Sn) | - | - | - | 120mW | - | - | - | - | 6.3mm | 3.3 mm | - | Analog Voltage | - | 12V | - | - | SOLDER | - | - | - | 24mV | - | - | - | PLASTIC | - | 50 mT | X, Y | - | -3.75 mT | 3.75 mT | 5.7 mV/G | Internal Magnet | 1 | - | - | - | 1.7mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ZMZ20 Diodes Incorporated | 4000 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 4-SIP | - | 4 | - | - | - | -40°C~150°C TA | Bulk | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | - | 2200Ohm | Matte Tin (Sn) | - | - | - | 120mW | 12V | - | - | - | - | 2.6 mm | 20V | Analog Voltage | - | - | - | - | SOLDER | 3mA | - | - | 24mV | - | - | - | PLASTIC | - | 50 mT | X, Y | - | -3.75 mT | 3.75 mT | 5.7 mV/G | Internal Magnet | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ZMZ20M Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | 4-SIP | - | 4 | - | - | - | -40°C~150°C TA | Bulk | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | - | 2200Ohm | Matte Tin (Sn) | - | - | SENSITIVITY IS AT 5MV/V | 120mW | 12V | - | - | - | - | 2.6 mm | 18V | Analog Voltage | - | - | - | - | SOLDER | - | - | - | 24mV | - | - | - | - | - | 50 mT | X, Y | - | -3.12 mT | 3.12 mT | 7 mV/G | Internal Magnet | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ZMY20MTC Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | - | -25°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | - | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 12V | - | - | - | - | - | - | Analog Voltage | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | X, Y | 16-24V | - | - | - | Internal Magnet | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ZMX40MT8TA Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | -25°C~125°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | - | 2200Ohm | Matte Tin (Sn) | - | - | - | 240mW | 12V | - | - | - | 6.5mm | - | 24mV | Analog Voltage | - | - | - | - | SOLDER | - | - | - | 24mV | - | - | - | - | - | - | X, Y | 12-24mV | - | - | 5 mV/G | Internal Magnet | - | - | - | - | 1.7mm | No | - | RoHS Compliant | Lead Free | ||
![]() ZMY20TC Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | - | 12V | compliant | - | - | - | - | - | Analog Voltage | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | X, Y | 16-24V | - | - | - | Internal Magnet | 1 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH49EZ3-E1 Diodes Incorporated | 27830 | - | Datasheet | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | - | -40°C~85°C | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~6.5V | - | - | 4.5mA | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | ±100mT | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |