- Actuator Type
- For Measuring
- JESD-609 Code
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Terminations
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Diodes Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Resistance | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Actuator Type | Output Voltage | Output Type | Operating Supply Voltage | Power Supplies | Analog IC - Other Type | Operating Supply Current | Max Output Voltage | For Measuring | Rotation Angle - Electrical, Mechanical | Number of Axes | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZMT32TA Diodes Incorporated | 92 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | -40°C~160°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | 3kOhm | Matte Tin (Sn) | - | - | 5V~8.5V | - | - | - | - | - | Wheatstone Bridge | - | SMD (SMT) Tab | - | - | 6.5mm | 3.5 mm | External Magnet, Not Included | 60mV | Analog, Voltage | 5V | 5V | - | 4mA | 60mV | Angle | 0° ~ 180° | 2 | - | - | - | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ZMT31TA Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | -25°C~130°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | 3kOhm | Matte Tin (Sn) | - | 120mW | - | 260 | 1 | 5V | 1.53mm | 40 | Wheatstone Bridge | 8 | SMD (SMT) Tab | - | - | - | - | External Magnet, Not Included | - | Analog | 5V | - | - | - | - | Angle | 0° ~ 360°, Continuous | - | 1.7mm | 6.5mm | 3.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ZMT31TC Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | -25°C~130°C | Tape & Reel (TR) | 2012 | e3 | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | 3kOhm | MATTE TIN | 8542.39.00.01 | - | 5V | 260 | 1 | 5V | 1.53mm | 40 | Wheatstone Bridge | 8 | SMD (SMT) Tab | R-PDSO-G8 | Not Qualified | - | - | External Magnet, Not Included | - | - | - | - | ANALOG CIRCUIT | - | - | Angle | 0° ~ 360°, Continuous | - | 1.7mm | 6.5mm | 3.5mm | - | - | - | RoHS Compliant | Lead Free |