Filters
  • Accuracy
  • Current
  • ECCN Code
  • HTS Code
  • JESD-609 Code
  • Moisture Sensitivity Level (MSL)
  • Mounting Type
  • Number of Terminations
  • Operating Temperature
  • Package / Case
  • Packaging
  • Packing Method

Attribute column

Manufacturer

Diodes Temperature Sensors - RTD (Resistance Temperature Detector)

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Surface Mount

Terminal Shape

RTD Material

Operating Temperature

Packaging

Published

Tolerance

JESD-609 Code

Pbfree Code

Part Status

Moisture Sensitivity Level (MSL)

Number of Terminations

Termination

ECCN Code

Resistance

Terminal Finish

Additional Feature

HTS Code

Packing Method

Resistor Type

Rated Power Dissipation (P)

Output Type

Current

Accuracy

Thermistor Application

Resistance @ 0°C

REACH SVHC

RoHS Status

Lead Free

ZNI1000TA
ZNI1000TA

Diodes Incorporated

In Stock

-

Datasheet

19 Weeks

Surface Mount

Surface Mount

TO-236-3, SC-59, SOT-23-3

-

GULL WING

Nickel

-55°C~150°C

Tape & Reel (TR)

2007

5%

e3

yes

Active

1 (Unlimited)

3

SMD (SMT) Tabs

EAR99

1.14kOhm

Matte Tin (Sn)

1618 OHMS AT 100 DEG CEL

8533.40.80.70

TR, 7 INCH

PTC THERMISTOR

0.02W

Analog

3mA

±0.4°C

TEMPERATURE COMPENSATION

1kOhm

No SVHC

ROHS3 Compliant

Lead Free

ZNI1000TC
ZNI1000TC

Diodes Incorporated

In Stock

-

Datasheet

-

-

Surface Mount

TO-236-3, SC-59, SOT-23-3

YES

GULL WING

Nickel

-55°C~150°C

Tape & Reel (TR)

2007

-

e3

yes

Obsolete

1 (Unlimited)

3

SMD (SMT) Tabs

EAR99

-

Matte Tin (Sn)

-

8533.40.80.70

TR, 13 INCH

PTC THERMISTOR

0.02W

-

3mA

±0.4°C

TEMPERATURE COMPENSATION

1kOhm

-

ROHS3 Compliant

-