- Actuator Type
- Body Breadth
- Body Height
- Body Length or Diameter
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
- Contact Voltage(DC)-Max
- ECCN Code
- ElectricalLife
- Factory Pack QuantityFactory Pack Quantity
- Frequency - Switching
- HTS Code
Attribute column
Manufacturer
Diodes DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Note | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Voltage - Supply (Vcc/Vdd) | Current - Output | Control Features | Voltage - Output | Switch Type | Topology | Frequency - Switching | Utilized IC / Part | Supplied Contents | Product Type | Contact (DC) Max Rating R Load | Internal Switch(s) | Fault Protection | Board Type | Power - Output | Number of Switch Sections | Main Purpose | Contact Function | Switch Action | Outputs and Type | Regulator Topology | Solderability | Duty Cycle | Body Color | Output Isolation | Voltage - Breakdown | Washability | Terminal Length | Product Category | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6RV-102RS Diodes Incorporated | In Stock | - | - | 7 Weeks, 2 Days | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | 5000 Cycle(s) | - | OMRON CORP | - | - | A6RV-102RS | - | - | 80 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.76 | Yes | - | - | - | - | Yes | EAR99 | 10 | - | - | 8536.50.90.20 | - | TUBE | unknown | 9.8 mm | 6.64 mm | EXTENDED SHAFT TYPE | SP10T | - | - | - | 0.025 A | DUST PROOF | 24 V | SOLDER | - | - | - | - | ROTARY CODED SWITCH | - | - | - | - | - | - | - | - | - | - | 1 | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | 9.9 mm | - | ||
![]() DM03 Diodes | In Stock | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | NYLON | GOLD OVER NICKEL | COPPER ALLOY | BRASS | COPPER ALLOY | GOLD OVER NICKEL | - | 500VDC V | 2000 Cycle(s) | - | APEM COMPONENTS INC | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | APEM Inc | DM03 | - | - | 85 °C | -20 °C | - | - | Active | - | 5.29 | Yes | - | - | - | e4 | - | EAR99 | 3 | Gold (Au) | RAISED ACTUATOR | 8536.50.90.65 | - | TUBE | compliant | 8.56 mm | 6.2 mm | SLIDE | SPST | 0.05 mΩ | 100000000 Ω | - | 0.025 A | MOLDED | 24 V | SOLDER | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | 1 | - | ON-OFF | LATCHED | - | - | WAVE | - | BLACK | - | - | SOLVENT | 0.115 inch | - | 3 mm | 0.023 inch | ||
![]() AP3928-EVB Diodes | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes Incorporated | - | - | 1 | - | - | Diodes Incorporated | - | Diodes Incorporated | PCB Mount | - | - | Box | - | - | Active | - | - | - | Bulk | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mA | - | - | - | - | - | AP3928 | Board(s) | DIP Switches | - | - | - | Fully Populated | 10 W | - | AC/DC Converter | - | - | 1, Non-Isolated | Buck | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | ||
![]() AP33510S9-13 Diodes Incorporated | 3959 |
| - | - | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | - | - | 9-SSOP | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | Diodes Incorporated | PCB Mount | - | - | - | - | - | Active | - | - | -40°C ~ 85°C (TA) | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V ~ 40V | - | Soft Start | - | - | Flyback | 150kHz | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | - | - | - | - | - | - | - | Isolated | 600V | - | - | - | - | - |